- Certificates
- Connector series1
- Insert mounting
- Case
- Locking system
- Mechanical mounting
- Enclosure material
- Connector variant
- Type of enclosure
- Gland thread
- Number of gland holes
- Kind of connector
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69830-060LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Polyethylene | Bronze | - | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 60 | 105°C | -65°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | 60 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 80.67mm | 150.0μin 3.81μm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 89801-014LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Polyester | Bronze | - | Bulk | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 14 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | 14 | - | Female | - | Blue | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 22.24mm | 150.0μin 3.81μm | - | - | - | RoHS Compliant | - | - | ||
![]() 89801-034LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Polyester | Bronze | - | Bulk | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 34 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | 34 | - | Female | - | Blue | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 47.64mm | 150.0μin 3.81μm | - | - | - | RoHS Compliant | - | - | ||
![]() 65494-010LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 20 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 20 | Right Angle | - | 10.16mm | All | - | ONE | UL, CSA | Tin | COMMERCIAL | 4 | - | - | STAGGERED | FEMALE | - | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | - | PLUG | 1kV | - | - | - | RECTANGULAR | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 30.48mm | 150.0μin 3.81μm | 150μin | - | - | RoHS Compliant | - | Lead Free | ||
![]() 89801-016LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Polyester | Bronze | - | Bulk | 2000 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 16 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | 16 | - | Female | - | Blue | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 24.78mm | 150.0μin 3.81μm | - | - | - | RoHS Compliant | - | - | ||
![]() 65494-022LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 60 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 60 | Right Angle | - | 10.16mm | All | - | ONE | UL, CSA | Tin | COMMERCIAL | 4 | - | - | STAGGERED | FEMALE | - | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | - | PLUG | 1kV | - | - | - | RECTANGULAR | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 81.28mm | 150.0μin 3.81μm | 150μin | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69830-026 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | Polyethylene | Bronze | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 26 | 105°C | -65°C | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | - | - | - | Tin-Lead | - | - | - | 26 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 37.49mm | 150.0μin 3.81μm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 69830-014 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | Polyethylene | Bronze | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 14 | 105°C | -65°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | 1A | - | - | Tin-Lead | - | - | 2.54mm | 14 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | 50MOhm | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 22.25mm | 150.0μin 3.81μm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 69830-024LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Polyester | Bronze | 1kV | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 24 | 105°C | -65°C | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | 1A | - | - | Tin | - | - | - | 24 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | 50GOhm | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 34.95mm | 150.0μin 3.81μm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68120-030LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene | - | - | Tube | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 30 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 42.56mm | 100.0μin 2.54μm | - | - | - | RoHS Compliant | - | - | ||
![]() 69830-010 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable, Through Hole | Through Hole | Thermoplastic | Bronze | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 10 | 105°C | -65°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | 1A | - | - | Tin-Lead | - | - | - | 10 | - | Male | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 17.17mm | 150.0μin 3.81μm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 69830-040LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Polyethylene | Bronze | - | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 40 | 105°C | -65°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | 40 | - | Male | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 55.27mm | 150.0μin 3.81μm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69831-050LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | Polyester | Bronze | - | - | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Ribbon Cable, DIP Header | 50 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | - | 7mm | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | - | 67.96mm | 150.0μin 3.81μm | - | - | - | RoHS Compliant | - | - | ||
![]() 65494-010 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | e0 | - | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 20 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | Right Angle | 1.27mm | 10.16mm | All | - | ONE | UL, CSA | Tin-Lead | COMMERCIAL | 4 | - | - | STAGGERED | FEMALE | - | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | 0.2 inch | PLUG | 1kV | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 30.48mm | 150.0μin 3.81μm | 160μin | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68120-014LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | - | Through Hole | Through Hole | Polyethylene | NOT SPECIFIED | - | Tube | 2005 | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 14 | - | - | Blue | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 14 | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 22.24mm | 100.0μin 2.54μm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65495-018 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | Thermoplastic | Bronze | - | Tray | 2007 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable | 10 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 10 | Right Angle | - | 10.16mm | All | 3A | ONE | UL, CSA | Tin-Lead | COMMERCIAL | 4 | - | - | STAGGERED | Male | - | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | - | PLUG | 1kV | - | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 17.78mm | 150.0μin 3.81μm | 160μin | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68120-040LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene | - | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 40 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 55.26mm | 100.0μin 2.54μm | - | No | - | RoHS Compliant | - | - | ||
![]() 68120-064LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene | - | - | Tube | 2005 | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 64 | - | - | Blue | 2 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 64 | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 85.74mm | 100.0μin 2.54μm | - | No | - | RoHS Compliant | - | - | ||
![]() 65494-011LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 20 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 20 | Right Angle | - | 10.16mm | All | - | - | - | Gold | - | - | - | - | - | FEMALE | - | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | - | 1kV | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 30.48mm | Flash | - | - | - | RoHS Compliant | - | - | ||
![]() 68120-050LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene | - | - | Tube | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 50 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | - | 7mm | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | 1kV | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 67.96mm | 100.0μin 2.54μm | - | - | - | RoHS Compliant | - | - |