- Certificates
- Connector series1
- Insert mounting
- Case
- Locking system
- Mechanical mounting
- Enclosure material
- Connector variant
- Type of enclosure
- Gland thread
- Number of gland holes
- Kind of connector
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Length | Contact Finish Thickness | Plating Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68120-050LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyethylene | - | - | Tube | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 50 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | 1kV | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 67.96mm | 100.0μin 2.54μm | - | - | RoHS Compliant | - | ||
![]() 68120-020LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | Polyethylene | - | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 20 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | - | Tin | - | - | - | 20 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | 1kV | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 29.86mm | 100.0μin 2.54μm | - | - | RoHS Compliant | Lead Free | ||
![]() 68120-020 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole | Polyethylene | - | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 20 | 105°C | -65°C | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | - | Tin-Lead | - | - | - | 20 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | 1kV | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 29.86mm | 100.0μin 2.54μm | - | - | Non-RoHS Compliant | - | ||
![]() 65494-030LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polyester | Bronze | - | Tray | - | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable | 24 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 24 | Right Angle | 10.16mm | All | - | - | - | Tin | - | - | - | - | - | FEMALE | - | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 35.56mm | 150.0μin 3.81μm | - | - | RoHS Compliant | Lead Free | ||
![]() 68120-026LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Thermoplastic | Bronze | - | Tube | 2005 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 26 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | - | Tin | - | - | 2.54mm | 26 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | 1kV | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 37.48mm | 100.0μin 2.54μm | - | - | RoHS Compliant | Lead Free | ||
![]() 89801-010LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Through Hole, Press-Fit | Polyester | Bronze | - | Bulk | 2016 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 10 | - | - | Blue | 2 | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 10 | Right Angle | 7mm | All | - | - | - | Tin | - | - | - | - | - | Female | 94V-0 | - | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 17.16mm | 150.0μin 3.81μm | - | - | RoHS Compliant | - | ||
![]() 68120-006LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | Through Hole | Polyethylene | - | - | Tube | - | Quickie™ | - | - | Obsolete | Vendor Undefined | IDT | - | Ribbon Cable, DIP Header | 6 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | - | Tin | - | - | - | 6 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 12.08mm | 100.0μin 2.54μm | - | No | RoHS Compliant | - | ||
![]() 65495-025LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | Thermoplastic | Bronze | - | Tray | 2007 | Quickie™ | e4 | - | Obsolete | 1 (Unlimited) | Through Hole | - | Ribbon Cable | 34 | - | - | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 34 | Right Angle | 10.16mm | All | - | - | - | Gold | - | - | - | - | - | Male | - | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 48.26mm | Flash | - | - | RoHS Compliant | Lead Free | ||
![]() 69830-006 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Through Hole | Through Hole | Polyethylene | Bronze | - | Tube | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 6 | 105°C | -65°C | Blue | 2 | - | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | - | Tin-Lead | - | - | - | 6 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | 1kV | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 12.09mm | 150.0μin 3.81μm | - | No | Non-RoHS Compliant | - | ||
![]() 69830-030LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Polyethylene | Bronze | - | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 30 | 105°C | -65°C | Blue | 2 | Male | - | - | - | - | - | - | - | - | 2.54mm | - | Right Angle | 7mm | All | - | - | - | Tin | - | - | - | 30 | - | - | - | Blue | - | - | 15mOhm | 26-28 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | 1kV | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 42.57mm | 150.0μin 3.81μm | - | No | RoHS Compliant | Lead Free | ||
![]() 65494-403HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Tray | 2007 | Quickie™ | - | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | - | - | - | Blue | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | - | - | - | - | RoHS Compliant | - | ||
![]() 65495-020LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | e3 | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 10 | - | - | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 10 | Right Angle | 10.16mm | All | - | - | - | Tin | - | - | - | - | - | FEMALE | - | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 17.78mm | 150.0μin 3.81μm | - | - | RoHS Compliant | Lead Free | ||
![]() 65493-002LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Bronze | - | Tube | 2009 | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | IDT | EAR99 | Ribbon Cable, DIP Header | 14 | 105°C | -65°C | Blue | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 14 | Right Angle | 10.67mm | All | - | - | - | Gold | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 18.74mm | 30.0μin 0.76μm | - | - | RoHS Compliant | Lead Free | ||
![]() 65495-022 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Through Hole | Through Hole | Thermoplastic | Bronze | 1kV | Tray | 2007 | Quickie™ | e0 | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable | 26 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 26 | Right Angle | 10.16mm | All | 3A | ONE | UL, CSA | Tin-Lead | COMMERCIAL | 4 | - | - | STAGGERED | Male | - | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | PLUG | 1kV | - | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 38.1mm | 150.0μin 3.81μm | 160μin | - | Non-RoHS Compliant | Contains Lead | ||
![]() 89801-020LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Press Fit, Through Hole | Through Hole, Press-Fit | Polyester | Bronze | - | Bulk | 2000 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable, DIP Header | 20 | - | - | Blue | 2 | Male | - | - | - | - | - | - | - | - | 1.27mm | - | Right Angle | 7mm | All | - | - | - | Tin | - | - | - | 20 | - | Female | - | Blue | - | - | - | 26-28 AWG | - | 0.100 (2.54mm) | - | - | - | - | 28 AWG | 26 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 29.86mm | 150.0μin 3.81μm | - | - | RoHS Compliant | - | ||
![]() 65494-009LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | - | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 20 | 105°C | -65°C | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 20 | Right Angle | 10.16mm | All | - | - | - | Gold | - | - | - | - | - | FEMALE | - | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 30.48mm | Flash | - | - | RoHS Compliant | - | ||
![]() 65493-006LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Thermoplastic | Bronze | - | Tube | 2009 | Quickie™ | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Ribbon Cable, DIP Header | 14 | 105°C | -65°C | Blue | 2 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 14 | Right Angle | 10.67mm | All | - | - | - | Tin | - | - | - | - | - | Male | 94V-0 | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | SOLDER | - | - | - | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 18.74mm | 150.0μin 3.81μm | - | - | RoHS Compliant | Lead Free | ||
![]() 65495-021 Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Lead, Tin | Through Hole | Through Hole | Thermoplastic | Bronze | 1kV | Tray | - | Quickie™ | - | - | Obsolete | 1 (Unlimited) | Through Hole | EAR99 | Ribbon Cable | 26 | 105°C | -65°C | Blue | 4 | - | PCB TRANSITION CONNECTOR | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 26 | Right Angle | 10.16mm | All | 3A | ONE | UL, CSA | Gold | COMMERCIAL | 4 | - | - | STAGGERED | Male | - | - | 1A | IDC | 15mOhm | - | 50000000000Ohm | 0.100 (2.54mm) | PLUG | 1kV | - | 1000VAC V | - | - | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 38.1mm | Flash | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 65495-030LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | e3 | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 50 | - | - | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 50 | Right Angle | 10.16mm | All | - | - | - | Tin | - | - | - | - | - | FEMALE | - | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 68.58mm | 150.0μin 3.81μm | - | - | RoHS Compliant | - | ||
![]() 65495-033LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole | Polyester | Bronze | - | Tray | 2007 | Quickie™ | e4 | - | Obsolete | 1 (Unlimited) | IDT | - | Ribbon Cable | 14 | - | - | Blue | 4 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | 14 | Right Angle | 10.16mm | All | - | - | - | Gold | - | - | - | - | - | FEMALE | - | - | - | - | 15mOhm | - | - | 0.100 (2.54mm) | - | 1kV | - | - | - | - | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 22.86mm | Flash | - | - | RoHS Compliant | - |