- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Termination Style
- Number of Positions
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Contact Finish - Post (Mating) | Contact Style | Insulation Resistance | Row Spacing | Max Voltage Rating (AC) | Contact Pattern | Mating Post Length | Length | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021834-11028T4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Tube | - | Minitek127® 20021834 | - | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 28 | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 0.050 (1.27mm) | - | - | 2.5mm | 14.1986mm | - | 0.433 11.000mm | 0.559 14.200mm | 0.098 2.500mm | 10.0μin 0.25μm | - | No | RoHS Compliant | ||
![]() 54242-111102500LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Thermoplastic | Bronze | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | 125°C | -65°C | Black | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 4.83mm | - | - | - | - | - | 10 | - | - | - | - | Black | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | 1.5kV | - | - | 29.337mm | - | 0.984 25.000mm | 1.155 29.337mm | 0.171 4.343mm | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 54242-809162000LF Amphenol ICC (FCI) | 15 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 98426-G06-17-148LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Bulk | 2015 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | - | 34 | 125°C | -55°C | Black and Cream | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 6.1mm | - | - | - | - | - | 34 | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.079 (2.00mm) | - | - | - | 17.0942mm | - | 0.417 10.600mm | 0.673 17.100mm | 0.157 4.000mm | 30.0μin 0.76μm | 0.091 2.300mm | - | RoHS Compliant | ||
![]() 54242-106101100LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | Black | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | - | 17.1196mm | - | 0.433 11.000mm | 0.674 17.120mm | 0.241 6.121mm | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 20021811-04510T1LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Through Hole | Through Hole | 10 | - | - | - | - | Tube | - | 20021811 | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 0.050 (1.27mm) | - | - | - | 10.0076mm | - | 0.177 4.500mm | 0.394 10.000mm | 0.118 3.000mm | Flash | 0.098 2.500mm | - | RoHS Compliant | ||
![]() 98426-G10-04-188LF Amphenol ICC (FCI) | 25 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | - | 8 | 125°C | -55°C | Black and Cream | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 6.1mm | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.079 (2.00mm) | - | - | - | 21.1074mm | - | 0.575 14.600mm | 0.831 21.100mm | 0.157 4.000mm | 30.0μin 0.76μm | 0.091 2.300mm | - | RoHS Compliant | ||
![]() 54776-108-16LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | - | PHOSPHOR BRONZE | THERMOPLASTIC | - | Bag | - | BERGSTIK®, MezzSelect™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 16 | - | - | Black | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | 16 | - | - | - | ONE | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.19 inch | MALE | - | - | - | - | Gold, GXT™ | SQ PIN-SKT | - | 0.100 (2.54mm) | - | RECTANGULAR | - | 34.1122mm | 30μin | 0.752 19.100mm | 1.343 34.100mm | 0.224 5.700mm | 30.0μin 0.76μm | 0.366 9.300mm | No | RoHS Compliant | ||
![]() 98426-G03-10-118LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | 125°C | -55°C | Black and Cream | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 6.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.079 (2.00mm) | - | - | - | 14.097mm | - | 0.299 7.600mm | 0.555 14.100mm | 0.157 4.000mm | 30.0μin 0.76μm | 0.091 2.300mm | - | RoHS Compliant | ||
![]() 54242-107081400LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | - | 8 | - | - | Black | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | - | 19.177mm | - | 0.551 14.000mm | 0.755 19.177mm | 0.204 5.182mm | 30.0μin 0.76μm | - | No | RoHS Compliant | ||
![]() 76745-140-38LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 1.5kV | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | - | 38 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3A | - | - | - | - | 38 | - | - | Male | - | - | 3.06mm | - | Gold, GXT™ | - | 5GOhm | 0.100 (2.54mm) | - | - | 7mm | 16.5608mm | - | 0.256 6.500mm | 0.652 16.561mm | 0.276 7.000mm | 30.0μin 0.76μm | 0.120 3.050mm | - | RoHS Compliant | ||
![]() 20021834-07030T4LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Tube | - | Minitek127® 20021834 | - | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 30 | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 0.050 (1.27mm) | - | - | 2.5mm | 14.1986mm | - | 0.276 7.000mm | 0.559 14.200mm | 0.256 6.500mm | 10.0μin 0.25μm | - | No | RoHS Compliant | ||
![]() 98426-G06-04-148LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Bulk | 2015 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | - | 8 | 125°C | -55°C | Black and Cream | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 6.1mm | - | - | - | - | - | 8 | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.079 (2.00mm) | - | - | - | 17.0942mm | - | 0.417 10.600mm | 0.673 17.100mm | 0.157 4.000mm | 30.0μin 0.76μm | 0.091 2.300mm | - | RoHS Compliant | ||
![]() 98426-G12-06-210LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 125°C | -55°C | Black and Cream | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 6.1mm | - | - | - | - | - | 12 | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.079 (2.00mm) | - | - | - | 23.2918mm | - | 0.661 16.800mm | 0.917 23.300mm | 0.157 4.000mm | 30.0μin 0.76μm | 0.091 2.300mm | - | RoHS Compliant | ||
![]() 98426-S10-05-165LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | 2015 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | Black and Cream | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.079 (2.00mm) | - | - | - | 21.1074mm | - | 0.484 12.300mm | 0.831 21.100mm | 0.157 4.000mm | 15.0μin 0.38μm | 0.181 4.600mm | - | RoHS Compliant | ||
![]() 98426-G06-06-148LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Bulk | 2015 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 125°C | -55°C | Black and Cream | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 6.1mm | - | - | - | - | - | 12 | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.079 (2.00mm) | - | - | - | 17.0942mm | - | 0.417 10.600mm | 0.673 17.100mm | 0.157 4.000mm | 30.0μin 0.76μm | 0.091 2.300mm | - | RoHS Compliant | ||
![]() 98426-G12-05-210LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | - | - | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | 125°C | -55°C | Black and Cream | 2 | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 6.1mm | - | - | - | - | - | 10 | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.079 (2.00mm) | - | - | - | 23.2918mm | - | 0.661 16.800mm | 0.917 23.300mm | 0.157 4.000mm | 30.0μin 0.76μm | 0.091 2.300mm | - | RoHS Compliant | ||
![]() 20021832-06014C1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | - | Minitek127® 20021832 | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 0.050 (1.27mm) | - | - | 2.5mm | 10.2108mm | - | 0.236 6.000mm | 0.402 10.200mm | 0.138 3.500mm | Flash | - | - | RoHS Compliant | ||
![]() 76745-1CL-24LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Thermoplastic | Bronze | - | 1.5kV | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | - | 24 | - | - | Black | 2 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3A | - | - | - | - | 24 | - | - | Male | - | - | - | - | Gold, GXT™ | - | 5GOhm | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | RoHS Compliant | ||
![]() 75970-112-18LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | - | PHOSPHOR BRONZE | THERMOPLASTIC | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | e3 | yes | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 18 | - | - | Black | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 18 | - | - | - | ONE | UL | COMMERCIAL | 1 | - | RECTANGULAR | 0.094 inch | MALE | 94V-0 | - | - | 0.2 inch | Gold, GXT™ | SQ PIN-SKT | - | - | - | RECTANGULAR | - | 13.335mm | 30μin | 0.200 5.080mm | 0.525 13.335mm | 0.224 5.700mm | 30.0μin 0.76μm | 0.100 2.540mm | - | RoHS Compliant |