- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Termination Style
- Number of Positions
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Number of Conductors | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Body/Shell Style | Dielectric Withstanding Voltage | Contact Pattern | Mating Post Length | Length | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76745-580-20LF Amphenol ICC (FCI) | 59400 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Thermoplastic | Bronze | - | - | 1.5kV | Bulk | - | BERGSTIK® II, MezzSelect™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | Black | 2 | Male | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3A | - | - | - | - | 20 | - | - | Male | - | 7mm | - | - | Gold, GXT™ | - | - | 5GOhm | 0.100 (2.54mm) | - | - | - | 5.68mm | 15.0114mm | 0.276 7.000mm | 0.590 14.986mm | 0.224 5.690mm | 15.0μin 0.38μm | 0.091 2.300mm | - | RoHS Compliant | - | ||
![]() 20021832-04008T1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | Tape & Reel (TR) | 2012 | Minitek127® 20021832 | - | - | Active | 1 (Unlimited) | Solder | - | - | 8 | - | 2 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 0.050 (1.27mm) | - | - | - | - | 10.2108mm | 0.157 4.000mm | 0.402 10.200mm | 0.217 5.500mm | Flash | - | - | RoHS Compliant | - | ||
![]() 20021832-04510T1LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | - | NOT SPECIFIED | NYLON | -40°C | - | Tube | - | Minitek127® 20021832 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 10 | - | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.050 1.27mm | 10 | - | - | - | ONE | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.133 inch | MALE | 94V-0 | - | - | 1A | Gold | SQ PIN-SKT | 30mOhm | - | 0.050 (1.27mm) | RECEPTACLE | 700VAC V | RECTANGULAR | - | 10.2108mm | 0.177 4.500mm | 0.402 10.200mm | 0.197 5.000mm | Flash | - | - | RoHS Compliant | - | ||
![]() 54112-112142100LF Amphenol ICC (FCI) | 29 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54112-120441400LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20021833-07816T1LF Amphenol ICC (FCI) | 25 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | - | - | Tube | - | Minitek127® 20021833 | - | - | Active | 1 (Unlimited) | Solder | - | - | 16 | - | 2 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 0.050 (1.27mm) | - | - | - | - | 12.192mm | 0.307 7.800mm | 0.480 12.200mm | 0.146 3.700mm | Flash | - | - | RoHS Compliant | - | ||
![]() 54112-112062500LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 861400562YD1770LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20021835-11510T1LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54122-109281000LF Amphenol ICC (FCI) | 42 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54111-103240650LF Amphenol ICC (FCI) | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54112-120541400LF Amphenol ICC (FCI) | 42 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76745-106-72LF Amphenol ICC (FCI) | 50 | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | - | Bulk | 2015 | BERGSTIK®, MezzSelect™, Basics+ | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 72 | Black | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 72 | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | Gold, GXT™ | - | - | - | 0.100 (2.54mm) | - | - | - | - | 20.955mm | 0.445 11.300mm | 0.825 20.955mm | 0.260 6.600mm | 30.0μin 0.76μm | 0.120 3.050mm | - | RoHS Compliant | - | ||
![]() 59202-T38-25-150LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Thermoplastic | - | - | - | - | Bulk | 2014 | Minitek® 2.00mm | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 50 | Black | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Straight | 6.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 0.079 (2.00mm) | - | - | - | - | 17.399mm | 0.591 15.000mm | 0.685 17.400mm | 0.094 2.400mm | 30.0μin 0.76μm | - | - | RoHS Compliant | - | ||
![]() 59202-G28-09-048LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | - | - | - | - | - | Bulk | 2014 | Minitek® 2.00mm | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 18 | Black | 2 | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 0.079 (2.00mm) | - | - | - | - | 10.0838mm | 0.189 4.800mm | 0.398 10.100mm | 0.209 5.300mm | 30.0μin 0.76μm | - | - | RoHS Compliant | - | ||
![]() 77709-322LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Through Hole | Through Hole | - | PHOSPHOR BRONZE | THERMOPLASTIC | - | - | Bulk | 2016 | BERGSTIK®, MezzSelect™, Basics+ | e3 | - | Active | 1 (Unlimited) | Solder | - | BOARD STACKING CONNECTOR | 5 | Black | 1 | - | 2 PINS OMITTED | - | - | - | - | - | - | - | 0.100 2.54mm | 5 | - | - | - | ONE | UL | COMMERCIAL | 1 | - | RECTANGULAR | - | MALE | - | - | 0.236 inch | - | Tin-Lead | SQ PIN-SKT | - | - | - | - | - | RECTANGULAR | - | 15.9004mm | 0.236 6.000mm | 0.626 15.900mm | 0.195 4.950mm | 150.0μin 3.81μm | 0.195 4.950mm | - | RoHS Compliant | - | ||
![]() 10017288-172H Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | - | Bulk | - | BERGSTIK® II, MezzSelect™, Basics+ | e4 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | 72 | Black | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 72 | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | Gold | - | - | - | 0.100 (2.54mm) | - | - | - | - | 33.8074mm | 0.961 24.400mm | 1.331 33.800mm | 0.210 5.334mm | 30.0μin 0.76μm | 0.160 4.064mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 74997-120HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | - | Bulk | - | BERGSTIK® II, MezzSelect™, Basics+ | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | 20 | Black | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | Gold | - | - | - | 0.100 (2.54mm) | - | - | - | - | 30.6832mm | 0.768 19.500mm | 1.208 30.683mm | 0.290 7.366mm | 30.0μin 0.76μm | 0.150 3.800mm | No | RoHS Compliant | Lead Free | ||
![]() 74997-120H Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK® II, MezzSelect™, Basics+ | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | Black | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 0.100 (2.54mm) | - | - | - | - | 30.6832mm | 0.768 19.500mm | 1.208 30.683mm | 0.290 7.366mm | 30.0μin 0.76μm | 0.150 3.800mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() 10017288-172HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | - | Bulk | - | BERGSTIK® II, MezzSelect™, Basics+ | e4 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | 72 | Black | 2 | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 72 | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | Gold | - | - | - | 0.100 (2.54mm) | - | - | - | - | 33.8074mm | 0.961 24.400mm | 1.331 33.800mm | 0.210 5.334mm | 30.0μin 0.76μm | 0.160 4.064mm | No | RoHS Compliant | Lead Free |