- Manufacturer
- Subcategory
- Brand
- Product Category
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Product
- Termination Style
- Number of Positions
- Pitch
- Contact Plating
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Current Rating | Number of Conductors | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Finish - Post (Mating) | Contact Style | Insulation Resistance | Row Spacing | Body/Shell Style | Contact Pattern | Length | Plating Thickness | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54122-111-70-1800 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 70 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | 31.115mm | - | 0.709 18.000mm | 1.225 31.115mm | 0.396 10.058mm | 30.0μin 0.76μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54242-108-16-1400 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Surface Mount | Surface Mount | - | PHOSPHOR BRONZE | THERMOPLASTIC | -65°C | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 16 | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 16 | - | ONE | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | MALE | 94V-0 | 0.551 inch | 3A | Gold, GXT™ | SQ PIN-SKT | 5000000000Ohm | 0.100 (2.54mm) | RECEPTACLE | RECTANGULAR | 21.717mm | 30μin | 0.551 14.000mm | 0.855 21.717mm | 0.418 10.617mm | 30.0μin 0.76μm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 76745-633-60 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | Thermoplastic | Bronze | - | - | 1.5kV | Bulk | - | BERGSTIK® II, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 60 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | 3A | - | - | - | - | - | - | Male | - | - | - | Gold | - | 5GOhm | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 54112-110122000LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Active | 1 (Unlimited) | Solder | - | - | 12 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | 28.575mm | - | 0.787 20.000mm | 1.125 28.575mm | 0.243 6.172mm | 30.0μin 0.76μm | 0.095 2.413mm | RoHS Compliant | - | ||
![]() 54121-402-11-0800 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | PHOSPHOR BRONZE | THERMOPLASTIC | -65°C | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 11 | Black | 1 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 11 | - | ONE | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | - | 3A | Tin | SQ PIN-SKT | 5000000000Ohm | - | RECEPTACLE | RECTANGULAR | 13.4874mm | 79μin | 0.315 8.000mm | 0.531 13.500mm | 0.096 2.450mm | 78.7μin 2.00μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54122-805-10-0800 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | PHOSPHOR BRONZE | THERMOPLASTIC | -65°C | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 10 | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | - | ONE | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.315 inch | 3A | Gold, GXT™ | SQ PIN-SKT | 5000000000Ohm | 0.100 (2.54mm) | RECEPTACLE | RECTANGULAR | 17.653mm | 15μin | 0.315 8.000mm | 0.695 17.650mm | 0.260 6.600mm | 15.0μin 0.38μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54121-807-28-1050 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | PHOSPHOR BRONZE | THERMOPLASTIC | -65°C | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | e0 | Obsolete | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | 28 | Black | 1 | - | - | - | - | - | - | - | 0.100 2.54mm | 28 | - | ONE | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | - | - | 3A | Gold, GXT™ | SQ PIN-SKT | 5000000000Ohm | - | RECEPTACLE | RECTANGULAR | 20.955mm | - | 0.413 10.500mm | 0.825 20.955mm | 0.292 7.417mm | 15.0μin 0.38μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54122-109-12-1500 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | 26.035mm | - | 0.591 15.000mm | 1.025 26.035mm | 0.315 8.000mm | 30.0μin 0.76μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54111-408-09-1850 Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 9 | Black | 1 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | 23.495mm | - | 0.728 18.500mm | 0.925 23.500mm | 0.102 2.600mm | 78.7μin 2.00μm | 0.095 2.413mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54122-809-36-1350 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 36 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | 26.035mm | - | 0.531 13.500mm | 1.025 26.035mm | 0.374 9.500mm | 15.0μin 0.38μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54112-107-34-1050 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 34 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | 20.955mm | - | 0.413 10.500mm | 0.825 20.955mm | 0.317 8.052mm | 30.0μin 0.76μm | 0.095 2.413mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54111-803-08-0850 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | PHOSPHOR BRONZE | THERMOPLASTIC | -65°C | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | e0 | Obsolete | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | 8 | Black | 1 | - | - | - | - | - | - | - | 0.100 2.54mm | 8 | - | ONE | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | - | 0.335 inch | 3A | Gold, GXT™ | SQ PIN-SKT | 5000000000Ohm | - | RECEPTACLE | RECTANGULAR | 15.9004mm | 30μin | 0.335 8.500mm | 0.626 15.900mm | 0.197 5.000mm | 15.0μin 0.38μm | 0.095 2.413mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54122-109-12-1150 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | 26.035mm | - | 0.453 11.500mm | 1.025 26.035mm | 0.453 11.500mm | 30.0μin 0.76μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54122-109-16-1150 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 16 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | 26.035mm | - | 0.453 11.500mm | 1.025 26.035mm | 0.453 11.500mm | 30.0μin 0.76μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 10004337-120H Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | PHOSPHOR BRONZE | - | - | - | Bulk | - | BERGSTIK® II, MezzSelect™, Basics+ | e3 | Obsolete | 1 (Unlimited) | Press-Fit | EAR99 | BOARD STACKING CONNECTOR | 20 | Black | 2 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 20 | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | Gold | - | - | 0.100 (2.54mm) | - | - | 25.4mm | - | 0.591 15.011mm | 1.000 25.400mm | 0.289 7.341mm | 30.0μin 0.76μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54122-111-50-1500 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 50 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | 31.115mm | - | 0.591 15.000mm | 1.225 31.115mm | 0.514 13.056mm | 30.0μin 0.76μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 861400071YD6698 Amphenol ICC (FCI) | In Stock | - | - | Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | - | 7 | - | 1 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | 30.988mm | - | 0.685 17.400mm | 1.220 31.000mm | 0.417 10.600mm | - | 0.126 3.200mm | Non-RoHS Compliant | - | ||
![]() 54121-402-10-0800 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | PHOSPHOR BRONZE | THERMOPLASTIC | -65°C | - | Bulk | 2014 | BERGSTIK®, MezzSelect™, Basics+ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 10 | Black | 1 | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 10 | - | ONE | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.094 inch | MALE | 94V-0 | - | 3A | Tin | SQ PIN-SKT | 5000000000Ohm | - | RECEPTACLE | RECTANGULAR | 13.4874mm | 79μin | 0.315 8.000mm | 0.531 13.500mm | 0.096 2.450mm | 78.7μin 2.00μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54122-411-12-2500 Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | PHOSPHOR BRONZE | THERMOPLASTIC | -65°C | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | e0 | Obsolete | 1 (Unlimited) | Solder | EAR99 | BOARD STACKING CONNECTOR | 12 | Black | 2 | 8536.69.40.40 | - | - | - | - | - | - | 0.100 2.54mm | 12 | - | ONE | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.19 inch | MALE | - | 0.984 inch | 3A | Tin | SQ PIN-SKT | 5000000000Ohm | 0.100 (2.54mm) | RECEPTACLE | RECTANGULAR | 31.115mm | 79μin | 0.984 25.000mm | 1.225 31.115mm | 0.121 3.073mm | 78.7μin 2.00μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead | ||
![]() 54122-809-04-1650 Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | - | - | - | - | - | Bulk | - | BERGSTIK®, MezzSelect™, Basics+ | - | Obsolete | 1 (Unlimited) | Solder | - | - | 4 | Black | 2 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | Gold, GXT™ | - | - | 0.100 (2.54mm) | - | - | 26.035mm | - | 0.650 16.500mm | 1.025 26.035mm | 0.255 6.477mm | 15.0μin 0.38μm | 0.120 3.050mm | Non-RoHS Compliant | Contains Lead |