- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Contact Gender
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM1L43ABP000H6P Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | FCI | - | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 2 mm | unknown | - | - | - | - | - | MALE | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | ||
![]() 65863-047 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e4 | EAR99 | BOARD CONNECTOR | POLARISED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | SOLDER | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | ||
![]() 93118-004 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | - | e4 | EAR99 | BOARD CONNECTOR | ECONSTIK | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | SOLDER | - | - | - | GOLD (2) OVER NICKEL | - | - | - | ||
![]() CEE2X66SC-17Z14 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | AMPHENOL ICC | - | STRAIGHT | ONE | 2 | - | - | - | Active | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | YES | NO | NO | GENERAL PURPOSE | 132 | 1.27 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | ||
![]() HM1F52TAP000H6PLF Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | AMPHENOL ICC | - | RIGHT ANGLE | ONE | 5 | - | - | LEAD FREE | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | ||
![]() 65863-342 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e4 | EAR99 | BOARD CONNECTOR | POLARISED, LATCHED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | SOLDER | - | - | - | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | - | - | - | ||
![]() 65863-141 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863-247 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98401-402AV12LF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 355206K00 Amphenol Corporation | In Stock | - | Datasheet | BOARD | POLARIZED LCK | POLARIZATION POST | LOCKING | 1.248 inch | SN ON NI | COPPER ALLOY | AMPHENOL CORP | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 110 °C | -40 °C | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 6 | 10.0076 mm | unknown | UL, CSA | 2 | STAGGERED | - | 0.362 inch | MALE | - | 0.602 inch | SQ PIN-SKT | 1000000000 Ω | 0.197 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2000VAC V | 3.7592 mm | - | RECTANGULAR | 0.13 inch | 197u inch | ||
![]() 74054-840CASLF Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (4) OVER PALLADIUM NICKEL | - | FCI | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | e3 | - | PCMCIA CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | - | - | - | 73277-101402LF | - | MALE | 94V-0 | - | - | - | - | - | SURFACE MOUNT | - | - | - | TIN (98) OVER NICKEL | - | - | - | ||
![]() 66207-056 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73704-550CAS Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | RIGHT ANGLE | ONE | 2 | - | - | - | Obsolete | - | - | EAR99 | PCMCIA CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | ||
![]() 67231-005 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | RIGHT ANGLE | ONE | 2 | - | - | - | Obsolete | - | - | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | ||
![]() SLP8R-5LF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | - | - | - | - | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 355202K00 Amphenol Corporation | In Stock | - | Datasheet | BOARD | POLARIZED LCK | POLARIZATION POST | LOCKING | 0.461 inch | SN ON NI | COPPER ALLOY | AMPHENOL CORP | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 1 | 110 °C | -40 °C | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 2 | 10.0076 mm | unknown | UL, CSA | 2 | STAGGERED | - | 0.362 inch | MALE | - | 0.602 inch | SQ PIN-SKT | 1000000000 Ω | 0.197 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 2000VAC V | 3.7592 mm | - | RECTANGULAR | 0.13 inch | 197u inch | ||
![]() 95547-025CA Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | BERG ELECTRONICS | - | RIGHT ANGLE | ONE | 2 | - | - | - | Transferred | - | - | - | PCMCIA CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 69 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | ||
![]() 89885-312 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | FCI | - | STRAIGHT | ONE | 1 | - | - | - | Obsolete | - | e0 | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | TIN LEAD (150) | - | - | - | ||
![]() SFV8R-1STBE1LF Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD | - | FCI | - | RIGHT ANGLE | ONE | 1 | - | - | LEAD FREE | Obsolete | - | e4 | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | GOLD | - | - | - | ||
![]() 61873-33844F Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (8) | - | AMPHENOL ICC | - | 25 DEGREE | ONE | 2 | - | - | - | Active | - | e4 | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 144 | 0.8 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | SURFACE MOUNT | - | - | - | GOLD (8) | - | - | - |