- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Contact Gender
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65863-255 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62674-161121 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING MECH | SOLDER HOLDING POSTS | 0.492 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | STRAIGHT | ONE | 1 | 85 °C | -55 °C | - | Obsolete | No | - | EAR99 | FFC/FPC CONNECTOR | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.5 mm | compliant | UL | 2 | STAGGERED | - | 0.094 inch | FEMALE | 94V-0 | 0.116 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.020 inch | - | SURFACE MOUNT | - | 200VAC V | - | 2.3876 mm | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | BLACK | - | - | ||
![]() 91912-31315 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | - | - | AU ON PD-NI | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 15 | 0.9906 mm | compliant | UL | 2 | STAGGERED | - | - | MALE | - | - | - | - | - | - | 0.039 inch | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | TIN OVER NICKEL | STAGGERED | 1.2232 N | - | - | NATURAL | - | 15u inch | ||
![]() 66506-055 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | - | BERG ELECTRONICS | - | STRAIGHT | ONE | 2 | - | - | - | Transferred | - | - | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G8165030401G Amphenol Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | AMPHENOL CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66429-240 Amphenol FCi | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .086-.098 | 2.46 inch | NICKEL PALLADIUM GOLD (30)/GOLD FLASH (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | Obsolete | No | e4 | EAR99 | BOARD CONNECTOR | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | unknown | UL, CSA | 2 | RECTANGULAR | - | 0.36 inch | MALE | 94V-0 | 0.68 inch | 3 A | RND PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | MIL-C-83503 TYPE | 500VAC V | - | 2.54 mm | - | NICKEL PALLADIUM GOLD (30)/GOLD FLASH (30) | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.105 inch | FLASH inch | ||
![]() G8161030401G Amphenol Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | AMPHENOL CORP | - | - | - | - | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51701-10001603AALF Amphenol Communications Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95547-020CA Amphenol FCi | In Stock | - | Datasheet | BOARD | - | HOLE .086-.098 | 2.681 inch | GOLD (4) OVER PALLADIUM NICKEL (20) | COPPER ALLOY | FCI | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 2 | 65 °C | -20 °C | - | Obsolete | No | e0 | EAR99 | PCMCIA CONNECTOR | ABOVE PCB MOUNT,RIGHT PUSH ROD | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1 mm | unknown | UL, CSA | 2 | RECTANGULAR | 91931-31169 | 0.315 inch | MALE | 94V-0 | 3.878 inch | 0.5 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | - | 1 | 4.2418 mm | 10000 Cycles | TIN LEAD OVER NICKEL | RECTANGULAR | 39.1424 N | 6.672 N | 0.05 inch | BLACK | - | 4u inch | ||
![]() 87606-315 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | - | 1.497 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYETHYLENE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | No | e0 | EAR99 | BOARD CONNECTOR | DUBOX, TWIN BEAM CONTACTS | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | 2.54 mm | 225 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | 30u inch | ||
![]() 10017251-112140E Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | - | FCI | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | e4 | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 65863-007 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | HOLE .086-.098 | 1.53 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | No | e4 | - | BOARD CONNECTOR | POLARISED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | unknown | UL, CSA | 2 | RECTANGULAR | - | 0.36 inch | MALE | 94VE-0 | - | 3 A | RND PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 500VAC V | - | 2.54 mm | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.105 inch | 30u inch | ||
![]() 66429-237 Amphenol FCi | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .086-.098 | 1.56 inch | NICKEL PALLADIUM GOLD (30)/GOLD FLASH (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | Obsolete | No | e4 | EAR99 | BOARD CONNECTOR | LATCHED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | unknown | UL, CSA | 2 | RECTANGULAR | - | 0.36 inch | MALE | 94V-0 | 0.68 inch | 3 A | RND PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | MIL-C-83503 TYPE | 500VAC V | - | 2.54 mm | - | NICKEL PALLADIUM GOLD (30)/GOLD FLASH (30) | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.105 inch | FLASH inch | ||
![]() SFV4R-2STE1 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | TIN | PHOSPHOR BRONZE | FCI | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | No | e3 | EAR99 | FFC/FPC CONNECTOR | SIDE ENTRY | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | TIN | - | - | - | - | - | - | - | ||
![]() 68402-305 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 0.517 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | CSA,CUL,UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1414VAC V | - | - | - | NOT APPLICABLE | RECTANGULAR | 2.45 N | 0.294 N | - | - | - | 30 inch | ||
![]() BTFN12S-3SSTE1 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | 0.746 inch | SN | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Obsolete | - | - | EAR99 | BOARD CONNECTOR | EMBOSSED TAPE PACKAGING | 8536.69.40.40 | - | - | - | NO | NO | - | 12 | 2.4892 mm | compliant | UL | 2 | STAGGERED | - | 0.205 inch | FEMALE | - | 0.315 inch | 1 A | SQ PIN-SKT | 40 mΩ | 1000000000 Ω | 0.098 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 5.1054 mm | 20 Cycles | TIN | STAGGERED | - | - | - | BLACK | - | - | ||
![]() 10017251-152140E Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | GOLD OVER NICKEL | - | FCI | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | e4 | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 0.3 mm | unknown | - | - | - | - | - | FEMALE | - | - | - | - | - | - | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 10074235-100LF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | GOLD (12) OVER NICKEL | - | FCI | - | - | ONE | - | - | - | LEAD FREE | Obsolete | - | e4 | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD FLASH (2) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() HFW21R-2STAE1HLF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | GOLD | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | - | - | - | HALOGEN AND LEAD FREE | Active | - | e4 | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | ||
![]() G800556018AEU Amphenol Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |