- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Contact Gender
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Wire Size-Max | Wire Size-Min | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89885-304L Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65863-360 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | - | - | e4 | - | EAR99 | BOARD CONNECTOR | POLARISED, LATCHED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94VE-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() C707 10M008 684 2 Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73944-1002LF Amphenol Communications Solutions | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65823-241 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68003-403HLF Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | TIN (100) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | - | STRAIGHT | ONE | 1 | - | - | LEAD FREE | Obsolete | Yes | - | - | e3 | Yes | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() G846A142421T6HR Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-144406LF Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 2.433 inch | GOLD (8) OVER NICKEL | BRASS | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | Yes | - | - | e3 | Yes | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.8 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.303 inch | 0.8 A | CENTRONIC | 50 mΩ | 1000000000 Ω | 0.032 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 707VAC V | 4.4 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 0.9 N | 0.1 N | - | NATURAL | - | - | 8u inch | ||
![]() 77313-419-14LF Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.7 inch | - | - | AMPHENOL ICC | POLYETHYLENE | STRAIGHT | ONE | 2 | 130 °C | -65 °C | - | Active | Yes | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL | 2 | RECTANGULAR | - | 0.19 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | - | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 0.119 inch | 79u inch | ||
![]() 59453-071110EF Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | GOLD | - | FCI | - | RIGHT ANGLE | ONE | 1 | - | - | - | Obsolete | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88874-140 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-326 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 2.817 inch | GOLD (30) OVER NICKEL | - | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 2.54 mm | compliant | CSA,CUL,UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1414VAC V | 5.21 mm | 225 Cycles | TIN | RECTANGULAR | 2.45 N | 0.294 N | 0.1 inch | BLACK | - | - | 30u inch | ||
![]() 57102-F08-10U Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77315-424-01LF Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.1 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 130 °C | -65 °C | - | Active | Yes | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 1 | - | compliant | CSA; UL | 1 | RECTANGULAR | - | 0.098 inch | MALE | 94V-0 | 0.157 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | - | SOLDER | - | 2121VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | - | 0.157 inch | 197u inch | ||
![]() 10054761-001LF Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | - | STRAIGHT | ONE | 1 | - | - | LEAD FREE | Active | Yes | - | - | - | - | EAR99 | BOARD CONNECTOR | TERMINAL PITCH FOR POWER CONTACTS: 5.08 MM | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | 1.27 mm | compliant | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 963T-16 Amphenol FCi | In Stock | - | Datasheet | CABLE | - | - | - | GOLD PALLADIUM SILVER | PHOSPHOR BRONZE | FCI | - | - | ONE | 19 | - | - | - | Active | No | - | - | e3 | No | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | - | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | IDC | - | - | - | - | TIN | - | - | - | - | - | - | - | - | ||
![]() 69154-336 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 3.817 inch | GOLD (30) OVER NICKEL | - | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | CSA,CUL,UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1414VAC V | 5.21 mm | 225 Cycles | TIN | RECTANGULAR | 2.45 N | 0.294 N | 0.1 inch | BLACK | - | - | 30u inch | ||
![]() 65863-099 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 69154-209 Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 1.117 inch | GOLD (15) OVER NICKEL | - | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | CSA,CUL,UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1414VAC V | 5.21 mm | 225 Cycles | TIN | RECTANGULAR | 2.45 N | 0.294 N | 0.1 inch | BLACK | - | - | 15u inch | ||
![]() 65302-032 Amphenol FCi | In Stock | - | Datasheet | CABLE | - | - | 0.625 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | POLYPHENYLENE OXIDE | - | ONE | 1 | 105 °C | -40 °C | - | Obsolete | No | 22 AWG | 36 AWG | - | - | - | BOARD CONNECTOR | LATCHED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | compliant | UL, CSA | - | - | - | 0.118 inch | FEMALE | 94V-0 | 0.55 inch | - | - | - | 10000000000 Ω | 0.125 inch | PLUG | CRIMP | - | 1000VAC V | - | - | - | RECTANGULAR | - | - | - | BLACK | STRIP OR LOOSE | - | - |