- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Contact Gender
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10078289-100LF Amphenol FCi | In Stock | - | Datasheet | - | - | - | - | GOLD (12) OVER NICKEL | NOT SPECIFIED | FCI | - | - | ONE | - | - | - | LEAD FREE | Obsolete | - | e4 | - | PCB CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (2) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 66207-053 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66429-177 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65823-243 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 61083-201502LF Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 3.378 inch | GOLD (15) OVER NICKEL | BRASS | AMPHENOL ICC | GLASS FILLED LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -40 °C | LEAD FREE | Active | Yes | e3 | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.8 mm | compliant | CSA, UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.185 inch | 0.8 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.032 inch | PLUG | SURFACE MOUNT | - | 707VAC V | 4.4 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 0.9 N | 0.1 N | - | NATURAL | - | 15u inch | ||
![]() 74931-200SALF Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | - | - | FCI | - | RIGHT ANGLE | ONE | 6 | - | - | LEAD FREE | Obsolete | - | - | - | PCMCIA CONNECTOR | 32 GROUND SHIELD CONTACTS IN 2 ROWS AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 168 | 1.27 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70044-220 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | - | - | - | - | - | AMPHENOL ICC | - | STRAIGHT | ONE | 3 | - | - | - | Active | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68046-232 Amphenol Communications Solutions | In Stock | - | Datasheet | BOARD | LOCKING | - | 3.217 inch | GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED POLYPHENYLENE SULFIDE | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | No | e3 | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | - | 5.715 mm | 225 Cycles | TIN | RECTANGULAR | 1.3066 N | .30024 N | 0.1 inch | BLACK | - | 15u inch | ||
![]() 85823-101 Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10061122-411210ELF Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | 0.555 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -55 °C | LEAD FREE | Obsolete | Yes | - | EAR99 | FFC/FPC CONNECTOR | ROHS COMPLIANT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 41 | 0.3 mm | compliant | UL | 2 | STAGGERED | - | 0.035 inch | FEMALE | 94V-0 | 0.128 inch | 0.2 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.012 inch | - | SURFACE MOUNT | - | 90VAC V | 2.8448 mm | 10 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | NATURAL | - | - | ||
![]() 88873-730 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | NICKEL PALLADIUM GOLD (30) | PHOSPHOR BRONZE | FCI | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e4 | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | - | ||
![]() 66506-353 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | - | NICKEL PALLADIUM GOLD (15)/GOLD FLASH | PHOSPHOR BRONZE | FCI | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | No | e4 | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | NICKEL PALLADIUM GOLD (15)/GOLD FLASH | - | - | - | - | - | - | - | ||
![]() 917S03110930R Amphenol Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98414-G06-16U Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.709 inch | TIN LEAD OVER NICKEL | COPPER ALLOY | FCI | POLYETHYLENE | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Obsolete | No | e0 | EAR99 | BOARD CONNECTOR | TUBE PKG | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2 mm | compliant | UL, CSA | 2 | RECTANGULAR | - | 0.24 inch | MALE | 94V-0 | 0.232 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 2.0066 mm | 100 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.7514 N | - | 0.079 inch | CREAM | 0.098 inch | 30u inch | ||
![]() 66506-026 Amphenol FCi | In Stock | - | Datasheet | BOARD | GUIDE SLOT | - | 2.28 inch | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYESTER | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | No | e4 | - | BOARD CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | unknown | UL, CSA | 2 | RECTANGULAR | - | 0.32 inch | MALE | 94V-0 | 0.365 inch | 3 A | RND PIN-SKT | - | 10000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | MIL-C-83503 TYPE | 500VAC V | 2.54 mm | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.15 inch | 30u inch | ||
![]() T816164A1S102CEU Amphenol Communications Solutions | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88952-901 Amphenol FCi | In Stock | - | Datasheet | BOARD | - | - | 0.942 inch | AU-PD-NI ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 4 | 105 °C | -55 °C | - | Obsolete | No | e0 | EAR99 | BOARD CONNECTOR | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2 mm | unknown | UL, CSA | 4 | RECTANGULAR | - | 0.622 inch | MALE | 94V-0 | 0.669 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZING PEG | 1000VAC V | 2.0066 mm | 250 Cycles | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | 0.079 inch | NATURAL | 0.167 inch | 30u inch | ||
![]() 50122-3080H Amphenol FCi | In Stock | - | Datasheet | BOARD | LOCKING | HOLE .120- .126 | 8.75 inch | GOLD (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED POLYPHENYLENE SULFIDE | RIGHT ANGLE | ONE | 4 | - | - | - | Obsolete | - | e4 | EAR99 | BOARD CONNECTOR | OPTIONAL POLARIZATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 320 | 2.54 mm | compliant | UL | 4 | RECTANGULAR | - | 0.585 inch | MALE | 94V-0 | 0.868 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | GOLD (50) | RECTANGULAR | - | - | 0.1 inch | BLACK | 0.18 inch | 50u inch | ||
![]() 486-5212-003 Amphenol Corporation | In Stock | - | Datasheet | BOARD | LOCKING | - | 1.102 inch | - | - | AMPHENOL CORP | - | RIGHT ANGLE | ONE | 6 | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 72 | 2.0066 mm | unknown | - | 6 | RECTANGULAR | - | 0.622 inch | - | - | 0.461 inch | - | - | - | - | 0.079 inch | - | WIRE WRAP | - | - | 2.0066 mm | - | - | RECTANGULAR | - | - | 0.079 inch | - | 0.453 inch | - | ||
![]() 486-5224-003 Amphenol Corporation | In Stock | - | Datasheet | BOARD | LOCKING | - | 2.047 inch | - | - | AMPHENOL CORP | - | RIGHT ANGLE | ONE | 6 | - | - | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | - | 144 | 2.0066 mm | unknown | - | 6 | RECTANGULAR | - | 0.622 inch | - | - | 0.461 inch | - | - | - | - | 0.079 inch | - | WIRE WRAP | - | - | 2.0066 mm | - | - | RECTANGULAR | - | - | 0.079 inch | - | 0.453 inch | - |