- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Mating Post Length | Hole Diameter | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021121-00010C4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 10 | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | Tape & Reel (TR) | 2013 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | - | 10 | 85°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 10 | Tin | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | - | 125V | - | - | 3.05mm | - | Pick and Place | - | 6.35mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | 3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 68000-103HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | 3 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | - | 3 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 3 | - | - | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | 5.84mm | - | - | - | 7.62mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 76385-303LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 6 | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | Bulk | 2008 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | - | 6 | 125°C | -40°C | Blue | 2 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | - | 6 | Tin | - | - | Male | - | Black | 3.4mm | 0.411 10.44mm | - | 100GOhm | - | 1kV | - | - | 5mm | - | - | - | 6.62mm | 7.2mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 20021121-00006C4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 6 | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | Tape & Reel (TR) | 2014 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | - | 6 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 6 | Tin | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | - | 125V | - | - | 3.05mm | - | Pick and Place | 5.05mm | 3.81mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | 3mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 20021111-00020T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 20 | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | - | 20 | 85°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | 0.098 2.50mm | Board to Board | All | 20A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 20 | Tin | - | - | - | - | Black | 2.3mm | 0.309 7.86mm | 30mOhm | - | - | 125V | - | - | 3.05mm | - | - | - | 12.7mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 20021121-00010T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 10 | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | - | 10 | 105°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 10 | Tin | - | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | - | 3.05mm | - | - | - | 6.35mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 76384-303LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 3 | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | Bulk | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | - | 3 | 125°C | -40°C | Black | 1 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5mm | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.134 3.40mm | Shrouded - 2 Wall | - | - | 3 | Tin | - | - | - | - | Black | 3.4mm | 0.411 10.44mm | - | 100GOhm | - | 1kV | - | - | 5mm | - | - | - | 6.62mm | 4.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 20021111-00010T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 10 | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | - | 10 | 85°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | 0.098 2.50mm | Board to Board | All | 10A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 10 | Tin | - | - | - | - | Black | 2.3mm | 0.309 7.86mm | 30mOhm | 100MOhm | - | 125V | - | - | 3.05mm | - | - | - | 6.35mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | 2.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 76384-304LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 4 | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | Bulk | 2011 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | - | 4 | 125°C | -40°C | Black | 1 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5mm | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.134 3.40mm | Shrouded - 2 Wall | - | - | 4 | Tin | - | - | - | - | Black | 3.4mm | 0.411 10.44mm | - | 100GOhm | - | 1kV | - | - | 5mm | - | - | - | 9.16mm | 4.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 20021121-00020C4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 20 | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | Tape & Reel (TR) | 2013 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | - | 20 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 20 | Tin | - | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | - | 3.05mm | - | Pick and Place | - | 12.7mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | 3mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 20021111-00006T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 6 | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | - | 6 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | 0.098 2.50mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 6 | Tin | - | - | - | - | Black | 2.3mm | 0.309 7.86mm | 30mOhm | 100MOhm | - | 125V | - | - | 3.05mm | - | - | 5.95mm | 3.81mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 76382-303LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | 3 | Square | Polyester | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | Bulk | 2008 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | - | 3 | 125°C | -40°C | Blue | 1 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 3 | Tin | - | - | - | - | Blue | 3.4mm | - | - | 100GOhm | - | 1kV | - | - | 5mm | - | - | - | 7.44mm | 9.34mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 71918-126LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 26 | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2010 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | - | 26 | 125°C | -65°C | Grey | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.6mm | 0.685 17.40mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | - | - | - | CSA, UL | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 2.54mm | 26 | Tin | - | - | - | - | Grey | 2.9mm | - | - | 100GOhm | - | 1.5kV | 2A | 26 | 5.8mm | 1 mm | Keying Slot, Mounting Flange | 9.91mm | 52.32mm | 8.6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67997-410HLF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | - | Through Hole | - | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | 2012 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 5GOhm | 10 | 105°C | -65°C | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 10 | Tin | - | - | - | - | - | - | 0.450 11.43mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68001-202HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | 2 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | - | 2 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 2 | - | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | 5.84mm | - | - | - | 5.08mm | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 76382-302LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | 2 | Square | Polyester | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | Bulk | 2008 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | - | 2 | 125°C | -40°C | Blue | 1 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 2 | Tin | - | - | - | - | Blue | 3.4mm | - | - | 100GOhm | - | 1kV | - | - | 5mm | - | - | 5.6mm | 4.9mm | 9.34mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 75869-131LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | Bulk | 2008 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | - | 6 | 125°C | -65°C | Blue | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | 6 | Tin | - | - | Male | - | Blue | 3.05mm | - | - | - | - | 500V | 2A | - | 6mm | - | Keying Slot | 27.2mm | 14.83mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 57102-G06-04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | 2015 | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | Header | - | 8 | 125°C | -55°C | - | 2 | Male | POLARIZED | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.157 inch | - | 94V-0 | - | 2.5mm | 0.315 8.00mm | 25mOhm | 1GOhm | 0.079 inch | 650V | - | - | 4mm | - | - | - | 8mm | 4mm | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 71918-134LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 34 | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2004 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | - | 34 | 125°C | -65°C | Grey | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.6mm | 0.685 17.40mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Gray | - | - | - | CSA, UL | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 2.54mm | 34 | Tin | - | - | - | - | Grey | 2.9mm | - | - | 100GOhm | - | 1.5kV | - | 34 | 5.8mm | 1 mm | Keying Slot, Mounting Flange | - | 62.48mm | 8.6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75869-101LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | - | Through Hole | - | Square | - | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | Tube | 2005 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | - | 10 | - | - | Blue | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.377 9.57mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 2.54mm | 10 | Tin | - | - | - | - | - | - | - | - | 100GOhm | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |