- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65863-203 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Black | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 40 | - | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | 71.88mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65863-085 Amphenol ICC (FCI) | 77600 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | 2016 | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Black | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 40 | - | - | - | - | Blue | 2.67mm | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | 71.88mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66506-329LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | - | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Black | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 26 | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | 5.84mm | Keying Slot | - | - | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68021-272 Amphenol ICC (FCI) | 118800 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | - | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2.54mm | 72 | - | - | Male | - | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68016-427HLF Amphenol ICC (FCI) | 19800 |
| - | - | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 27 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 27 | Tin | - | Male | - | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 68.58mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65863-041LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | Blue | 17.15mm | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | 71.88mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-029LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | - | - | 26 | Tin | - | - | - | Blue | 17.15mm | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | 54.1mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68016-130HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 30 | - | - | Male | - | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 76.2mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 98414-G06-14LF Amphenol ICC (FCI) | 601 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2012 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 105°C | -40°C | Cream | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 14 | Tin | - | Male | - | Cream | 2.5mm | - | - | 1GOhm | - | - | - | - | - | 4mm | Keying Slot | 16mm | 6.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 68000-208HLF Amphenol ICC (FCI) | 4381 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | 8 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 8 | - | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 20.32mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10078995-G02-30ULF Amphenol ICC (FCI) | 208 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | 125°C | -40°C | - | 2 | Male | MINITEK, LOW PROFILE, LATCHED | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | 30 | Straight | 9mm | 0.244 6.20mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 94V-0 | - | - | - | 15mOhm | 1GOhm | 0.079 inch | - | GUIDE SLOT(S) | 900VAC V | 5.588 mm | 4mm | Keying Slot | 44mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20021121-00078D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 78 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 78 | Tin | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | - | - | 3.05mm | Pick and Place | 49.53mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 58102-G61-12 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 24 | - | - | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | 8mm | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 24 | Tin-Lead | - | - | - | Black | 2.5mm | - | - | - | - | - | - | - | - | 4mm | - | 24mm | - | 30.0μin 0.76μm | 150.0μin 3.81μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 20021121-00078T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 78 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 78 | Tin | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | - | - | 3.05mm | - | 49.53mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67997-600H Amphenol ICC (FCI) | 4320000 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 45000, Cuttable | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2.54mm | - | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 20021221-00020C4LF Amphenol ICC (FCI) | 758 |
| Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 20 | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 85°C | -40°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 20 | Tin | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | - | - | 3.05mm | Pick and Place | 15.69mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | 5.6mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 20021111-00014T4LF Amphenol ICC (FCI) | In Stock |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -55°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | 0.098 2.50mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 14 | Tin | - | Male | - | Black | 2.3mm | 0.309 7.86mm | 30mOhm | 1GOhm | - | 125V | - | - | - | 3.05mm | - | 8.89mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68001-104HLF Amphenol ICC (FCI) | 190000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 4 | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 10.16mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 20021121-00010C1LF Amphenol ICC (FCI) | In Stock |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 10 | Tin | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | - | - | 3.05mm | Pick and Place | 6.35mm | - | Flash | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68016-121HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 21 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 21 | - | - | Male | - | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 53.34mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |