- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86130342314385E1LF Amphenol ICC (FCI) | 26 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Circular | - | Gold or Gold-Palladium | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -55°C~125°C | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | Black | 2 | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.693 17.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.171 4.35mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | 0.713 18.10mm | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76383-307LF Amphenol ICC (FCI) | 45936 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -40°C | Blue | 2 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 13.28mm | 0.307 7.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.154 3.91mm | Shrouded - 2 Wall | - | - | 14 | Tin | - | - | - | - | Blue | 3.35mm | - | - | - | 100GOhm | - | 1kV | - | - | - | - | - | 5mm | - | 17.6mm | 9.34mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 76350-103-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 12.44mm | 0.200 5.08mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 72 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.44mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10072354-F01-16ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -40°C | Cream | 2 | Male | - | Detent Lock | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | - | - | Cream | 2mm | - | - | - | 1GOhm | - | - | - | - | - | - | - | 4mm | Keying Slot | 18mm | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68016-424HLF Amphenol ICC (FCI) | 76000 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 24 | Tin | - | - | Male | - | Black | 3.05mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | - | 60.96mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76384-403LF Amphenol ICC (FCI) | 4057 |
| Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | - | Bulk | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -40°C | Black | 1 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 5mm | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.134 3.40mm | Shrouded - 2 Wall | - | - | 3 | Tin | - | - | - | - | Black | 3.4mm | - | 0.411 10.44mm | - | - | - | 1kV | - | - | - | - | - | 5mm | - | 6.62mm | 4.7mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 67997-634 Amphenol ICC (FCI) | 79200 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 34 | - | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | - | 43.18mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67996-136HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | 36 | - | - | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | - | 45.72mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10072353-G01-22ULF Amphenol ICC (FCI) | 182 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2014 | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 44 | 125°C | -40°C | - | 2 | Male | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.157 inch | - | 94V-0 | - | - | - | - | 25mOhm | 1GOhm | 0.079 inch | 650V | - | - | 100 Cycles | 1.7514 N | .1946 N | 4mm | - | 44mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 78207-124HLF Amphenol ICC (FCI) | 1301 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 95°C | -40°C | Black | 2 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 24 | - | - | - | - | - | Black | 3.05mm | - | - | - | - | - | 1kV | - | - | - | - | - | 5.84mm | Keying Slot | 30.48mm | 9.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68001-112HLF Amphenol ICC (FCI) | 1500 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 12 | - | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | - | 30.48mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67997-164HLF Amphenol ICC (FCI) | 9800 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 64 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 64 | - | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | - | 81.28mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67996-114HLF Amphenol ICC (FCI) | 36400 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | 14 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | 14 | - | - | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | - | - | - | 5.84mm | - | 17.78mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 98424-S52-24ALF Amphenol ICC (FCI) | 58800 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 105°C | -40°C | Cream | 2 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | - | - | Cream | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | Keying Slot, Pick and Place | 26mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65863-459 Amphenol ICC (FCI) | 79200 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -65°C | Black | 2 | Male | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 24 | - | - | - | - | - | Blue | 2.67mm | - | - | - | - | - | 1kV | - | - | - | - | - | 5.84mm | Keying Slot | 51.56mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65863-253LF Amphenol ICC (FCI) | 42 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2016 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | - | - | 2.67mm | - | - | - | - | - | - | - | - | - | - | - | 5.84mm | Keying Slot | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10072353-G01-13ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | 125°C | -40°C | - | 2 | Male | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.157 inch | - | 94V-0 | - | - | - | - | 25mOhm | 1GOhm | 0.079 inch | 650V | - | - | 100 Cycles | 1.7514 N | .1946 N | 4mm | - | 26mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20021221-00080T4LF Amphenol ICC (FCI) | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 80 | 85°C | -40°C | - | 2 | Male | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 80 | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | 80A | 0.050 1.27mm | - | ONE | UL | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | 1A | - | 30mOhm | 1000000000Ohm | 0.05 inch | 125V | POLARIZED HOUSING | 700VAC V | 100 Cycles | - | .1946 N | 3.05mm | - | 53.79mm | - | 10μin | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68001-208HLF Amphenol ICC (FCI) | 5590 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 8 | - | - | - | Male | - | - | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | - | - | - | - | - | - | 5.84mm | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 861400242LO1332LF Amphenol ICC (FCI) | 21 |
| - | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Tin | 0.224 5.70mm | Copper Alloy | Thermoplastic | - | -40°C~100°C | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 24 | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | 12.24mm | 0.200 5.08mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | - | - | - | - | - | Male | - | - | 2.5mm | - | - | 20mOhm | 1GOhm | - | 500V | - | - | - | - | - | - | - | 30.48mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |