- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68000-400HLF Amphenol ICC (FCI) | 32 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | Tape & Reel (TR) | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36000, Cuttable | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | - | Tin | - | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 2.54mm | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69192-240HLF Amphenol ICC (FCI) | 98000 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 40 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 40 | - | - | - | - | - | Black | - | - | 0.450 11.43mm | - | - | - | - | - | - | 50.8mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10075025-S01-24ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -40°C | Black | 2 | Male | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Natural | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | - | - | Black | 2mm | - | - | - | 1GOhm | - | - | 4mm | Keying Slot | 26mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77311-101T08LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tube | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 8 | Tin | - | - | Male | - | - | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | - | 5.84mm | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75844-119-06LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2014 | BERGSTIK® | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 6 | - | - | - | 2 | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | Male | 94V-0 | - | 3.05mm | - | 0.725 18.42mm | - | 5GOhm | - | - | 12.83mm | - | 7.62mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77317-403-12LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | - | 12 | Tin | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | 1.5kV | - | - | 15.24mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-424-38LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 38 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | - | 38 | Tin | - | - | Male | - | Black | 2.9mm | - | 0.480 12.19mm | - | 5GOhm | - | 1.5kV | 6.75mm | - | 48.26mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-802-13LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 13 | Tin | - | - | Male | - | Black | 3.42mm | - | 0.465 11.81mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 33.02mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10078991-G21-12ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | 2008 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -40°C | Cream | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 12 | - | - | - | - | - | Cream | 2.5mm | - | - | - | 1GOhm | - | - | 4mm | Keying Slot | 26mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 77317-103-26LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 26 | 125°C | -65°C | - | 2 | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.19 inch | - | 94V-0 | - | - | 3A | - | - | 5000000000Ohm | 0.1 inch | 1.5kV | - | - | 33.02mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77313-422-34LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 34 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 34 | Tin | - | - | Male | - | Black | 3.05mm | - | 0.526 13.35mm | - | 5GOhm | - | 1.5kV | 7.75mm | - | 43.18mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77313-101-38LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 38 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | 38 | Tin | - | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | 5.84mm | - | 48.26mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-422-27LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 27 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 27 | Tin | - | - | - | - | Black | - | - | 0.525 13.34mm | - | - | - | 1.5kV | - | - | 68.58mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77317-404-52LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 52 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 52 | Tin | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | 1.5kV | - | - | 66.04mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-424-35LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 35 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.114 2.90mm | Unshrouded | - | - | 35 | Tin | - | - | - | - | Black | - | - | 0.480 12.19mm | - | - | - | 1.5kV | - | - | 88.9mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69192-260 Amphenol ICC (FCI) | 9800 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 60 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 60 | - | - | - | Male | - | - | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | - | 5.84mm | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-422-25LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 25 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 25 | Tin | - | - | - | - | Black | - | - | 0.525 13.34mm | - | - | - | 1.5kV | - | - | 63.5mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77313-122-50LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 50 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 50 | Tin | - | - | Male | - | Black | 3.05mm | - | 0.526 13.35mm | - | 5GOhm | - | 1.5kV | 7.75mm | - | 63.5mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 53611-G50-6 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 125°C | -65°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 50 | - | - | - | - | - | Black | 3.81mm | - | - | - | 10GOhm | - | 1.5kV | 5.84mm | Keying Slot | 82.8mm | 9.14mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10072353-F01-24ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 48 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | - | 48 | Tin | - | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | 4mm | - | 48mm | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - |