- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Frequency | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | ESR (Equivalent Series Resistance) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Load Capacitance | Frequency Tolerance | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53611-G50-6 Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 50 | 125°C | -65°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 50 | - | - | - | - | Black | 3.81mm | - | - | - | 10GOhm | - | 1.5kV | - | - | 5.84mm | Keying Slot | - | 82.8mm | 9.14mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10072353-F01-24ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 48 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | - | 48 | Tin | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | - | 4mm | - | - | 48mm | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77313-424-40LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 40 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | - | 40 | Tin | - | Male | - | Black | 2.9mm | - | 0.480 12.19mm | - | 5GOhm | - | 1.5kV | - | - | 6.75mm | - | - | 50.8mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-422-25LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 25 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 25 | Tin | - | - | - | Black | - | - | 0.525 13.34mm | - | - | - | 1.5kV | - | - | - | - | - | 63.5mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-401-35LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 35 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 35 | Tin | - | - | - | Black | - | - | 0.425 10.80mm | - | - | - | 1.5kV | - | - | - | - | - | 88.9mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-427-23LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 23 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | 23 | Tin | - | - | - | Black | - | - | 0.465 11.81mm | - | - | - | 1.5kV | - | - | - | - | - | 58.42mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10072353-G01-06ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 12 | 105°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | 2mm | 12 | Tin | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | - | 4mm | - | - | 12mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10078991-G21-12ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2008 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 12 | 125°C | -40°C | Cream | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | - | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 12 | - | - | - | - | Cream | 2.5mm | - | - | - | 1GOhm | - | - | - | - | 4mm | Keying Slot | - | 26mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 75844-801-72LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | - | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 72 | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | - | - | - | RECTANGULAR | Male | 94V-0 | - | 2.54mm | - | 0.425 10.80mm | - | 5GOhm | 0.1 inch | - | - | - | 5.72mm | - | - | 91.44mm | - | 15μin | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 75160-126-10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.613 15.57mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 10 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.112 2.84mm | Unshrouded | - | - | 10 | - | - | - | - | Black | - | - | 0.825 20.95mm | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-422-13LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 13 | 125°C | -65°C | - | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | Black | - | - | 0.525 13.34mm | - | - | - | 1.5kV | - | - | - | - | - | 33.02mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-422-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 16 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 16 | Tin | - | - | - | Black | - | - | 0.525 13.34mm | - | - | - | 1.5kV | - | - | - | - | - | 40.64mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68021-210HLF Amphenol ICC (FCI) | 8 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | 0.005% | - | Active | 1 (Unlimited) | Solder | - | Header | 40Ohm | 10 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 16MHz | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 10 | - | - | Male | - | Black | 3.05mm | 40Ohm | - | - | 5GOhm | - | 1.5kV | 20pF | 0.003% | 5.84mm | - | 3.6mm | 11.35mm | 4.65mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 67997-200HLF Amphenol ICC (FCI) | 27455 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Tape & Reel (TR) | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 45000, Cuttable | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2.54mm | - | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | 5.84mm | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-425-04LF Amphenol ICC (FCI) | 98000 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 4 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.125 3.18mm | Unshrouded | - | - | 4 | Tin | - | - | - | Black | - | - | 0.560 14.22mm | - | - | - | 1.5kV | - | - | - | - | - | 10.16mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77315-418-03LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 3 | - | - | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 3 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77313-424-10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 10 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | - | 10 | Tin | - | Male | - | Black | 2.9mm | - | 0.480 12.19mm | - | 5GOhm | - | 1.5kV | - | - | 6.75mm | - | - | 12.7mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10072353-G01-20ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 40 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | - | 40 | Tin | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | - | 4mm | - | - | 40mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77311-427-17LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 17 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | 17 | Tin | - | - | - | Black | - | - | 0.465 11.81mm | - | - | - | 1.5kV | - | - | - | - | - | 43.18mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-118-33LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 33 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 33 | Tin | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | 5.84mm | - | - | 83.82mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |