- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Mating Post Length | Hole Diameter | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77313-102-16LF Amphenol ICC (FCI) | 29 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | 16 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 20.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68000-203HLF Amphenol ICC (FCI) | 400 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 3 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 7.62mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 77311-402-11LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 11 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | 11 | Tin | - | Black | - | 0.465 11.81mm | - | - | 1.5kV | - | - | - | - | 27.94mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95278-401B38LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | - | Tube | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 38 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 38 | Tin | - | Black | - | - | - | - | 1.5kV | - | - | - | Pick and Place | 48.26mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 95278-401B48LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | - | Tube | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 48 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 48 | Tin | - | Black | - | - | - | - | 1.5kV | - | - | - | Pick and Place | 60.96mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65863-185 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 20 | - | - | Blue | 3.81mm | - | - | - | 1kV | - | 5.84mm | - | Keying Slot | 46.48mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-402-10LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | 10 | Tin | - | Black | - | 0.465 11.81mm | - | - | 1.5kV | - | - | - | - | 25.4mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 98424-S52-14LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 14 | 105°C | -40°C | Cream | 2 | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 14 | Tin | - | Cream | - | - | - | - | - | - | 4mm | - | Keying Slot | 16mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 54201-G0803ALF Amphenol ICC (FCI) | 3890 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | Unshrouded | - | 3 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | Pick and Place | 7.62mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 54102-G05-05 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 10 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 12.7mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 72454-020VLF Amphenol ICC (FCI) | 138 |
| Datasheet | 7 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Polycyclohexylenedimethylene | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | -65°C~105°C | Tape & Reel (TR) | 2013 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 1A | 2.54mm | Straight | 8.76mm | 0.365 9.27mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 20 | Tin | Male | Black | - | - | - | 1GOhm | 1kV | - | 5.84mm | - | Keying Slot, Pick and Place | 32.77mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 76385-307LF Amphenol ICC (FCI) | 722 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | 14 | Square | - | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | - | Tube | 2008 | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | - | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | 14 | Tin | Male | Black | 3.4mm | 0.411 10.44mm | - | 100GOhm | 1kV | - | 5mm | - | - | 16.78mm | 7.2mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 20021512-00012T4LF Amphenol ICC (FCI) | 5049 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | 2012 | Minitek127® 20021512 | Active | 1 (Unlimited) | Solder | Header | 12 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Right Angle | 7.87mm | 0.201 5.10mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 12 | - | Male | Black | 2.3mm | - | 30mOhm | 1GOhm | 125V | - | - | - | Keying Slot | 13.92mm | - | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-118-10LF Amphenol ICC (FCI) | 1015 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | 10 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 25.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67998-600H Amphenol ICC (FCI) | 4455000 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 45000, Cuttable | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | - | - | - | Male | Black | 2.72mm | 0.525 13.34mm | - | 5GOhm | 1.5kV | - | 8.08mm | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-101T06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tube | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 6 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 15.24mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-144 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 40 | - | - | Blue | 3.81mm | - | - | - | 1kV | - | 5.84mm | - | Keying Slot | 71.88mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 20021221-00214C4LF Amphenol ICC (FCI) | 25 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -55°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | 0.220 5.60mm | Board to Board | 13 | 1A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | Male | - | - | - | - | 1GOhm | - | - | 3.05mm | - | Pick and Place | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 75867-105LF Amphenol ICC (FCI) | 420 |
| - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 13.91mm | 0.362 9.20mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | 2.54mm | 26 | Tin | - | Blue | 3.05mm | - | - | 100GOhm | 500V | 26 | 6mm | 1 mm | Keying Slot | 40.23mm | 9.57mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 57202-G52-15LF Amphenol ICC (FCI) | 99000 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 30 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | - | 4mm | - | - | 30mm | 4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free |