- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-420-05LF Amphenol ICC (FCI) | 21 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.605 15.37mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 5 | Tin | Male | Black | 3.04mm | 0.825 20.95mm | - | 5GOhm | 1.5kV | 15.37mm | 12.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 77311-401-09LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 9 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 9 | Tin | - | Black | - | 0.425 10.80mm | - | - | 1.5kV | - | 22.86mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-425-02LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 2 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2 | Tin | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 95293-402-10LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | 10 | Tin | - | Black | - | - | - | - | 1.5kV | - | 25.4mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-401-29LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 29 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.101 2.57mm | Unshrouded | 29 | Tin | Male | Black | 2.41mm | - | - | 5GOhm | 1.5kV | 5.84mm | 73.66mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-185-10LF Amphenol ICC (FCI) | 7 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.413 10.50mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | Tin | - | - | - | 0.626 15.90mm | - | - | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-424-34LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 34 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | 34 | Tin | Male | Black | 2.9mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 6.75mm | 43.18mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77317-412-42LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 42 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 42 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | 53.34mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10112690-F03-08ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 11.75mm | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | 16 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | 16mm | Flash | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77315-401-03LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.101 2.57mm | Unshrouded | 3 | Tin | Male | - | 2.41mm | - | - | 5GOhm | - | 5.84mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 94611-410H Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.125 3.18mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 10 | - | Male | Black | 2.41mm | 0.320 8.13mm | - | 5GOhm | 1.5kV | 3.18mm | 25.4mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 77311-422-05LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 5 | Tin | Male | Black | 3.05mm | 0.525 13.34mm | - | 5GOhm | 1.5kV | 7.75mm | 12.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77311-483-04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.805 20.45mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2017 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.118 3.00mm | Unshrouded | - | Tin | - | - | - | 1.024 26.00mm | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-401-15LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 15 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 15 | Tin | - | Black | - | 0.425 10.80mm | - | - | 1.5kV | - | 38.1mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68001-510 Amphenol ICC (FCI) | 59400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 10 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | 25.4mm | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77315-418-16LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 16 | Tin | - | Black | - | - | - | - | 1.5kV | - | 40.64mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95293-401-08LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | 8 | Tin | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 69190-220 Amphenol ICC (FCI) | 29700 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 20 | 130°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 20 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | 50.8mm | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-402-21LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 21 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | 21 | Tin | - | Black | - | 0.465 11.81mm | - | - | 1.5kV | - | 53.34mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-401-26LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 26 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 26 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | 33.02mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - |