- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Mating Post Length | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65823-082LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Tin | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 125°C | -65°C | Blue | 2 | - | - | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Right Angle | - | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 34 | - | - | - | - | Blue | - | - | - | - | - | 1kV | - | - | Keying Slot, Mounting Flange | 62.48mm | - | - | 150.0μin 3.81μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68000-100H Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 36000, Cuttable | - | - | - | 1 | - | - | Push-Pull | 1.5kV | Male Pin | - | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | - | Tin | - | - | Male | - | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | - | - | 5.84mm | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10056844-106LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.236 6.00mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 9.2mm | 0.366 9.30mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | - | 6 | Tin | - | - | - | Black | 2mm | - | - | - | - | 500V | - | 6mm | Keying Slot | 15.02mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68016-126HLF Amphenol ICC (FCI) | 15 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 26 | - | - | - | Male | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 66.04mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 78938-236HLF Amphenol ICC (FCI) | 78400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.120 3.05mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 7.11mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 36 | - | - | - | Male | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | - | 3.05mm | - | 91.44mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 20021111-00012T4LF Amphenol ICC (FCI) | 17 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | 12 | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 3.4mm | 0.098 2.50mm | Board to Board | All | 12A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 12 | Tin | - | - | - | Black | 2.3mm | 0.309 7.86mm | 30mOhm | 100MOhm | - | 125V | - | 3.05mm | - | 7.62mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 77313-122-12LF Amphenol ICC (FCI) | 21 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 12 | Tin | - | - | Male | Black | 3.05mm | 0.526 13.35mm | - | 5GOhm | - | 1.5kV | - | 7.75mm | - | 15.24mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75867-107LF Amphenol ICC (FCI) | 112800 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Blue | 2 | Male | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 13.91mm | 0.362 9.20mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | Blue | 3.05mm | - | - | - | - | 500V | - | 6mm | Keying Slot | 58.01mm | 9.57mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 20021112-00020T4LF Amphenol ICC (FCI) | 14 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | 2013 | Minitek127® 1.27mm | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | Male Pin | - | 1.27mm | Right Angle | 7.97mm | 0.135 3.43mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.106 2.69mm | Unshrouded | - | - | 20 | Tin | - | - | Male | Black | 2.7mm | - | 30mOhm | 1GOhm | - | 125V | - | 3.05mm | - | 11.43mm | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10114830-10104LF Amphenol ICC (FCI) | 99813 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Rectangular | Thermoplastic | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114830 | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 105°C | -40°C | Natural | 1 | Male | - | Detent Lock | - | Male Pin | 1A | 1.25mm | Right Angle | 5.3mm | 0.134 3.40mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | - | - | - | Shrouded - 4 Wall | - | - | 4 | Tin | - | - | Male | Natural | - | - | 20mOhm | 100MOhm | - | 125V | 1A | - | Solder Retention | 10.15mm | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 65863-087 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 40 | - | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | - | 5.84mm | Keying Slot | 71.88mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 77315-801-15LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 15 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.101 2.57mm | Unshrouded | - | - | 15 | Tin | - | - | Male | Black | 2.41mm | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 38.1mm | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-127-32LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 32 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | 32 | Tin | - | - | Male | Black | 2.65mm | 0.465 11.81mm | - | 5GOhm | - | 1.5kV | - | 6.6mm | - | 81.28mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10076801-406T32LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | Square | - | Tin | 0.323 8.20mm | Phosphor Bronze | Thermoplastic | - | - | Tube | - | BERGSTIK® | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 32 | 125°C | -65°C | - | 2 | - | 8536.69.40.40 | Push-Pull | - | Male Pin | - | - | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | 0.19 inch | - | Black | - | 0.553 14.04mm | - | - | 0.1 inch | 1.5kV | - | - | - | 40.64mm | - | 78μin | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77317-412-64LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 64 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 64 | Tin | - | - | Male | Black | - | - | - | 5GOhm | - | 1.5kV | - | - | - | 81.28mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77315-418-22LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | - | - | Black | 1 | - | - | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 22 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-424-15LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 15 | 125°C | -65°C | - | 1 | - | - | Push-Pull | - | Male Pin | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | - | - | - | 0.114 2.90mm | Unshrouded | - | - | - | - | - | - | Male | Black | 2.9mm | 0.480 12.19mm | - | 5GOhm | - | 1.5kV | - | 6.75mm | - | 38.1mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77317-112-42LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 42 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 42 | Tin | - | - | Male | Black | - | - | - | 5GOhm | - | 1.5kV | - | - | - | 53.34mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75160-127-04LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | Black | 1 | Male | - | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | 4 | - | - | - | Male | - | 2.67mm | 0.465 11.81mm | - | 5GOhm | - | - | - | 6.6mm | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10112690-G03-21ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | 2014 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 42 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Right Angle | 11.75mm | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 42 | Tin | - | - | - | Black | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | - | 42mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - |