- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98401-401A14LF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Tape & Reel (TR) | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.084 2.14mm | Board to Board | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 14 | Tin | - | - | Black | - | - | - | - | 1.5kV | - | Board Guide, Pick and Place | 17.78mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-802-22LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -65°C | - | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | - | Tin | Male | - | - | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 55.88mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 54102-T10-05 Amphenol ICC (FCI) | 158400 |
| Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 10 | - | Male | - | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 12.7mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 69190-106HLF Amphenol ICC (FCI) | 96000 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1.5kV | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 6 | 130°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | - | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 6 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68004-204HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | 0.107 2.71mm | Unshrouded | - | 4 | - | - | - | - | - | 0.525 13.34mm | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 67997-122HLF Amphenol ICC (FCI) | 19800 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 22 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 27.94mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021121-00080D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | 80 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | - | 3.4mm | - | Board to Board | All | - | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 80 | Tin | - | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 50.8mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-822-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 16 | Tin | Male | - | Black | 3.05mm | 0.526 13.35mm | - | 5GOhm | 1.5kV | 7.75mm | - | 20.32mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54101-T3005LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 5 | Tin | Male | - | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | 1.5kV | 8.08mm | - | 12.7mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68016-220HLF Amphenol ICC (FCI) | 232800 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.095 2.41mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 20 | - | Male | - | - | 3.05mm | - | - | 5GOhm | - | 5.84mm | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 57202-G52-08ALF Amphenol ICC (FCI) | 750 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tape & Reel (TR) | 2011 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | - | 7mm | - | Board to Board | All | - | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 16 | Tin | - | - | Black | - | - | 25mOhm | 1GOhm | 650V | - | Pick and Place | 16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68691-100HLF Amphenol ICC (FCI) | 4410000 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Tape & Reel (TR) | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 45000, Cuttable | 125°C | -65°C | - | 2 | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | - | - | Male | - | - | 3.05mm | 0.538 13.67mm | - | 5GOhm | 1.5kV | 8.08mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 95736-112LF Amphenol ICC (FCI) | 2034 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | - | Phosphor Bronze | Plastic | 1.5kV | Bulk | - | Clincher™ | - | - | Active | 1 (Unlimited) | Solder | Header | 12 | 130°C | -65°C | Natural | 1 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 5.54mm | 0.203 5.16mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Natural | - | 0.120 3.05mm | Shrouded - 4 Wall | - | 12 | - | - | - | Black | - | - | 15mOhm | 5kOhm | - | - | - | 35.56mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 87894-112HLF Amphenol ICC (FCI) | 158400 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Bronze | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.170 4.32mm | Unshrouded | - | 12 | - | - | - | Black | - | 0.588 14.94mm | - | - | 1.5kV | - | - | 15.24mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 54202-S0803LF Amphenol ICC (FCI) | 912000 |
| - | 12 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 6 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 76384-314LF Amphenol ICC (FCI) | 161568 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | Tube | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -40°C | Black | 1 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 5mm | 0.368 9.35mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | 0.134 3.40mm | Shrouded - 2 Wall | - | 14 | Tin | - | - | Black | 3.4mm | 0.411 10.44mm | - | - | 1kV | 5mm | - | 34.56mm | 4.7mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 95615-116LF Amphenol ICC (FCI) | 294000 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® | - | - | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Cream | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | - | 6.1mm | 0.232 5.90mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Cream | 0.079 (2.00mm) | - | Shrouded - 2 Wall | - | 16 | Tin | - | - | Cream | - | - | - | - | - | 4mm | Keying Slot | 16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 95735-411LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | Polymer | Tin | - | Phosphor Bronze | Plastic | 1.5kV | Bulk | - | Clincher™ | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | Header | 11 | 130°C | -65°C | - | 1 | Male | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 2.54mm | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Natural | - | 0.120 3.05mm | Shrouded - 4 Wall | - | - | - | - | 94V-0 | Black | - | 0.465 11.81mm | 15mOhm | 5kOhm | - | - | - | 33.02mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 98414-G06-06ULF Amphenol ICC (FCI) | 1606 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | - | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 6 | Tin | Male | - | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 8mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 67996-414HLF Amphenol ICC (FCI) | 1181 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2011 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 14 | Tin | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 17.78mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free |