- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95278-401B06LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | Tube | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 6 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | 5.9mm | Pick and Place | 7.62mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77315-801-07LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 7 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.101 2.57mm | Unshrouded | - | 7 | Tin | - | Black | - | - | - | 1.5kV | - | - | 17.78mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77315-113-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.136 3.46mm | Unshrouded | - | 16 | Tin | - | Black | - | - | - | 1.5kV | - | - | 40.64mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-401-24LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 24 | Tin | - | Black | - | 0.425 10.80mm | - | 1.5kV | - | - | 60.96mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68000-133HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 33 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 33 | - | Male | Black | 2.41mm | 0.425 10.80mm | 5GOhm | 1.5kV | 5.84mm | - | 83.82mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77315-418-29LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 29 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 29 | Tin | Male | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 73.66mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-827-30LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 30 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | - | 30 | Tin | Male | Black | 2.65mm | 0.465 11.81mm | 5GOhm | 1.5kV | 6.6mm | - | 38.1mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-807-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.16mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.201 5.11mm | Unshrouded | - | 16 | Tin | - | Black | - | - | - | 1.5kV | - | - | 40.64mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-401-34LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 34 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 34 | Tin | Male | Black | - | - | 5GOhm | 1.5kV | 5.84mm | - | 43.18mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-418-34LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 34 | Tin | - | Black | - | 0.450 11.43mm | - | 1.5kV | - | - | 86.36mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-401A22LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 22 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 22 | Tin | - | Black | - | - | - | 1.5kV | - | Pick and Place | 27.94mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-422-10LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 10 | Tin | Male | Black | 3.05mm | 0.526 13.35mm | 5GOhm | 1.5kV | 7.75mm | - | 12.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 54101-T10-36 Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 36 | - | Male | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | 100.0μin 2.54μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-418-30LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 30 | Tin | - | Black | - | 0.450 11.43mm | - | 1.5kV | - | - | 76.2mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95293-401-14LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 14 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | - | 14 | Tin | - | Black | - | - | - | 1.5kV | - | - | 35.56mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-401B18LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Thermoplastic | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | Tube | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 18 | Tin | - | Black | - | - | - | 1.5kV | - | Pick and Place | 22.86mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-827-21LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 21 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.105 2.67mm | Unshrouded | - | 21 | Tin | Male | Black | 2.65mm | 0.465 11.81mm | 5GOhm | 1.5kV | 6.6mm | - | 53.34mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77311-424-23LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 23 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | 0.114 2.90mm | Unshrouded | - | - | - | - | Black | - | 0.480 12.19mm | - | 1.5kV | - | - | 58.42mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-424-10LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 10.79mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.112 2.84mm | Unshrouded | - | 10 | Tin | Male | Black | 2.9mm | - | 5GOhm | 1.5kV | 6.75mm | - | 25.4mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-102-18LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | 18 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | 5GOhm | 1.5kV | 5.84mm | - | 45.72mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |