- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77315-113-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.136 3.46mm | Unshrouded | - | - | 16 | Tin | - | - | Black | - | - | - | - | - | 1.5kV | - | - | 40.64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 95293-101-04LF Amphenol ICC (FCI) | 10000 | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 4 | 125°C | -65°C | - | - | 1 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 4 | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | Unshrouded | 2 | - | - | Tin | STAGGERED | - | - | - | 3A | - | - | 5000000000Ohm | 1.5kV | - | - | 10.16mm | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 20021221-00008T4LF Amphenol ICC (FCI) | 1 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -55°C | Black | - | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 8 | Tin | - | Male | Black | 2.4mm | - | - | 30mOhm | 1GOhm | 125V | 3.05mm | - | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69192-206 Amphenol ICC (FCI) | 310400 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | - | - | Black | - | 2 | Male | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2.54mm | 6 | - | - | Male | - | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65823-051 Amphenol ICC (FCI) | 50 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1kV | - | Bulk | 2008 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Blue | - | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 10 | - | - | Male | Blue | 3.81mm | - | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66429-051 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | Polybutylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Blue | - | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 10 | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | 5.8mm | Keying Slot, Mounting Flange | 32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67996-216HLF Amphenol ICC (FCI) | 175 | - | - | 6 Weeks | Gold | Through Hole | Through Hole | 16 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | 16 | - | - | Male | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 20.32mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 87407-150LF Amphenol ICC (FCI) | 119070 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 100 | 130°C | -55°C | Natural | General Purpose, Military | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A DC | 1.27mm | - | Straight | 5.71mm | 0.221 5.63mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | - | 100 | Tin | - | - | Black | - | - | - | 25mOhm | - | 800V | - | - | 66.6mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.3mm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 65823-239LF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Blue | - | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 26 | - | - | - | - | 2.67mm | - | - | - | - | - | 5.84mm | Keying Slot, Mounting Flange | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68020-434HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | 34 | Tin | - | Male | Black | 2.41mm | - | - | - | 5GOhm | 1.5kV | 5.84mm | - | 43.18mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 87401-140 Amphenol ICC (FCI) | 145530 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Polymer | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | - | - | Active | 1 (Unlimited) | Solder | - | Header | 80 | 130°C | -55°C | Natural | - | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.71mm | 0.226 5.74mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 80 | Tin-Lead | - | - | Natural | - | - | - | 25mOhm | - | 800V | 3.3mm | Board Guide | 53.9mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.42mm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67997-260HLF Amphenol ICC (FCI) | 9800 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 60 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 60 | - | - | Male | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 76.2mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-120-10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.605 15.37mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 10 | Tin | - | Male | Black | 3.04mm | - | 0.825 20.95mm | - | 5GOhm | 1.5kV | 15.37mm | - | 12.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-401-68LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 68 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | 68 | Tin | - | Male | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 86.36mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77313-402-72LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 72 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | - | 72 | Tin | - | Male | Black | 3.42mm | - | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 78229-209HTLF Amphenol ICC (FCI) | 21 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Tube | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 9 | - | - | Black | - | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 9 | - | - | Male | Black | 3.05mm | - | 0.538 13.67mm | - | 5GOhm | - | 8.08mm | - | 22.86mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77315-107-14LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.201 5.11mm | Unshrouded | - | - | 14 | Tin | - | - | Black | - | - | - | - | - | 1.5kV | - | - | 35.56mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-802B46LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tube | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 46 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 46 | Tin | - | Male | - | - | - | - | - | 5GOhm | - | 5.84mm | Pick and Place | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77315-401-34LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 34 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.101 2.57mm | Unshrouded | - | - | 34 | Tin | - | - | Black | - | - | - | - | - | 1.5kV | - | - | 86.36mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68001-500H Amphenol ICC (FCI) | 3564000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36000, Cuttable | 125°C | -65°C | - | - | 1 | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | - | - | - | Male | - | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 2.54mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead |