- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-401-36LF Amphenol ICC (FCI) | 77 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | 45.359237g | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2009 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 36 | Tin | Male | Black | 3.42mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 36 | 5.84mm | - | 2.54mm | 91.44mm | 12.7mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68021-216HLF Amphenol ICC (FCI) | 200 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | 2015 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 16 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | - | 20.32mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54101-T30-00 Amphenol ICC (FCI) | 6465 |
| Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36000, Cuttable | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | - | Male | - | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | - | - | 8.08mm | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75867-132LF Amphenol ICC (FCI) | 4089 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | - | Bulk | 2015 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 13.91mm | 0.362 9.20mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 8 | Tin | - | Blue | 3.05mm | - | - | - | 500V | - | - | 6mm | Keying Slot | 9.5mm | 17.37mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68000-105HLF Amphenol ICC (FCI) | 1510 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 5 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | - | 12.7mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 65863-067LF Amphenol ICC (FCI) | 582 | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 20 | Tin | - | Blue | 2.67mm | - | - | - | 1kV | - | - | 5.84mm | Keying Slot | - | 46.48mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10056844-114LF Amphenol ICC (FCI) | 690 |
| Datasheet | 6 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold, GXT™ | 0.236 6.00mm | Copper Alloy | Thermoplastic | 500V | - | Tube | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 9.2mm | 0.366 9.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 14 | Tin | - | Black | 2mm | - | - | 10GOhm | 500V | - | - | 6mm | Keying Slot | - | 25.18mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68020-172 Amphenol ICC (FCI) | 29700 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 2.54mm | 72 | - | Male | - | 2.41mm | - | - | 5GOhm | 1.5kV | - | - | 5.84mm | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 98414-G06-16ULF Amphenol ICC (FCI) | 73656 | - | - | 6 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2015 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | 105°C | -45°C | Cream | 2 | Male | Latch Holder | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 16 | Tin | Male | Cream | 2.5mm | - | - | 1GOhm | - | 3A | - | 4mm | Keying Slot | 6.5mm | 91.44mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68653-113HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | - | Gold or Gold, GXT™ | 0.540 13.72mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 13 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 13 | - | - | Black | - | 0.735 18.67mm | - | - | 1.5kV | - | - | - | - | - | 33.02mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 78207-216HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 16 | 95°C | -40°C | Black | 2 | - | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 16 | - | - | Black | 3.05mm | - | - | - | 1kV | - | - | 5.84mm | Keying Slot | - | 20.32mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 57202-G52-17LF Amphenol ICC (FCI) | 100 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 34 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | - | - | 4mm | - | - | 34mm | 4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 69167-113HLF Amphenol ICC (FCI) | 313600 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 13 | 95°C | -40°C | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 13 | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | - | - | 5.84mm | - | - | 33.02mm | 5.16mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69167-146HLF Amphenol ICC (FCI) | 48000 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 6 | 95°C | -40°C | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.190 4.83mm | Shrouded - 2 Wall | - | 6 | - | - | Black | 3.05mm | 0.535 13.59mm | - | - | 1kV | - | - | 5.84mm | - | - | 15.24mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 78208-408HLF Amphenol ICC (FCI) | 39600 |
| - | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1kV | - | Bulk | 2015 | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 8 | - | - | Black | - | - | - | - | 1kV | - | - | - | Keying Slot | - | 20.32mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69167-308HLF Amphenol ICC (FCI) | 19800 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 8 | 95°C | -40°C | Black | 1 | - | Friction Lock | Male Pin | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 8 | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | - | - | 5.84mm | - | - | 20.32mm | - | 50.0μin 1.27μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75160-839-36LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold, GXT™ | 0.440 11.17mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 36 | - | Male | Black | 3.05mm | 0.660 16.76mm | - | 5GOhm | - | - | - | 11.17mm | - | - | 91.44mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69167-104 Amphenol ICC (FCI) | 980 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2015 | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 4 | 95°C | -40°C | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 4 | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | - | - | 5.84mm | - | - | 10.16mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69167-414HLF Amphenol ICC (FCI) | 19600 |
| - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 14 | 95°C | -40°C | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 14 | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | - | - | 5.84mm | - | - | 35.56mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69167-409HLF Amphenol ICC (FCI) | 118800 |
| - | - | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 9 | 95°C | -40°C | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 9 | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | - | - | 5.84mm | - | - | 22.86mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |