- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78207-416HLF Amphenol ICC (FCI) | 19600 |
| - | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | 2012 | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 16 | 95°C | -40°C | Black | 2 | Male | Friction Lock | - | Male Pin | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 16 | - | - | Black | 3.05mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 20.32mm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10027011-204HTLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | - | - | Black | 1 | - | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 66506-038LF Amphenol ICC (FCI) | 1227 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | 2012 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 14 | - | Male | Blue | 3.81mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 24.9mm | 30.0μin 0.76μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 95000-116LF Amphenol ICC (FCI) | 200 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -40°C | Cream | 1 | Male | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Right Angle | 10.77mm | 0.118 3.00mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Cream | - | - | Shrouded - 1 Wall | - | 16 | Tin | Male | Cream | - | - | - | - | - | - | 4mm | Board Guide, Keying Slot | 32mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 65496-096 Amphenol ICC (FCI) | 8 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Blue | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.260 6.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 20 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.84mm | Keying Slot, Mounting Flange | 36.83mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66429-091LF Amphenol ICC (FCI) | 12 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.8mm | Keying Slot, Mounting Flange | 82.8mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 65823-043LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.84mm | Keying Slot, Mounting Flange | 82.8mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10127819-20211LF Amphenol ICC (FCI) | 52920 |
| - | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Natural | 2 | Male | Locking Ramp | - | Male Pin | Varies by WireGAuge | 4.191mm | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | 20 | Tin | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 68016-108 Amphenol ICC (FCI) | 396000 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | Black | 1 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | - | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 20.32mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 68739-112HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.156 3.96mm | Unshrouded | - | 12 | - | Male | Black | 3.96mm | 0.486 12.34mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 15.24mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 95278-801B18LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tube | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 18 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 18 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | Pick and Place | 22.86mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 79257-672 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 72 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 66429-055LF Amphenol ICC (FCI) | 42 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 14 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.8mm | Keying Slot, Mounting Flange | 37mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68492-172 Amphenol ICC (FCI) | 29400 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2015 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | 2.54mm | 72 | - | Male | - | 3.81mm | - | - | 5GOhm | - | - | 5.84mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65823-187 Amphenol ICC (FCI) | 38000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.84mm | Keying Slot, Mounting Flange | 82.8mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10114830-10102LF Amphenol ICC (FCI) | 82983 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Rectangular | Thermoplastic | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | - | 10114830 | Active | 1 (Unlimited) | Solder | Header | 2 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | - | Male Pin | 1A | 1.25mm | Right Angle | 5.3mm | 0.134 3.40mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | - | 2 | Tin | Male | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | - | Solder Retention | 7.65mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 95736-115LF Amphenol ICC (FCI) | 155200 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | - | Phosphor Bronze | Plastic | 1.5kV | - | Bulk | - | Clincher™ | Active | 1 (Unlimited) | Solder | Header | 15 | 130°C | -65°C | Natural | 1 | Male | Friction Lock | - | Male Pin | - | 2.54mm | Right Angle | 5.54mm | 0.203 5.16mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Natural | - | 0.120 3.05mm | Shrouded - 4 Wall | - | 15 | - | - | Black | - | - | 15mOhm | 5kOhm | - | - | - | - | 43.18mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-183 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 20 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 46.48mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66506-223 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold, Lead, Tin | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | Straight | - | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 24 | - | - | - | 3.81mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69155-010LF Amphenol ICC (FCI) | 158400 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Blue | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 12.83mm | 0.331 8.40mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 19.8mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - |