- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77317-101-06LF Amphenol ICC (FCI) | 14 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 12.3mm | 0.190 4.83mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.101 2.57mm | Unshrouded | - | 6 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | - | 7.62mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10075025-F01-36ULF Amphenol ICC (FCI) | 69840 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -40°C | Black | 2 | Male | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | - | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 36 | Tin | - | - | Black | 2mm | - | - | 1GOhm | - | 4mm | Keying Slot | 38mm | Flash | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 95000-014LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | 2016 | Minitek® | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -40°C | Cream | 1 | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | - | 10.77mm | 0.118 3.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Cream | - | - | Shrouded - 1 Wall | - | 14 | Tin | - | - | Cream | - | - | - | - | - | 4mm | Board Guide, Keying Slot | 28mm | 8.00μin 0.203μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10072354-F01-28ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -40°C | Cream | 2 | Male | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | - | - | 0.240 6.10mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 28 | Tin | - | - | Cream | 2mm | - | - | 1GOhm | - | 4mm | Keying Slot | 30mm | Flash | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 66506-230LF Amphenol ICC (FCI) | 44 |
| - | 9 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | Tray | 2012 | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 30 | - | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | 45.2mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 98423-F61-06ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | 12 | 105°C | -40°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | - | 8.25mm | 0.157 4.00mm | Board to Board | All | - | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 12 | Tin | Male | - | Black | 2.5mm | - | 25mOhm | 1GOhm | 650V | 4mm | - | 24mm | Flash | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 69167-408HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Solder | Header | 8 | 95°C | -40°C | - | 1 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | Straight | - | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | - | - | - | - | - | 3.05mm | 0.465 11.81mm | - | - | 1kV | 5.84mm | - | 20.32mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 88880-349LF Amphenol ICC (FCI) | 352800 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | Bulk | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 14 | - | - | - | Blue | 3.81mm | - | - | - | - | 5.84mm | Keying Slot | 24.9mm | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 76350-120-22LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.512 13.00mm | Phosphor Bronze | Thermoplastic | - | Bulk | 2014 | BERGSTIK® | - | Obsolete | 1 (Unlimited) | Solder | Header | 22 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 19.6mm | 0.200 5.08mm | Board to Board | All | - | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.127 3.23mm | Unshrouded | - | 22 | - | - | - | Black | - | - | - | - | - | - | - | 27.94mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 78548-132HLF Amphenol ICC (FCI) | 19400 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 32 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 32 | - | Male | - | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | 8.08mm | - | 40.64mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 68488-336HLF Amphenol ICC (FCI) | 19800 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | 0.180 4.57mm | Unshrouded | - | 36 | - | Male | - | Black | 4.57mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | 50.0μin 1.27μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69192-134HLF Amphenol ICC (FCI) | 79200 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 34 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 34 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | 43.18mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 87061-305LF Amphenol ICC (FCI) | 41 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | - | Tray | 2007 | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header, Stackable (2) | 10, 10 | - | - | Blue | 2 | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | - | 0.710 18.03mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 20 | Tin | - | - | Blue | - | - | - | - | 1kV | - | Board Lock, Keying Slot | 32mm | 30.0μin 0.76μm | 40.0μin 1.02μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 78208-412HLF Amphenol ICC (FCI) | 19400 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1kV | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 1 | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 12 | - | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 30.48mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68000-225HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 25 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 25 | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 63.5mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021512-00020T8LF Amphenol ICC (FCI) | 50 |
| Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | Tube | - | Minitek127® 20021512 | - | Active | 1 (Unlimited) | Solder | Header | 20 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | Right Angle | - | 7.87mm | 0.201 5.10mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 20 | - | - | - | Black | 2.3mm | - | 30mOhm | - | 125V | - | Keying Slot | 19mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68000-500H Amphenol ICC (FCI) | 3492000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | Tape & Reel (TR) | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | 36000, Cuttable | 125°C | -65°C | - | 1 | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | - | - | Male | - | - | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 2.54mm | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 54101-S3003LF Amphenol ICC (FCI) | 21 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | Bulk | - | BERGSTIK® | e3 | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | - | 1 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | Tin | - | 94V-0 | - | - | 0.538 13.67mm | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 65823-145LF Amphenol ICC (FCI) | 42 |
| - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | - | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 32mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 66207-014LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Circular | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | Tray | 2007 | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | 26 | - | - | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.642 16.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 3 Wall | - | 26 | - | - | - | - | 2.67mm | 0.556 14.11mm | - | - | - | 5.8mm | Keying Slot, Mounting Flange | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - |