- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Withdrawl Force-Min | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-462K04LF Amphenol ICC (FCI) | 3 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.531 13.50mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tape & Reel (TR) | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 4 | Tin | - | - | Male | - | Black | 3.05mm | - | 0.752 19.09mm | - | 5GOhm | - | 1.5kV | - | - | - | 13.5mm | - | - | 10.16mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10127819-04211LF Amphenol ICC (FCI) | 95 |
| - | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | 2014 | Minitek® Pwr 4.2 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | Natural | 2 | Male | Locking Ramp | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | 4.191mm | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 54201-G08-03 Amphenol ICC (FCI) | 396000 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | - | 3 | - | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | - | - | - | - | 5.84mm | - | 2.54mm | 7.62mm | 2.41mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68015-636 Amphenol ICC (FCI) | 78400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.090 2.29mm | Unshrouded | - | 2.54mm | 36 | - | - | - | Male | - | Black | 2.29mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | - | 91.44mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 69273-102LF Amphenol ICC (FCI) | 42 |
| Datasheet | 8 Weeks | GXT, Gold, Tin | Through Hole | Through Hole, Right Angle | Square | Polycarbonate | Gold or Gold, GXT™ | - | Copper Alloy | Thermoplastic | - | - | Tray | - | LATCH-N-LOK™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 85°C | -40°C | Beige, White | 1 | Female | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 21.59mm | 0.320 8.13mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | White | - | - | - | - | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Ground Pin | - | 21.08mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10075024-F01-05ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2016 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | - | 10 | Tin | - | - | - | - | Black | 2mm | - | 0.295 7.49mm | 25mOhm | 1GOhm | - | 650V | - | - | - | 4mm | - | - | 10mm | - | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 69916-016LF Amphenol ICC (FCI) | 83808 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Nylon | Gold or Gold, GXT™ | 0.275 6.99mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tray | - | BergCon® | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | 125°C | -65°C | - | 2 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 8.84mm | 0.500 12.70mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | 0.100 (2.54mm) | 0.103 2.62mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | 0.348 inch | - | 94V-0 | - | - | 3A | 0.555 14.10mm | - | 10000000000Ohm | 0.1 inch | 500V | POLARIZED HOUSING | - | - | - | - | - | 53.59mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 95278-802A06LF Amphenol ICC (FCI) | 59520 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | - | - | Tape & Reel (TR) | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75844-150-26LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 26 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.123 3.12mm | Unshrouded | - | - | 26 | - | - | - | Male | - | Black | 3.12mm | - | 0.453 11.50mm | - | 5GOhm | - | - | - | - | - | 5.84mm | - | - | 33.02mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57102-F08-22LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | - | - | 44 | Tin | - | - | - | - | Black | 3mm | - | 0.335 8.51mm | 25mOhm | 1GOhm | - | 650V | - | - | - | 4mm | - | - | 44mm | 4mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 67996-600H Amphenol ICC (FCI) | 4320000 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 45000, Cuttable | - | - | Black | 2 | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | - | - | - | - | Male | - | - | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | - | - | - | - | 5.84mm | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Contains Lead | ||
![]() 67996-110HLF Amphenol ICC (FCI) | 79200 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | 10 | - | - | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | - | 12.7mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 78207-116 Amphenol ICC (FCI) | 77600 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | Black | 2 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 16 | - | - | - | - | - | Black | 3.05mm | - | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | - | 20.32mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65863-265 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 10 | - | - | - | - | - | Blue | 2.67mm | - | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | - | 33.78mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 78208-105HLF Amphenol ICC (FCI) | 51 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1kV | - | Bulk | 2015 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | Black | 1 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 5 | - | - | - | - | - | Black | 3.05mm | - | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | - | 12.7mm | 9.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75168-101-36LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2012 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.65mm | 0.110 2.79mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.101 2.57mm | Unshrouded | - | - | 36 | - | - | - | Male | - | Black | 2.57mm | - | - | - | 5GOhm | - | - | - | - | - | 5.72mm | - | - | 91.44mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 20021121-00066D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 66 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 66 | Tin | - | - | - | - | Black | - | - | - | 30mOhm | - | - | 125V | - | - | - | 3.05mm | Pick and Place | - | 41.91mm | - | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87402-135LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold or Gold, GXT™ | 0.130 3.30mm | PHOSPHOR BRONZE | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 70 | - | - | - | 2 | Male | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 6.91mm | 0.240 6.10mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | ONE | UL, CSA | COMMERCIAL | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | 1A | - | 25mOhm | 50GOhm | 0.05 inch | 800V | POLARIZED HOUSING | 800VAC V | .417 N | 3.3mm | Mounting Flange | - | 54.23mm | - | 30μin | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 66506-037LF Amphenol ICC (FCI) | 374 |
| - | 8 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | 2012 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 14 | - | - | - | - | - | Blue | 2.67mm | - | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | - | 24.9mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 95293-101-16LF Amphenol ICC (FCI) | 50 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 16 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | - | 16 | Tin | - | - | Male | - | Black | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | - | 40.64mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |