- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65823-362 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | - | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.84mm | Keying Slot, Mounting Flange | - | 32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69192-130HLF Amphenol ICC (FCI) | 79200 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 30 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 30 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | - | 5.84mm | - | - | 38.1mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-456SLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 24 | Tin | - | Blue | - | - | - | - | 1kV | - | - | Keying Slot | - | 51.56mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 52601-S34-6LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 500V | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.365 9.27mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 34 | Tin | - | Black | 3.81mm | - | - | 10GOhm | - | - | 5.85mm | Keying Slot | 9.27mm | 50.5mm | 8.76mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10112684-T03-03LF Amphenol ICC (FCI) | 29 |
| - | 9 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | - | Thermoplastic | Tin | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 3 | 125°C | -40°C | Black | 1 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 8.35mm | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | Unshrouded | - | 3 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | - | 4mm | - | - | 6mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 65823-081LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | - | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 34 | - | - | Blue | 3.81mm | - | - | - | 1kV | - | 5.84mm | Keying Slot, Mounting Flange | - | 62.48mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 73547-150LF Amphenol ICC (FCI) | 279936 | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | Bronze | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | Active | 1 (Unlimited) | Solder | Header | 100 | 130°C | -55°C | Natural | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 5.71mm | 0.364 9.25mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 100 | Tin | - | Natural | - | - | 25mOhm | - | 800V | - | - | Board Guide | - | 66.6mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 66429-147 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | - | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 10 | - | Male | Blue | 3.81mm | - | - | - | 1kV | - | 5.8mm | Keying Slot, Mounting Flange | - | 32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 95278-101A20LF Amphenol ICC (FCI) | 57600 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 2.54mm | 20 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | Pick and Place | - | 25.4mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 69167-108 Amphenol ICC (FCI) | 78400 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 8 | 95°C | -40°C | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 8 | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | - | 5.84mm | - | - | 20.32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65863-091 Amphenol ICC (FCI) | 39200 |
| Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | 2016 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | - | 84.58mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69192-408HLF Amphenol ICC (FCI) | 77600 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 8 | Tin | Male | - | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | - | 5.84mm | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10114830-10110LF Amphenol ICC (FCI) | 382200 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Rectangular | - | Thermoplastic | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | - | 10114830 | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | Male Pin | 1A | 1.25mm | Right Angle | 5.3mm | 0.134 3.40mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | - | 10 | Tin | - | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | - | Solder Retention | - | 17.65mm | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 20021221-00008C4LF Amphenol ICC (FCI) | 10000 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8 | Square | - | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tape & Reel (TR) | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -55°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | - | 0.220 5.60mm | Board to Board | All | 1A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 8 | Tin | Male | - | - | - | - | 1GOhm | - | - | 3.05mm | Pick and Place | - | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021221-00108D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | 0.220 5.60mm | Board to Board | 7 | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | 3.05mm | Pick and Place | - | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021221-00030C4LF Amphenol ICC (FCI) | 49500 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | 3.05mm | Pick and Place | - | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10075024-F01-16ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | 32 | Tin | - | Black | 2mm | 0.295 7.49mm | 25mOhm | 1GOhm | 650V | - | 4mm | - | - | 32mm | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 91687-322LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Polyester | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 7.8mm | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | 44 | Tin | - | Blue | 3.4mm | - | - | - | 1kV | - | 5mm | - | - | 55.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-F51-22LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 44 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | - | 2mm | - | - | 44mm | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 52601-S50-8LF Amphenol ICC (FCI) | 50 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 500V | -65°C~105°C | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.76mm | 0.365 9.27mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 50 | Tin | - | Black | - | - | - | 10GOhm | 500V | - | 5.84mm | - | - | 70.86mm | 8.76mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |