- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91687-322LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Polyester | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | - | Male Pin | - | 2.54mm | Straight | 7.8mm | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | 44 | Tin | - | Blue | 3.4mm | - | - | - | 1kV | 5mm | - | 55.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-F51-22LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Unshrouded | - | 44 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 2mm | - | 44mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 98464-G61-46LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2015 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 46 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Right Angle | 7.9mm | 0.240 6.10mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 46 | Tin | - | Cream | - | - | - | - | - | - | Keying Slot | 48mm | 5.9mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68000-434HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.095 2.41mm | Unshrouded | 2.54mm | 34 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 86.36mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66506-115LF Amphenol ICC (FCI) | 198000 |
| Datasheet | 9 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | - | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | 19.8mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87402-130LF Amphenol ICC (FCI) | 20 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | - | Rib-Cage™ | Active | 1 (Unlimited) | Solder | Header | 60 | 130°C | -55°C | Natural | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Right Angle | 6.91mm | 0.240 6.10mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | - | 60 | Tin | - | Black | - | - | 25mOhm | - | 800V | 3.3mm | Mounting Flange | 47.88mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 76383-304LF Amphenol ICC (FCI) | 355 | - | - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Polyester | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Bulk | 2015 | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | - | Male Pin | - | 2.54mm | Right Angle | 13.28mm | 0.307 7.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | 0.100 (2.54mm) | 0.154 3.91mm | Shrouded - 2 Wall | - | 8 | Tin | - | Blue | 3.35mm | - | - | 100GOhm | 1kV | 5mm | - | 9.98mm | 9.34mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 98414-S06-34LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 34 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 34 | Tin | Male | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 36mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67997-150 Amphenol ICC (FCI) | 198000 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | 2 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | - | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 63.5mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 77319-103-24LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 24 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 14.68mm | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | - | 24 | Tin | - | Black | - | - | - | - | - | - | - | 30.48mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65863-067PLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | - | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 20 | Tin | - | Blue | - | - | - | - | 1kV | - | Keying Slot | 46.48mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68692-420HLF Amphenol ICC (FCI) | 21 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | 20 | Tin | Male | Black | 2.54mm | 0.430 10.92mm | - | 5GOhm | 1.5kV | 5.84mm | - | 25.4mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 98424-G52-20LF Amphenol ICC (FCI) | 48500 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2008 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 20 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 200V | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2mm | 20 | Tin | Male | Cream | - | - | - | 1GOhm | - | 4mm | Keying Slot | 22mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10072354-F01-14ULF Amphenol ICC (FCI) | 16 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -40°C | Cream | 2 | Male | Detent Lock | - | Male Pin | 2A AC/DC | 2mm | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 14 | Tin | - | Cream | - | - | - | 1GOhm | - | 4mm | Keying Slot | 16mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 98424-G52-50ALF Amphenol ICC (FCI) | 600 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 50 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Cream | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 50 | Tin | - | Cream | - | - | - | - | - | 4mm | Keying Slot, Pick and Place | 52mm | 6.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68016-221HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 21 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.120 3.05mm | Unshrouded | - | 21 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 53.34mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68024-500H Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36000, Cuttable | 125°C | -65°C | Black | 1 | Male | Push-Pull | 1.5kV | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.150 3.81mm | Unshrouded | 2.54mm | - | - | Male | Black | 3.81mm | 0.568 14.43mm | - | 5GOhm | 1.5kV | 8.08mm | - | 2.54mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 77311-102-36LF Amphenol ICC (FCI) | 1050 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.135 3.43mm | Unshrouded | - | 36 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-101-28LF Amphenol ICC (FCI) | 39200 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.095 2.41mm | Unshrouded | - | 28 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 71.12mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 20021221-00108C4LF Amphenol ICC (FCI) | 44 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | - | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | - | - | 0.220 5.60mm | Board to Board | 7 | - | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | 3.05mm | Pick and Place | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - |