- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Insertion Force-Max | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021121-00050T4LF Amphenol ICC (FCI) | In Stock |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 85°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 3.4mm | - | Board to Board | All | 50A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 50 | Tin | - | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | 3.05mm | - | 31.75mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69168-208 Amphenol ICC (FCI) | 792000 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | 2 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 8 | - | - | - | - | - | Black | 3.05mm | 0.400 10.16mm | - | - | - | 1kV | - | 5.84mm | - | 10.16mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 91036-115LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | - | Rib-Cage™ III | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 130°C | -55°C | Natural | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.71mm | 0.364 9.25mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 30 | Tin | - | - | - | - | Natural | - | - | 25mOhm | - | - | 800V | - | 3.3mm | Board Guide | 22.15mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-G52-05ALF Amphenol ICC (FCI) | 72000 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | 2011 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -55°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | - | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 10 | Tin | - | - | - | - | Black | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | Pick and Place | 10mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 77315-801-02LF Amphenol ICC (FCI) | 21 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 2 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 9.76mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.101 2.57mm | Unshrouded | - | - | 2 | Tin | - | - | Male | - | Black | 2.41mm | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 5.08mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69167-114 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | Mini-PV™, Basics+ | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | 95°C | -40°C | - | 1 | Male | 8536.69.40.40 | Friction Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 2 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | 3.05mm | 0.465 11.81mm | - | - | - | 1kV | - | 5.84mm | - | 35.56mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10075025-G01-38ULF Amphenol ICC (FCI) | 336 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 38 | 125°C | -40°C | Black | 2 | Male | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Straight | - | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | 2mm | - | - | 1GOhm | 0.079 inch | - | 1.7514 N | 4mm | Keying Slot | 40mm | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68016-226HLF Amphenol ICC (FCI) | 78400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 26 | - | - | - | Male | - | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 66.04mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65863-093LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 125°C | -65°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 50 | Tin | - | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | - | 5.84mm | Keying Slot | 84.58mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68001-403HLF Amphenol ICC (FCI) | 1182 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | 3 | Square | - | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 3 | Tin | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 7.62mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 98424-G52-04LF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2008 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 105°C | -40°C | Cream | 2 | Male | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | - | 6.1mm | 0.244 6.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | 200V | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 2mm | 4 | Tin | - | - | - | - | Cream | - | - | 25mOhm | 1GOhm | - | - | - | 4mm | Keying Slot | 6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 71922-040LF Amphenol ICC (FCI) | 41 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2015 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Grey | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 17.4mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | 40 | Tin | - | - | - | - | Grey | - | - | - | - | - | 1.5kV | - | - | Keying Slot, Mounting Flange | 70.1mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 75160-103-36LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | Through Hole | - | Square | - | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | - | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.200 5.08mm | Unshrouded | - | - | 36 | - | - | - | Male | - | Black | 5.09mm | 0.525 13.34mm | - | 5GOhm | - | - | - | 5.72mm | - | 91.44mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 73547-120LF Amphenol ICC (FCI) | 370440 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | Bronze | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | 2 | Male | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 40 | Straight | - | 5.71mm | 0.364 9.25mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | 25mOhm | - | - | 800V | - | - | Board Guide | 28.5mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 20021221-00020T4LF Amphenol ICC (FCI) | 7 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 85°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.3mm | 0.220 5.60mm | Board to Board | All | 20A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 20 | Tin | - | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | 3.05mm | - | 15.69mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 75160-318-36LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 36 | - | - | - | Male | - | Black | 3.05mm | 0.445 11.30mm | - | 5GOhm | - | - | - | 5.72mm | - | 91.44mm | - | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68002-206HLF Amphenol ICC (FCI) | 98000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.150 3.81mm | Unshrouded | - | - | 6 | - | - | - | Male | - | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 15.24mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 65863-081LF Amphenol ICC (FCI) | 39 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 125°C | -65°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 34 | Tin | - | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | - | 5.84mm | Keying Slot | 64.26mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77313-102-14LF Amphenol ICC (FCI) | 220 | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | - | 14 | Tin | - | - | Male | - | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 17.78mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 20021121-00030T4LF Amphenol ICC (FCI) | 194 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 30 | 85°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.5mm | - | Board to Board | All | 30A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 30 | Tin | - | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | 3.05mm | - | 19.05mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |