- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021621-00040D1LF Amphenol ICC (FCI) | 8 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | 2014 | Minitek127® 20021621 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 85°C | -40°C | Black | - | 2 | - | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.6mm | 0.327 8.30mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 40 | Gold | - | - | - | - | Black | - | - | - | 30mOhm | - | - | 125V | - | - | Keying Slot, Pick and Place | 39.9mm | - | Flash | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00064D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 64 | 85°C | -40°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 64 | Tin | - | - | - | - | Black | - | - | - | 30mOhm | - | - | 125V | - | 3.05mm | Pick and Place | 40.64mm | - | Flash | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021621-00060T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | 2014 | Minitek127® 20021621 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 60 | 85°C | -40°C | Black | - | 2 | - | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.6mm | 0.327 8.30mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 60 | - | - | - | - | - | Black | - | - | - | 30mOhm | - | - | 125V | - | - | Keying Slot | 52.6mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-101-17LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 17 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 17 | Tin | - | - | Male | - | Black | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 43.18mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021121-00092T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 92 | 85°C | -40°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 92 | Tin | - | - | - | - | Black | - | - | - | 30mOhm | - | - | 125V | - | 3.05mm | - | 58.42mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021122-00032T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Plastic | Gold | 0.150 3.81mm | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021122 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 32 | 85°C | -40°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Right Angle | - | 10.1mm | 0.134 3.40mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | 32 | - | - | - | - | - | Black | - | - | - | 30mOhm | - | - | 125V | - | 3.8mm | - | 20.32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021221-000A0D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 100 | 85°C | -40°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.3mm | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 100 | Tin | - | - | - | - | Black | - | - | - | 30mOhm | - | - | 125V | - | 3.05mm | Pick and Place | 66.49mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68633-136H Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | e0 | no | Obsolete | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | - | - | 1 | - | BREAKAWAY TYPE | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Straight | 2.54mm | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.225 5.72mm | Unshrouded | 1 | - | - | - | RECTANGULAR | 0.095 inch | Male | - | - | 5.72mm | 3A | 0.643 16.33mm | - | 5GOhm | - | 1.5kV | - | 8.08mm | - | 91.44mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77313-422R06LF Amphenol ICC (FCI) | 99000 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 6 | Tin | - | - | Male | - | Black | 3.05mm | - | 0.526 13.35mm | - | 5GOhm | - | 1.5kV | - | 7.75mm | - | 7.62mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10112684-G03-08ULF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | SIL | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | 2011 | Minitek® 2.00mm | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | 8 | Right Angle | 2mm | 8.35mm | 0.079 2.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | Unshrouded | 1 | - | - | Tin | RECTANGULAR | 0.079 inch | - | 94V-0 | - | - | - | - | 25mOhm | 1GOhm | 0.079 inch | 650V | 900VAC V | 4mm | - | 16mm | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 75844-802-04LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | - | Square | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | - | 4 | - | - | - | - | - | - | - | - | 0.465 11.81mm | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75844-301-04LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | - | - | 4 | - | - | - | - | - | Black | - | - | 0.425 10.80mm | - | - | - | - | - | - | - | 5.08mm | - | 150.0μin 3.81μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75168-327-08LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.140 3.56mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 7.49mm | 0.110 2.79mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.130 3.30mm | Unshrouded | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 67997-216HLF Amphenol ICC (FCI) | 5 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 16 | - | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 20.32mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 95157-120VLF Amphenol ICC (FCI) | 33 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Polychlorinated | Gold | 0.230 5.84mm | Phosphor Bronze | - | - | - | Tape & Reel (TR) | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 20 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Pick and Place | 25.4mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69168-220HLF Amphenol ICC (FCI) | 78400 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | - | 2 | Male | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 20 | - | - | - | - | - | Black | 3.05mm | - | 1.000 25.40mm | - | - | - | 1kV | - | 5.84mm | - | 25.4mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 67997-104HLF Amphenol ICC (FCI) | 198000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2.54mm | 4 | - | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | 5.84mm | - | 5.08mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 87409-105LF Amphenol ICC (FCI) | 333396 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | Phosphor Bronze | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | 2008 | Rib-Cage™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | General Purpose, Military | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | 1A DC | - | 5 | Straight | - | 5.71mm | 0.226 5.74mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | Male | 94V-0 | - | - | - | - | 25mOhm | - | - | 800V | - | 3.3mm | Board Guide | 9.45mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.42mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69192-472HLF Amphenol ICC (FCI) | 69300 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 72 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 72 | Tin | - | - | Male | - | Black | 3.05mm | - | 0.450 11.43mm | - | 5GOhm | - | - | - | 5.84mm | - | 91.44mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 57202-G52-12ALF Amphenol ICC (FCI) | 750 |
| - | 17 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tape & Reel (TR) | 2016 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -55°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | - | 7mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 24 | Tin | - | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | 4mm | - | 24mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - |