- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68779-172 Amphenol ICC (FCI) | 29700 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.318 8.08mm | Unshrouded | 72 | - | Male | - | Black | 8.08mm | 0.736 18.69mm | - | 5GOhm | 1.5kV | 8.08mm | - | 91.44mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 87185-136HLF Amphenol ICC (FCI) | 79200 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 1.043 26.49mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 36 | - | Male | - | - | 2.41mm | 1.238 31.45mm | - | 5GOhm | - | 26.49mm | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021221-00060C8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 60 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | - | - | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68655-236 Amphenol ICC (FCI) | 78400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.290 7.37mm | Unshrouded | 36 | - | Male | - | Black | 7.37mm | 0.708 17.98mm | - | 5GOhm | 1.5kV | 8.08mm | - | 91.44mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10075024-F01-08ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -55°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 16 | Tin | - | - | Black | 2mm | 0.295 7.49mm | 25mOhm | 1GOhm | 650V | 4mm | - | 16mm | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 65863-138 Amphenol ICC (FCI) | 155200 |
| Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | 10 | - | - | - | Blue | 3.81mm | - | - | - | 1kV | 5.84mm | Keying Slot | 33.78mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68020-672H Amphenol ICC (FCI) | 29700 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 72 | - | Male | - | Black | 2.41mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 66429-193 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 1kV | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 60 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 17.3mm | 0.681 17.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 60 | - | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.8mm | Keying Slot, Mounting Flange | 95.5mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10114828-10114LF Amphenol ICC (FCI) | 297000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | Rectangular | Thermoplastic | Tin | 0.089 2.25mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | - | 10114828 | Active | 1 (Unlimited) | Solder | Header | 14 | - | - | Natural | 1 | Male | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | 1.2446mm | - | - | - | 0.185 4.70mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | 14 | Tin | - | - | - | - | - | 20mOhm | 100MOhm | - | - | Solder Retention | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 91276-236HLF Amphenol ICC (FCI) | 78400 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.900 22.86mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | - | - | 0.100 2.54mm | Black | - | 0.225 5.72mm | Unshrouded | 36 | - | - | - | Black | - | 1.225 31.12mm | - | - | 1.5kV | - | - | 91.44mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 98414-G06-12LF Amphenol ICC (FCI) | 59400 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2015 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 12 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | 12 | Tin | Male | - | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 14mm | 6.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 20021221-00010T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 10 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 10 | Tin | - | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | - | - | - | Flash | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69192-206HLF Amphenol ICC (FCI) | 316800 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 6 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 6 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | 7.62mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 98414-S06-04LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 4 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | 4 | Tin | Male | - | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 6mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 54101-G0505LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 5 | - | - | - | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | Tin | - | - | - | - | 0.425 10.80mm | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87827-106HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.160 4.06mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 6 | - | Male | - | Black | 3.05mm | 0.380 9.65mm | - | 5GOhm | 1.5kV | 4.06mm | - | 15.24mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 73547-105LF Amphenol ICC (FCI) | 215460 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | Bronze | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | - | Rib-Cage™ III | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | - | 2 | Male | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Straight | 5.71mm | 0.364 9.25mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | - | 25mOhm | - | 800V | - | Board Guide | 9.45mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 78938-412HLF Amphenol ICC (FCI) | 29 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.120 3.05mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 7.11mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 12 | Tin | Male | - | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 3.05mm | - | 30.48mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68691-414HLF Amphenol ICC (FCI) | 313600 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 14 | Tin | Male | - | Black | 3.05mm | 0.538 13.67mm | - | 5GOhm | 1.5kV | 8.08mm | - | 17.78mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68691-120HLF Amphenol ICC (FCI) | 237600 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 20 | - | Male | - | - | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | 8.08mm | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |