- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86503-104HLF Amphenol ICC (FCI) | 776000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.250 6.35mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 4 | - | Male | - | 3.05mm | 0.470 11.94mm | - | 5GOhm | - | - | 6.35mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 20021122-00016T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Plastic | Gold | 0.150 3.81mm | Copper Alloy | Plastic | - | - | Tube | 2014 | Minitek127® 20021122 | Active | 1 (Unlimited) | Solder | Header | 16 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Right Angle | 10.1mm | 0.134 3.40mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 16 | Gold | - | Black | - | - | 30mOhm | - | 125V | - | 3.8mm | - | 10.16mm | - | Flash | Flash | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 77312-477LF Amphenol ICC (FCI) | 21 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Tin | 0.098 2.50mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 5 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | 2 | - | 0.100 2.54mm | Black | - | 0.071 1.80mm | Unshrouded | - | - | Tin | - | - | - | 0.269 6.84mm | - | - | - | - | - | - | - | - | 80.0μin 2.03μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 69155-220LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Circular | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | 2007 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | - | - | Blue | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.83mm | 0.331 8.40mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 20 | - | - | Blue | 3.81mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 32.5mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021112-00078T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 78 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Right Angle | 7.97mm | 0.135 3.43mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.106 2.69mm | Unshrouded | - | 78 | Tin | - | Black | 2.7mm | - | 30mOhm | - | 125V | - | 3.05mm | - | 48.26mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 20021122-00044D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Plastic | Gold | 0.150 3.81mm | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021122 | Active | 1 (Unlimited) | Solder | Header | 44 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Right Angle | 10.1mm | 0.134 3.40mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 44 | Gold | - | Black | - | - | 30mOhm | - | 125V | - | 3.8mm | Pick and Place | 27.94mm | - | Flash | Flash | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10114831-10106LF Amphenol ICC (FCI) | 294000 |
| - | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Rectangular | Thermoplastic | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114831 | Active | 1 (Unlimited) | Solder | Header | 6 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | Male Pin | 1A | 1.25mm | Right Angle | 5.5mm | 0.138 3.50mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | 0.079 2.00mm | Shrouded - 4 Wall | - | 6 | Tin | - | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | - | - | 9.25mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 78208-103 Amphenol ICC (FCI) | 108 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 3 | - | - | Black | 3.05mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 7.62mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 67996-204HLF Amphenol ICC (FCI) | 83 |
| - | 6 Weeks | GXT, Gold | Through Hole | Through Hole | 4 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 4 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 75168-303-03LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.65mm | 0.110 2.79mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.301 7.65mm | Unshrouded | - | 3 | - | Male | Black | 7.65mm | - | - | 5GOhm | - | - | 5.72mm | - | 7.62mm | - | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 10127720-242LF Amphenol ICC (FCI) | 88200 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | 24 | Square | - | Gold | - | Copper Alloy | Thermoplastic | - | - | Tray | - | Minitek® Pwr 3.0 | Active | 1 (Unlimited) | Solder | Plug | 24 | - | - | Black | 2 | - | Locking Ramp | Male Pin | - | 2.9972mm | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | Flash | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 68015-202HLF Amphenol ICC (FCI) | 5815 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | - | 2 | - | Male | Black | 2.29mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 69168-310HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | Black | 2 | - | Friction Lock | Male Pin | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | - | - | - | Black | 3.05mm | 0.500 12.70mm | - | - | 1kV | - | 5.84mm | - | 12.7mm | - | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 78208-111HLF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 11 | - | - | Black | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 11 | - | - | Black | 3.05mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 27.94mm | 9.8mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | Lead Free | ||
![]() 20021121-00006D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 6 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 6 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | Pick and Place | 3.81mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 57102-G06-10ULF Amphenol ICC (FCI) | 580 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 20 | Tin | - | Black | 2.5mm | 0.315 8.00mm | 25mOhm | 1GOhm | 650V | - | 4mm | - | 20mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10114828-10110LF Amphenol ICC (FCI) | 297000 |
| - | 12 Weeks | Tin | Surface Mount | Surface Mount | - | Rectangular | Thermoplastic | Tin | 0.089 2.25mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | - | 10114828 | Active | 1 (Unlimited) | Solder | Header | 10 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | Male Pin | 1A | 1.2446mm | Straight | 3.7mm | 0.185 4.70mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | - | 10 | Tin | - | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | - | Solder Retention | 17.25mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 10114830-10111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Rectangular | Thermoplastic | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114830 | Active | 1 (Unlimited) | Solder | Header | 11 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | Male Pin | 1A | 1.2446mm | Right Angle | 5.3mm | 0.134 3.40mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | - | 11 | Tin | - | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | - | Solder Retention | 18.9mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 10114828-10115LF Amphenol ICC (FCI) | 29 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | - | Rectangular | Thermoplastic | Tin | 0.089 2.25mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114828 | Active | 1 (Unlimited) | Solder | Header | 15 | - | - | Natural | 1 | Male | Detent Lock | Male Pin | 1A | 1.2446mm | - | - | 0.185 4.70mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | - | 15 | Tin | - | - | - | - | 20mOhm | 100MOhm | - | - | - | Solder Retention | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() 10114830-10115LF Amphenol ICC (FCI) | 29 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Rectangular | Thermoplastic | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2015 | 10114830 | Active | 1 (Unlimited) | Solder | Header | 15 | - | - | Natural | 1 | Male | Detent Lock | Male Pin | 1A | 1.2446mm | - | - | 0.134 3.40mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | Shrouded - 4 Wall | - | 15 | Tin | - | - | - | - | 20mOhm | 100MOhm | - | - | - | Solder Retention | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - |