- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57202-S51-05LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.079 2.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 10 | Tin | - | - | - | Black | - | - | 25mOhm | - | - | 650V | - | - | 2mm | - | 10mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77313-418-24LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 24 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 24 | Tin | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | 5.84mm | - | 30.48mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10114828-10115LF Amphenol ICC (FCI) | 29 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | Rectangular | Thermoplastic | Tin | 0.089 2.25mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114828 | - | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | - | Natural | 1 | Male | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | 1.2446mm | - | - | 0.185 4.70mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | - | - | - | Shrouded - 4 Wall | - | - | 15 | Tin | - | - | - | - | - | - | 20mOhm | 100MOhm | - | - | - | - | - | Solder Retention | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 10114830-10115LF Amphenol ICC (FCI) | 29 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Rectangular | Thermoplastic | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2015 | 10114830 | - | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | - | Natural | 1 | Male | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | 1.2446mm | - | - | 0.134 3.40mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | - | - | - | Shrouded - 4 Wall | - | - | 15 | Tin | - | - | - | - | - | - | 20mOhm | 100MOhm | - | - | - | - | - | Solder Retention | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 68691-616 Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 16 | - | - | - | - | Black | - | 0.538 13.67mm | - | - | - | 1.5kV | - | - | - | - | 20.32mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 20021521-00006D1LF Amphenol ICC (FCI) | 29 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021521 | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 6 | Gold | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | - | - | Keying Slot, Pick and Place | 10.11mm | Flash | Flash | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 71922-208LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -65°C | Grey | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 24mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | 8 | Tin | - | - | - | Grey | 2.9mm | - | - | - | - | 1.5kV | - | - | 5.8mm | Keying Slot, Mounting Flange | 29.46mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10075024-F01-06ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2016 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -55°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | - | 12 | Tin | - | - | - | Black | 2mm | 0.295 7.49mm | 25mOhm | 1GOhm | - | 650V | - | - | 4mm | - | 12mm | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10114829-10111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Rectangular | Thermoplastic | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114829 | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | 105°C | -40°C | Natural | 1 | Male | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | 1.2446mm | Straight | 3.2mm | 0.165 4.20mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | - | 11 | Tin | - | - | - | Natural | - | - | 20mOhm | 100MOhm | - | 125V | 1A | - | - | - | 15.5mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 69191-108HLF Amphenol ICC (FCI) | 392000 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 8 | - | - | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 8 | - | - | Male | - | - | 3.05mm | - | - | 5GOhm | - | - | - | - | 5.84mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 67998-420HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -65°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | - | - | 20 | Tin | - | Male | - | Black | 2.72mm | 0.525 13.34mm | - | 5GOhm | - | 1.5kV | - | - | 8.08mm | - | 25.4mm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10078993-G02-50ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2014 | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 125°C | -40°C | Cream | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | - | 50 | Tin | - | - | - | Cream | 2mm | - | - | 1GOhm | - | - | - | - | 4mm | Keying Slot | 64mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10078991-G22-40ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -40°C | - | 2 | Male | MINITEK, LOW PROFILE, LATCHED | - | Latch Lock/Eject Hooks, Short | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | Straight | 6mm | 0.232 5.90mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | 94V-0 | - | 2.5mm | - | - | 1GOhm | 0.079 inch | - | - | POLARIZED HOUSING | 4mm | Keying Slot | 54mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65823-039LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | 2008 | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Blue | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 40 | - | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | - | - | 5.84mm | Keying Slot, Mounting Flange | 70.1mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69192-126HLF Amphenol ICC (FCI) | 19800 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 26 | - | - | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 26 | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | - | - | - | 5.84mm | - | 33.02mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 87061-617LF Amphenol ICC (FCI) | 44352 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | - | Header, Stackable (2) | 34, 34 | 125°C | -65°C | Blue | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 0.710 18.03mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 68 | Tin | - | - | - | Blue | 2.67mm | - | - | - | - | 1kV | - | - | - | Keying Slot | 62.48mm | 30.0μin 0.76μm | 40.0μin 1.02μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 75844-128-72LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 72 | - | - | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.165 4.19mm | Unshrouded | - | - | 72 | - | - | Male | - | Black | 4.19mm | 0.525 13.34mm | - | 5GOhm | - | - | - | - | 6.6mm | - | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10076801-101-30LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 30 | 125°C | -65°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | - | 30 | Tin | - | Male | - | Black | 2.5mm | 0.440 11.18mm | - | 5GOhm | - | 1.5kV | - | - | 5.84mm | - | 38.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54102-T1000LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 45000, Cuttable | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | - | - | - | - | Male | - | - | 3.81mm | 0.480 12.19mm | - | 5GOhm | - | - | - | - | 5.84mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67997-246HLF Amphenol ICC (FCI) | 19600 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 46 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 46 | - | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 1.5kV | - | - | 5.84mm | - | 58.42mm | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - |