- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68693-140HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | 40 | - | Male | - | Black | 13.21mm | 0.938 23.83mm | 5GOhm | 1.5kV | 8.08mm | - | 50.8mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68693-102HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | - | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | 2 | - | Male | - | Black | 13.21mm | 0.938 23.83mm | 5GOhm | 1.5kV | 8.08mm | - | 2.54mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68002-419HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 19 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | 19 | Tin | Male | - | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 48.26mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68016-223HLF Amphenol ICC (FCI) | 29400 |
| - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 23 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 23 | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 58.42mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68016-235HLF Amphenol ICC (FCI) | 9900 |
| - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 35 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 35 | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 88.9mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68021-242HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 42 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 42 | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 53.34mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68016-129HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 29 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 29 | - | Male | - | Black | 3.05mm | - | 5GOhm | 1.5kV | 5.84mm | - | 73.66mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68602-428HLF Amphenol ICC (FCI) | 19400 |
| Datasheet | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | 28 | Tin | Male | - | Black | 3.81mm | 0.480 12.19mm | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 69167-207HLF Amphenol ICC (FCI) | 39600 |
| - | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 95°C | -40°C | Black | 1 | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 7 | - | - | - | Black | 3.05mm | 0.465 11.81mm | - | 1kV | 5.84mm | - | 17.78mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 10076801-101-30LF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 30 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | 30 | Tin | Male | - | Black | 2.5mm | 0.440 11.18mm | 5GOhm | 1.5kV | 5.84mm | - | 38.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 54102-T1000LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 45000, Cuttable | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | - | Male | - | - | 3.81mm | 0.480 12.19mm | 5GOhm | - | 5.84mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68466-436HLF Amphenol ICC (FCI) | 9300 |
| Datasheet | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.697 17.70mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.128 3.25mm | Unshrouded | 36 | Tin | Male | - | Black | - | 0.925 23.50mm | 5GOhm | 1.5kV | - | - | 91.44mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69190-125HLF Amphenol ICC (FCI) | 29700 |
| - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 25 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 25 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | 63.5mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 69190-114HLF Amphenol ICC (FCI) | 29400 |
| - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 14 | 130°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 14 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 69190-220HLF Amphenol ICC (FCI) | 118800 |
| - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 20 | 130°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 20 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | 50.8mm | 15.0μin 0.38μm | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68031-336HLF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.183 4.65mm | Unshrouded | 36 | - | Male | - | Black | 4.65mm | 0.513 13.03mm | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | 50.0μin 1.27μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 6170172C185515LF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.240 6.10mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | BERGSTIK® | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | - | - | Board to Board | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.130 3.30mm | Unshrouded | - | Tin | - | 94V-0 | Black | - | - | - | - | - | Spacer | 43.18mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 69192-126HLF Amphenol ICC (FCI) | 19800 |
| - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | BERGSTIK® II | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 26 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 26 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | 5GOhm | - | 5.84mm | - | 33.02mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 75160-818-02LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2 | - | - | - | Black | - | 0.445 11.30mm | - | - | - | - | 5.08mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 75844-1AE-10LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Square | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | - | - | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.077 1.95mm | Unshrouded | - | - | - | - | - | - | 0.407 10.33mm | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - | - |