- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68458-433HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | - | - | - | Bronze | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Right Angle | 12.14mm | - | - | - | - | - | - | - | - | - | 33 | - | - | Black | - | - | - | 1.5kV | - | - | 83.82mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68779-402HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | Male | Black | 8.08mm | - | 5GOhm | 1.5kV | 8.08mm | - | 2.54mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68024-424HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | Active | - | Solder | - | 24 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 24 | - | Male | Black | 3.81mm | - | 5GOhm | 1.5kV | 8.08mm | - | 60.96mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68779-162HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 62 | - | Male | Black | 8.08mm | - | 5GOhm | 1.5kV | 8.08mm | - | 78.74mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-421HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 21 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 21 | - | Male | Black | 5.41mm | - | 5GOhm | 1.5kV | 8.08mm | - | 53.34mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68653-106HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 6 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 6 | - | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 13.72mm | - | 15.24mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68418-102HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 2 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 2 | - | Male | Black | 10.16mm | - | 5GOhm | 1.5kV | 5.84mm | - | 5.08mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68418-122HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 22 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 22 | - | Male | Black | 10.16mm | - | 5GOhm | 1.5kV | 5.84mm | - | 55.88mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-432HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 32 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 32 | - | Male | Black | 5.41mm | - | 5GOhm | 1.5kV | 8.08mm | - | 81.28mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68458-432HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | - | - | - | Bronze | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Right Angle | 12.14mm | - | - | - | - | - | - | - | - | - | 32 | - | - | Black | - | - | - | 1.5kV | - | - | 81.28mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68023-110HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 10 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Right Angle | 9.4mm | - | - | - | 3A | - | - | - | - | - | 10 | - | Male | Black | 7.75mm | - | 5GOhm | 1.5kV | 3.42mm | - | 25.4mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68779-436HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 36 | - | Male | Black | 8.08mm | - | 5GOhm | 1.5kV | 8.08mm | - | 45.72mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68023-217HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 17 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Right Angle | 9.4mm | - | - | - | 3A | - | - | - | - | - | 17 | - | Male | Black | 7.75mm | - | 5GOhm | 1.5kV | 3.42mm | - | 43.18mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68653-117HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 17 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 17 | - | Male | Black | 2.41mm | - | 5GOhm | 1.5kV | 13.72mm | - | 43.18mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-442HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 42 | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Right Angle | 14.68mm | - | - | - | 3A | - | - | - | - | - | 42 | - | Male | Black | 3.81mm | - | 5GOhm | 1.5kV | 8.08mm | - | 53.34mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68657-419HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Nylon | - | - | Bronze | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | - | - | - | - | - | - | 19 | - | - | Black | - | - | - | 1.5kV | - | - | 48.26mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68779-102HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | - | - | - | - | - | Straight | 4.83mm | - | - | - | - | - | - | - | - | - | 2 | - | - | Black | - | - | - | 1.5kV | - | - | 2.54mm | - | - | - | No | RoHS Compliant | - | ||
![]() 68422-414HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 14 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 14 | - | Male | Black | 5.41mm | - | 5GOhm | 1.5kV | 8.08mm | - | 35.56mm | - | - | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 10076801-406-10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | - | Tin | 0.323 8.20mm | Phosphor Bronze | Thermoplastic | - | Bulk | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 10 | Tin | - | - | - | 0.553 14.04mm | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 65496-013LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | Tray | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 17.3mm | 0.260 6.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | 26 | - | Female | Blue | 2.67mm | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 44.45mm | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | - |