- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69192-230HLF Amphenol ICC (FCI) | 39600 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 30 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 30 | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | 38.1mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 78207-406HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 6 | 95°C | -40°C | Black | 2 | - | Friction Lock | Male Pin | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 6 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 7.62mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68695-128HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | - | 28 | - | Male | Black | 2.29mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 35.56mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68695-106HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | - | 6 | - | - | Black | - | - | - | - | 1.5kV | - | - | 7.62mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68023-422HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.136 3.45mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 22 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | - | 22 | Tin | Male | Black | 7.75mm | - | - | 5GOhm | 1.5kV | 3.42mm | - | 55.88mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68023-428HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.136 3.45mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.4mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.305 7.75mm | Unshrouded | - | 28 | Tin | - | Black | - | - | - | - | 1.5kV | - | - | 71.12mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68024-110HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 10 | - | Male | Black | 3.81mm | 0.568 14.43mm | - | 5GOhm | 1.5kV | 8.08mm | - | 25.4mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 91036-150LF Amphenol ICC (FCI) | 158760 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | - | Rib-Cage™ III | Active | 1 (Unlimited) | Solder | Header | 100 | 130°C | -55°C | Natural | 2 | Male | Push-Pull | Male Pin | 1.27mm | Straight | 5.71mm | 0.364 9.25mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 100 | Tin | - | Natural | - | - | 25mOhm | - | 800V | 3.3mm | Board Guide | 66.6mm | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10080054-211LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1.5kV | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 50 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | 2.54mm | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | 4.06mm | 0.629 15.97mm | - | 10GOhm | 1.5kV | 5.94mm | Keying Slot | 82.8mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 10076801-101-42LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 42 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | 42 | Tin | Male | Black | 2.5mm | 0.440 11.18mm | - | 5GOhm | 1.5kV | 5.84mm | - | 53.34mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 10076801-101-44LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 44 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | 44 | Tin | - | Black | - | 0.440 11.18mm | - | - | 1.5kV | - | - | 55.88mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 98401-801-32LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 32 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.084 2.14mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 32 | Tin-Lead | Male | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | Board Guide | 40.64mm | 15.0μin 0.38μm | 150.0μin 3.81μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68000-218HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 18 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 18 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 45.72mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68000-131HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 31 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 31 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 78.74mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68000-230HLF Amphenol ICC (FCI) | 19800 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 30 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 30 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 76.2mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68693-168HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 68 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 68 | - | Male | Black | 13.21mm | 0.938 23.83mm | - | 5GOhm | 1.5kV | 8.08mm | - | 86.36mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68693-460HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 60 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 60 | Tin | Male | Black | 13.21mm | 0.938 23.83mm | - | 5GOhm | 1.5kV | 8.08mm | - | 76.2mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68693-104HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 4 | - | Male | - | 13.21mm | 0.938 23.83mm | - | 5GOhm | - | 8.08mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 68016-229HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 29 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 29 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 73.66mm | 15.0μin 0.38μm | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 68016-435HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 35 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 35 | Tin | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 88.9mm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 |