- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68015-120HLF Amphenol ICC (FCI) | 85500 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | 20 | - | Male | Black | 2.29mm | 5GOhm | 1.5kV | 5.84mm | 50.8mm | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68016-429HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 29 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 29 | Tin | Male | Black | 3.05mm | 5GOhm | 1.5kV | 5.84mm | 73.66mm | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 76383-333LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | Tube | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 66 | 125°C | -40°C | Blue | 2 | Male | Friction Lock | Male Pin | 2.54mm | Right Angle | 13.28mm | 0.307 7.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.154 3.91mm | Shrouded - 2 Wall | 66 | Tin | - | Blue | 3.35mm | - | 1kV | 5mm | 83.64mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 68779-450HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 50 | - | Male | Black | 8.08mm | 5GOhm | 1.5kV | 8.08mm | 63.5mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68653-128HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 28 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 28 | - | Male | Black | 2.41mm | 5GOhm | 1.5kV | 13.72mm | 71.12mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68492-114HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | - | - | - | - | - | - | 14 | - | - | Black | - | - | 1.5kV | - | 17.78mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68797-112HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 12 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 12 | - | Male | Black | 5.41mm | 5GOhm | 1.5kV | 2.54mm | 30.48mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68779-454HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 54 | - | Male | Black | 8.08mm | 5GOhm | 1.5kV | 8.08mm | 68.58mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68492-150HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | - | - | - | - | - | - | 50 | - | - | Black | - | - | 1.5kV | - | 63.5mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68779-448HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 48 | - | Male | Black | 8.08mm | 5GOhm | 1.5kV | 8.08mm | 60.96mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68024-131HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | Active | - | Solder | - | 31 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 31 | - | Male | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 78.74mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68418-403HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Through Hole | - | 3 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | - | - | - | - | - | 3A | - | - | - | - | - | 3 | - | Male | - | 10.16mm | 5GOhm | - | 5.84mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68422-413HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 13 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 13 | - | Male | Black | 5.41mm | 5GOhm | 1.5kV | 8.08mm | 33.02mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68459-134HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | 34 | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Right Angle | 14.68mm | - | - | - | 3A | - | - | - | - | - | 34 | - | Male | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 43.18mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68779-106HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | Active | - | Solder | - | 6 | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 6 | - | Male | Black | 8.08mm | 5GOhm | 1.5kV | 8.08mm | 7.62mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68492-156HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | - | - | - | Bronze | - | - | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Right Angle | 12.44mm | - | - | - | - | - | - | - | - | - | 56 | - | - | Black | - | - | 1.5kV | - | 71.12mm | - | - | - | No | RoHS Compliant | - | - | ||
![]() 68492-408HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Through Hole | - | 8 | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | - | - | - | - | - | 3A | - | - | - | - | - | 8 | - | Male | - | 3.81mm | 5GOhm | - | 5.84mm | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68771-430HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | Active | - | Solder | - | 30 | 125°C | -65°C | - | 1 | - | - | - | 2.54mm | Straight | 2.41mm | - | - | - | 3A | - | - | - | - | - | 30 | - | Male | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 76.2mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68692-452HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | - | Active | - | Solder | - | - | 125°C | -65°C | - | 2 | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | 52 | - | Male | Black | 2.54mm | 5GOhm | 1.5kV | 5.84mm | 66.04mm | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68464-404HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | Bulk | - | Active | - | Through Hole | - | - | - | - | - | 2 | - | - | - | 2.54mm | - | - | - | - | - | 3A | - | - | - | - | - | 4 | - | Male | - | 3.05mm | 5GOhm | - | 10.92mm | - | - | - | - | No | RoHS Compliant | - | - |