- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Voltage Rated | Packaging | Part Status | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Pitch | Orientation | Depth | Current Rating | Number of Contacts | Contact Gender | Housing Color | Lead Length | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68422-415HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 15 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 15 | Male | Black | 5.41mm | 5GOhm | 1.5kV | 8.08mm | 38.1mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68458-431HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 31 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 12.14mm | 3A | 31 | Male | Black | 2.79mm | 5GOhm | 1.5kV | 8.08mm | 78.74mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 54102-T0502LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Through Hole | 4 | 125°C | -65°C | 2 | 2.54mm | - | - | 3A | 4 | Male | - | 2.41mm | 5GOhm | - | 5.84mm | - | No | RoHS Compliant | UL94 V-0 | ||
![]() 68657-431HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 31 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 31 | Male | Black | 9.35mm | 5GOhm | 1.5kV | 3.05mm | 78.74mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68764-423HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 23 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 6.6mm | 3A | 23 | Male | Black | 3.05mm | 5GOhm | 1.5kV | 2.54mm | 58.42mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68024-410HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | 10 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 10 | Male | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 25.4mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-131HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 31 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 31 | Male | Black | 5.41mm | 5GOhm | 1.5kV | 8.08mm | 78.74mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-427HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 27 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 27 | Male | Black | 5.41mm | 5GOhm | 1.5kV | 8.08mm | 68.58mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-448HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 48 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 14.68mm | 3A | 48 | Male | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 60.96mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68653-107HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 7 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 7 | Male | Black | 2.41mm | 5GOhm | 1.5kV | 13.72mm | 17.78mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68488-117HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | - | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 1 | 2.54mm | Right Angle | 9.9mm | - | 17 | - | Black | - | - | 1.5kV | - | 43.18mm | No | RoHS Compliant | - | ||
![]() 68492-168HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 68 | 125°C | -65°C | 2 | 2.54mm | Right Angle | 12.44mm | 3A | 68 | Male | Black | 3.81mm | 5GOhm | 1.5kV | 5.84mm | 86.36mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68492-438HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Right Angle | 12.44mm | - | 38 | - | Black | - | - | 1.5kV | - | 48.26mm | No | RoHS Compliant | - | ||
![]() 68771-427HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | 27 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 27 | Male | Black | 2.54mm | 5GOhm | 1.5kV | 6.86mm | 68.58mm | No | RoHS Compliant | - | ||
![]() 68024-427HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Solder | 27 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 27 | Male | Black | 3.81mm | 5GOhm | 1.5kV | 8.08mm | 68.58mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68459-410HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | - | Bronze | - | - | Active | Solder | - | 125°C | -65°C | 2 | 2.54mm | Right Angle | 14.68mm | - | 10 | - | Black | - | - | 1.5kV | - | 12.7mm | No | RoHS Compliant | - | ||
![]() 68418-431HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 31 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 31 | Male | Black | 10.16mm | 5GOhm | 1.5kV | 5.84mm | 78.74mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68422-111HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 11 | 125°C | -65°C | 1 | 2.54mm | Straight | 2.41mm | 3A | 11 | Male | Black | 5.41mm | 5GOhm | 1.5kV | 8.08mm | 27.94mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68023-129HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Thermoplastic | Bronze | 1.5kV | - | Active | Solder | 29 | 125°C | -65°C | 1 | 2.54mm | Right Angle | 9.4mm | 3A | 29 | Male | Black | 7.75mm | 5GOhm | 1.5kV | 3.42mm | 73.66mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 68491-408HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Thermoplastic | Bronze | 1.5kV | Bulk | Active | Through Hole | - | 125°C | -65°C | 2 | 2.54mm | - | - | 3A | 8 | Male | - | 3.05mm | 5GOhm | - | 6.48mm | - | No | RoHS Compliant | UL94 V-0 |