- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68023-132HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | - | - | - | Thermoplastic | - | - | Bronze | - | 1.5kV | - | Bulk | - | - | Active | - | Solder | - | 32 | 125°C | -65°C | - | - | 1 | - | - | - | - | 2.54mm | Right Angle | 9.4mm | - | - | - | 3A | - | - | - | - | - | - | 32 | - | Male | Black | 7.75mm | - | - | 5GOhm | 1.5kV | - | 3.42mm | - | 81.28mm | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021521-00014D1LF Amphenol ICC (FCI) | 39 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021521 | Active | 1 (Unlimited) | Solder | Header | 14 | 85°C | -40°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 14 | Gold | - | Black | - | - | 30mOhm | - | 125V | - | - | Keying Slot, Pick and Place | 15.19mm | Flash | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68602-208HLF Amphenol ICC (FCI) | In Stock |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | 8 | - | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 10.16mm | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68016-108HLF Amphenol ICC (FCI) | 423 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | 8 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 20.32mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65863-105 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 60 | 125°C | -65°C | Black | - | 2 | - | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 60 | - | - | Blue | 3.81mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 97.28mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 65863-031 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 34 | - | - | Blue | 2.67mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 64.26mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 78207-106 Amphenol ICC (FCI) | 13 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | - | 2 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 6 | - | - | Black | 3.05mm | - | - | - | 1kV | - | 5.84mm | Keying Slot | 7.62mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67996-410HLF Amphenol ICC (FCI) | 1153 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 10 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 12.7mm | 100.0μin 2.54μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 10127721-221LF Amphenol ICC (FCI) | 252 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | - | Copper Alloy | Thermoplastic | - | - | Tray | - | Minitek® Pwr 3.0 | Active | 1 (Unlimited) | Kinked Pin, Solder | Plug | 22 | - | - | Black | - | 2 | Male | Locking Ramp | Male Pin | - | 2.9972mm | - | - | 0.433 11.00mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 22 | Tin | - | - | - | - | - | - | - | - | - | Board Guide | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 10142708-10200LF Amphenol ICC (FCI) | 2841 |
| - | 11 Weeks | - | - | Through Hole | Square | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP), Halogen Free | 600VAC/DC | -40°C~105°C | Tray | - | Minitek® Pwr 5.7 | Active | 1 (Unlimited) | Solder | Header | 10 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | Locking Ramp | Male Pin | - | - | - | - | 0.583 14.80mm | Board to Cable/Wire | All | - | 0.224 5.70mm | Black | 0.224 (5.70mm) | 0.147 3.73mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68002-226HLF Amphenol ICC (FCI) | 19800 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | - | - | 1 | - | Push-Pull | Male Pin | - | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | - | Male | - | 3.81mm | 0.480 12.19mm | - | 5GOhm | - | - | 5.84mm | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 75160-132-36LF Amphenol ICC (FCI) | 35 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.405 10.29mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 36 | - | - | Black | - | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 36 | - | Male | Black | 3.05mm | 0.625 15.88mm | - | 5GOhm | - | - | 10.29mm | - | 91.44mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69167-606 Amphenol ICC (FCI) | 38 |
| - | 8 Weeks | GXT, Gold, Nickel | Through Hole | Through Hole | Square | Polyphenylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 6 | 95°C | -40°C | Black | - | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 6 | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | - | 5.84mm | - | 15.24mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 67996-108HLF Amphenol ICC (FCI) | 76800 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 2.54mm | 8 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 10.16mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 55101-T1109LF Amphenol ICC (FCI) | 99000 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 9 | 125°C | -65°C | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.140 3.56mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.090 2.29mm | Unshrouded | - | 9 | Tin | Male | Black | 2.29mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 22.86mm | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68021-420 Amphenol ICC (FCI) | 316800 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | - | 2 | Male | Push-Pull | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 25.4mm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 95293-402-08LF Amphenol ICC (FCI) | 22 |
| - | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Tin | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | - | - | Black | - | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | - | 8 | Tin | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10114831-10108LF Amphenol ICC (FCI) | 21 |
| - | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | Rectangular | Thermoplastic | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114831 | Active | 1 (Unlimited) | Solder | Header | 8 | 105°C | -40°C | Natural | - | 1 | Male | Detent Lock | Male Pin | 1A | 1.25mm | Right Angle | 5.5mm | 0.138 3.50mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | 0.079 2.00mm | Shrouded - 4 Wall | - | 8 | Tin | - | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | - | - | 11.75mm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 68693-150HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 50 | - | Male | Black | 13.21mm | 0.938 23.83mm | - | 5GOhm | 1.5kV | - | 8.08mm | - | 63.5mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68693-156HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 56 | 125°C | -65°C | Black | - | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.520 13.21mm | Unshrouded | - | 56 | - | Male | Black | 13.21mm | 0.938 23.83mm | - | 5GOhm | 1.5kV | - | 8.08mm | - | 71.12mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |