- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98414-G06-08LF Amphenol ICC (FCI) | 59400 |
| - | 6 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2014 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -40°C | Cream | 2 | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 8 | Tin | - | - | Male | - | Cream | 2.5mm | - | - | 1GOhm | - | - | - | - | - | - | 4mm | Keying Slot | 10mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68021-140HLF Amphenol ICC (FCI) | 29100 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 40 | - | - | - | Male | - | Black | 3.05mm | - | - | 5GOhm | - | 1.5kV | - | - | - | - | 5.84mm | - | 50.8mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-418-08LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 8 | Tin | - | - | - | - | Black | - | 0.450 11.43mm | - | - | - | 1.5kV | - | - | - | - | - | - | 20.32mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 66506-008LF Amphenol ICC (FCI) | 163 |
| - | 9 Weeks | GXT, Gold, Tin | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 20 | - | - | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | - | - | - | - | 5.84mm | Keying Slot | 32.5mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77317-116-08LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.307 7.80mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 14.38mm | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.531 13.50mm | Unshrouded | - | - | Tin | - | - | - | - | Black | - | - | - | - | - | 1.5kV | 3A | - | - | - | - | - | 10.16mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10072353-G01-18ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 36 | 125°C | -40°C | - | 2 | Male | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | 94V-0 | - | - | - | 25mOhm | 1GOhm | 0.079 inch | 650V | - | 100 Cycles | 1.7514 N | .1946 N | 4mm | - | 36mm | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68797-403HLF Amphenol ICC (FCI) | 5054 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.100 2.54mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.213 5.40mm | Unshrouded | - | 3 | Tin | - | - | Male | - | Black | 5.41mm | 0.413 10.49mm | - | 5GOhm | - | 1.5kV | - | - | - | - | 2.54mm | - | 7.62mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 98401-101-40LF Amphenol ICC (FCI) | 1500 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 40 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.084 2.14mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 40 | Tin | - | - | Male | - | Black | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | 5.84mm | Board Guide | 50.8mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10127721-101LF Amphenol ICC (FCI) | 385 | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | - | Copper Alloy | Thermoplastic | - | - | Tray | - | Minitek® Pwr 3.0 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Plug | 10 | - | - | Black | 2 | Male | Locking Ramp | - | - | - | - | Male Pin | - | - | - | 2.9972mm | - | - | 0.433 11.00mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 10 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 76345-105-72LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.281 7.15mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.75mm | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75844-127-18LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 18 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Unshrouded | - | 18 | - | - | - | - | - | Black | - | 0.465 11.81mm | - | - | - | - | - | - | - | - | - | - | 22.86mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 67996-408HLF Amphenol ICC (FCI) | 155200 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 8 | Tin | - | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | - | 1.5kV | - | - | - | - | 5.84mm | - | 10.16mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 98400-102ALF Amphenol ICC (FCI) | 29 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | - | Tape & Reel (TR) | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | - | - | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | 7 | - | 0.100 2.54mm | Black | - | - | - | - | - | Unshrouded | - | 8 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | 20.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 69167-304HLF Amphenol ICC (FCI) | 192000 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 95°C | -40°C | Black | 1 | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 4 | - | - | - | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | - | 1kV | - | - | - | - | 5.84mm | - | 10.16mm | - | 50.0μin 1.27μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68031-502H Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -65°C | - | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.183 4.65mm | Unshrouded | - | - | - | - | - | - | - | - | - | 0.513 13.03mm | - | - | - | 1.5kV | - | - | - | - | - | - | 5.08mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - | ||
![]() 68001-211HLF Amphenol ICC (FCI) | 49500 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 11 | - | - | - | Male | - | - | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | - | - | - | - | - | 5.84mm | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 65863-236LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 50 | Tin | - | - | - | - | Blue | 3.81mm | - | - | - | - | 1kV | - | - | - | - | 5.84mm | Keying Slot | 84.58mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 87610-226LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Blue | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 26 | Tin | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | 40.36mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69168-224HLF Amphenol ICC (FCI) | 392000 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | Black | 2 | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 24 | - | - | - | - | - | Black | 3.05mm | 1.200 30.48mm | - | - | - | 1kV | - | - | - | - | 5.84mm | - | 30.48mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 20021121-00036T4LF Amphenol ICC (FCI) | 487 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 85°C | -40°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 36A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | 36 | Tin | - | - | - | - | Black | - | - | 30mOhm | - | - | 125V | - | - | - | - | 3.05mm | - | 22.86mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - |