- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68000-336HLF Amphenol ICC (FCI) | 19600 |
| - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 36 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 50.0μin 1.27μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68000-419HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 19 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 2.54mm | 19 | Tin | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 48.26mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 58102-S61-08 Amphenol ICC (FCI) | 291000 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Obsolete | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Right Angle | 8mm | 0.165 4.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 16 | Tin-Lead | - | Black | 2.5mm | - | - | - | - | 4mm | - | 16mm | - | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 58102-S61-13 Amphenol ICC (FCI) | 194000 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Obsolete | 1 (Unlimited) | Solder | Header | 26 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Right Angle | 8mm | 0.165 4.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 26 | Tin-Lead | - | Black | 2.5mm | - | - | - | - | 4mm | - | 26mm | - | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 58102-S61-15 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Obsolete | 1 (Unlimited) | Solder | Header | 30 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2.0066mm | - | - | 0.165 4.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 30 | Tin-Lead | - | - | 2.5mm | - | - | - | - | 4mm | - | - | - | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 58102-S61-02 Amphenol ICC (FCI) | 990000 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Obsolete | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Right Angle | 8mm | 0.165 4.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 4 | Tin-Lead | - | Black | 2.5mm | - | - | - | - | 4mm | - | 4mm | - | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | Non-RoHS Compliant | - | Contains Lead | ||
![]() 68002-425HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 25 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 25 | Tin | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 63.5mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68002-424HLF Amphenol ICC (FCI) | 29400 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 24 | Tin | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 60.96mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68002-427HLF Amphenol ICC (FCI) | 29700 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 27 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 27 | Tin | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 68.58mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68016-234HLF Amphenol ICC (FCI) | 9900 |
| - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 34 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 86.36mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 68016-428HLF Amphenol ICC (FCI) | 19200 |
| - | - | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 28 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 28 | Tin | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 71.12mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 68001-100HLF Amphenol ICC (FCI) | 34576 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36000, Cuttable | 125°C | -65°C | - | 1 | - | Push-Pull | 1.5kV | Male Pin | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 1.27mm | - | - | Male | - | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 2.54mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77313-418-52LF Amphenol ICC (FCI) | 44 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 52 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 52 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 66.04mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 68021-272HLF Amphenol ICC (FCI) | 28200 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | 2011 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 72 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | 2.54mm | 15.0μin 0.38μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68002-126HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | 26 | - | Male | - | 3.81mm | 0.480 12.19mm | - | 5GOhm | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 98423-G61-16ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 32 | 105°C | -40°C | Black | 2 | Male | Push-Pull | - | Male Pin | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 32 | Tin | Male | Black | 2.5mm | - | 25mOhm | 1GOhm | 650V | 4mm | - | 64mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 20021121-00098T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 98 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 98 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | - | 62.23mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 65863-326 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | 2 | - | Latch Lock/Eject Hooks | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 50 | - | - | Blue | - | - | - | - | 1kV | - | Keying Slot | 84.58mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() 71918-264LF Amphenol ICC (FCI) | 89100 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 64 | 125°C | -65°C | Grey | 2 | - | Latch Lock/Eject Hooks, Short | - | Male Pin | - | 2.54mm | Straight | 8.6mm | 0.685 17.40mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 64 | Tin | - | Grey | 2.9mm | - | - | - | 1.5kV | 5.8mm | Keying Slot, Mounting Flange | 100.58mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 79425-106HLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.190 4.83mm | Phosphor Bronze | - | - | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | - | 2 | - | Push-Pull | - | Male Pin | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | 0.410 10.41mm | - | - | 1.5kV | - | - | 7.62mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | RoHS Compliant | - | - |