- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10054040-114LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | 14 | Circular | - | Gold or Gold, GXT™ | - | Phosphor Bronze | - | - | - | Tube | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Jumper | 14 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.240 6.10mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.238 6.05mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | Jumper | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68464-472 Amphenol ICC (FCI) | 9900 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.430 10.92mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 72 | - | Male | - | Black | 3.05mm | 0.650 16.51mm | - | 5GOhm | 1.5kV | 10.92mm | - | 91.44mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 76382-309LF Amphenol ICC (FCI) | 1154 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | 9 | 125°C | -40°C | Blue | 1 | Male | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 9 | Tin | - | - | Blue | 3.4mm | - | - | 100GOhm | 1kV | 5mm | - | 22.68mm | 9.34mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69191-205 Amphenol ICC (FCI) | 96000 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 5 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | 5 | - | Male | - | Black | 3.05mm | - | - | 5GOhm | - | 5.84mm | - | 12.7mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 54201-S08-05ALF Amphenol ICC (FCI) | 34040 |
| - | 12 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Tape & Reel (TR) | 2013 | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -65°C | - | 1 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 5 | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | Unshrouded | - | - | Tin | - | 94V-0 | - | - | - | - | - | 1.5kV | - | Pick and Place | 12.7mm | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68604-436 Amphenol ICC (FCI) | 39600 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.380 9.65mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | 36 | - | Male | - | Black | 3.05mm | 0.600 15.24mm | - | 5GOhm | 1.5kV | 9.65mm | - | 91.44mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10127820-0621CLF Amphenol ICC (FCI) | 29 |
| - | 11 Weeks | - | - | Through Hole | - | Square | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tape & Reel (TR) | - | Minitek® Pwr 4.2 | - | - | Active | Not Applicable | Solder | Header | 6 | - | - | - | 2 | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 65863-272 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 50 | - | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | 84.58mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-118-36LF Amphenol ICC (FCI) | 14 | - | - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | 36 | Tin | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021121-00006T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 6 | Tin | - | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | - | 3.81mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10072354-S01-36ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -40°C | Cream | 2 | Male | Detent Lock | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 36 | Tin | - | - | Cream | - | - | - | 1GOhm | - | 4mm | Keying Slot | 38mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10072354-S01-32ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -40°C | Cream | 2 | Male | Detent Lock | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 32 | Tin | - | - | Cream | 2mm | - | - | 1GOhm | - | 4mm | Keying Slot | 34mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10072354-S01-50ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 50 | 125°C | -40°C | Cream | 2 | Male | Detent Lock | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 50 | Tin | - | - | Cream | - | - | - | 1GOhm | - | 4mm | Keying Slot | 52mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 69168-316HLF Amphenol ICC (FCI) | 39600 |
| - | - | GXT, Gold | Through Hole | Through Hole | - | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 16 | - | - | Black | 2 | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 16 | - | - | - | Black | 3.05mm | 0.800 20.32mm | - | - | 1kV | 5.84mm | - | 20.32mm | - | 50.0μin 1.27μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 68021-220HLF Amphenol ICC (FCI) | In Stock |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | 2011 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | - | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 20 | - | Male | - | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 25.4mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 78207-208HLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 8 | 95°C | -40°C | Black | 2 | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 8 | - | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 10.16mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69167-506 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | 95°C | -40°C | Black | 1 | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 6 | - | - | - | Black | 3.05mm | 0.465 11.81mm | - | - | 1kV | 5.84mm | - | 15.24mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 91036-125LF Amphenol ICC (FCI) | 302940 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | - | - | Active | 1 (Unlimited) | Solder | Header | 50 | 130°C | -55°C | Natural | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.71mm | 0.364 9.25mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 50 | Tin | - | - | Natural | - | - | 25mOhm | - | 800V | 3.3mm | Board Guide | 34.85mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68450-084HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.120 3.05mm | Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Obsolete | 1 (Unlimited) | Solder | Header | 5 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 7.11mm | 0.095 2.41mm | Board to Board | 3 | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | 5 | Tin | Male | - | - | 3.05mm | - | - | 5GOhm | - | 3.05mm | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 53610-S50-4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | Header | 50 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 50 | Tin | - | - | Black | 3.05mm | - | - | - | 1.5kV | 5.84mm | Keying Slot | 82.8mm | 9.14mm | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free |