- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Withdrawl Force-Min | Mating Post Length | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 75844-340-34LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.405 10.29mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 34 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 34 | - | - | - | - | - | Black | - | - | 0.625 15.88mm | - | - | - | - | - | - | - | - | - | 43.18mm | - | - | 150.0μin 3.81μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75160-105-17LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 17 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.400 10.16mm | Unshrouded | - | - | 17 | - | - | - | Male | - | Black | 10.16mm | - | 0.725 18.42mm | - | 5GOhm | - | - | - | - | - | 5.72mm | - | 43.18mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75844-8AF-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | - | Gold, GXT™ | 0.963 24.46mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 16 | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | 1.180 29.97mm | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10112690-F03-05ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | - | 11.75mm | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | 10 | Tin | - | - | - | - | Black | - | - | - | 25mOhm | 1GOhm | - | 650V | - | - | - | 4mm | - | 10mm | - | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 93289-150LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Polymer | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | - | - | Active | 1 (Unlimited) | Solder | - | Header | 100 | 130°C | -55°C | Natural | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.71mm | 0.298 7.57mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 100 | Tin | - | - | - | - | Natural | - | - | - | 25mOhm | - | - | 800V | - | - | - | - | Board Guide | 66.6mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 8.26mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68016-412HLF Amphenol ICC (FCI) | 96000 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 12 | Tin | - | - | Male | - | Black | 3.05mm | - | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 30.48mm | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 76385-302LF Amphenol ICC (FCI) | 279 | - | - | 6 Weeks | Gold | Through Hole | Through Hole | 4 | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | 1kV | - | Bulk | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | 125°C | -40°C | Blue | 2 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 0.368 9.35mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | - | 4 | Tin | - | - | Male | - | Black | 3.4mm | - | 0.411 10.44mm | - | 100GOhm | - | 1kV | - | - | - | 5mm | - | 4.08mm | 7.2mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 65863-270 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 125°C | -65°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 34 | - | - | - | Male | - | Blue | 2.67mm | - | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | 64.26mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 76382-405LF Amphenol ICC (FCI) | 1980 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Tin | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Bulk | 2015 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | 125°C | -40°C | Blue | 1 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 5 | Tin | - | - | - | - | Blue | 3.4mm | - | - | - | - | - | 1kV | - | - | - | 5mm | - | 12.52mm | 9.34mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68645-008LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | Gold | 0.315 8.00mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | Black | 2 | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 16.51mm | 0.420 10.67mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 20 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021611-00026T4LF Amphenol ICC (FCI) | 35640 |
| - | 14 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | 2012 | Minitek127® 20021611 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 85°C | -40°C | Black | 2 | Male | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.6mm | 0.327 8.30mm | Board to Cable/Wire | All | 26A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | - | 26 | - | - | - | - | - | Black | 2.3mm | - | - | 30mOhm | - | - | 125V | - | - | - | - | Keying Slot | 31.01mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 68000-436H Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 36 | - | - | - | Male | - | - | 2.41mm | - | 0.425 10.80mm | - | 5GOhm | - | - | - | - | - | 5.84mm | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 75160-104-36LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.300 7.62mm | Unshrouded | - | - | 36 | - | - | - | Male | - | Black | 7.62mm | - | 0.625 15.88mm | - | 5GOhm | - | - | - | - | - | 5.72mm | - | 91.44mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 75844-319-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Square | - | Tin | 0.505 12.83mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 72 | - | - | - | 2 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | Male | 94V-0 | - | 3.05mm | - | 0.725 18.42mm | - | 5GOhm | - | - | - | - | - | 12.83mm | - | 91.44mm | - | - | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77313-424-14LF Amphenol ICC (FCI) | 48000 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | Tin | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | 125°C | -65°C | - | 2 | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | - | - | - | - | - | Male | 94V-0 | Black | 2.9mm | - | 0.480 12.19mm | - | 5GOhm | - | 1.5kV | - | - | - | 6.75mm | - | 17.78mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77315-801-04LF Amphenol ICC (FCI) | 21 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | 125°C | -65°C | Black | 1 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | - | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.101 2.57mm | Unshrouded | - | - | 4 | Tin | - | - | Male | - | - | 2.41mm | - | - | - | 5GOhm | - | - | - | - | - | 5.84mm | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 87849-105 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | - | Rib-Cage™ III | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | 130°C | -55°C | Natural | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.71mm | 0.226 5.74mm | Board to Board | All | - | 0.050 1.27mm | Natural | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 10 | Tin-Lead | - | - | - | - | Natural | - | - | - | 25mOhm | - | - | 800V | - | - | - | 3.3mm | - | 9.45mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.42mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 87402-105LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | PHOSPHOR BRONZE | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | 2 | Male | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 6.91mm | 0.240 6.10mm | Board to Board | All | - | 0.050 1.27mm | Natural | ONE | UL, CSA | COMMERCIAL | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | 1A | - | 25mOhm | 50000000000Ohm | 0.05 inch | 800V | POLARIZED HOUSING | 800VAC V | .417 N | 3.3mm | Mounting Flange | 16.13mm | - | 30μin | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 78207-120HLF Amphenol ICC (FCI) | 418 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | 2012 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 95°C | -40°C | Black | 2 | Male | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 20 | - | - | - | - | - | Black | 3.05mm | - | - | - | - | - | 1kV | - | - | - | 5.84mm | Keying Slot | 25.4mm | 9.8mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 95293-101-10LF Amphenol ICC (FCI) | 49500 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 10 | 125°C | -65°C | - | 1 | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Straight | 2.54mm | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | Unshrouded | 2 | - | - | Tin | STAGGERED | 0.094 inch | Male | 94V-0 | - | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | 5.84mm | - | 25.4mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |