- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77311-818-03LF Amphenol ICC (FCI) | 3800 | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | 3 | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 3 | Tin | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 52601-S20-4LF Amphenol ICC (FCI) | 61740 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 500V | - | Tray | 2010 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 8.76mm | 0.365 9.27mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 20 | Tin | - | - | Black | 3.05mm | - | - | 10GOhm | 500V | 5.85mm | Keying Slot | 32.76mm | 8.76mm | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 20021221-00040D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 40 | Tin | - | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 28.39mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021521-000A0T8LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021521 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 100 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 100 | - | - | - | Black | - | - | 30mOhm | - | 125V | - | Keying Slot | 69.9mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 98414-F06-08LF Amphenol ICC (FCI) | 58800 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2015 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -40°C | Cream | 2 | Male | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 8 | Tin | Male | - | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 10mm | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 10075025-S01-14ULF Amphenol ICC (FCI) | 325920 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 125°C | -40°C | Black | 2 | Male | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 14 | Tin | - | - | Black | 2mm | - | - | 1GOhm | - | 4mm | Keying Slot | 16mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68771-436HLF Amphenol ICC (FCI) | 19600 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.270 6.86mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 2.54mm | Unshrouded | - | 36 | Tin | Male | - | Black | - | 0.470 11.94mm | - | 5GOhm | 1.5kV | - | - | 91.44mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 20021111-00098T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 98 | 85°C | -40°C | Black | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 3.4mm | 0.098 2.50mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | 98 | Tin | - | - | Black | 2.3mm | 0.309 7.86mm | 30mOhm | - | 125V | 3.05mm | - | 62.23mm | - | Flash | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68600-272 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.610 15.49mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | e4 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 72 | 125°C | -65°C | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | - | - | - | Male | 94V-0 | - | 2.92mm | 0.825 20.95mm | - | 5GOhm | 1.5kV | 15.49mm | - | 91.44mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69168-114HLF Amphenol ICC (FCI) | 445 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | 2008 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | Black | 2 | Male | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 2.54mm | 14 | - | - | - | Black | 3.05mm | 0.700 17.78mm | - | - | 1kV | 5.84mm | - | 17.78mm | 7.7mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 69168-410 Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | Square | Polychlorinated | Tin | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | 2 | - | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 10 | - | - | - | Black | 3.05mm | 0.500 12.70mm | - | - | 1kV | 5.84mm | - | 12.7mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69192-260HLF Amphenol ICC (FCI) | 39600 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 60 | - | - | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 60 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | 76.2mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 87401-130LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 12 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | NOT SPECIFIED | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | - | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 60 | Straight | 5.71mm | 0.226 5.74mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | Tin | - | 94V-0 | - | - | - | 25mOhm | - | 800V | 3.3mm | Board Guide | 41.2mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 6.42mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68021-406HLF Amphenol ICC (FCI) | 43 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | - | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 6 | Tin | Male | - | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 94654-108HLF Amphenol ICC (FCI) | 99000 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT) | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 8 | - | - | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.085 2.16mm | Unshrouded | - | 8 | - | Male | - | - | 2.16mm | 0.415 10.54mm | - | 5GOhm | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69192-220 Amphenol ICC (FCI) | 29700 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 20 | - | - | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 20 | - | Male | - | - | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 75160-108-36LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | - | - | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.700 17.78mm | Unshrouded | - | 36 | - | Male | - | Black | 17.78mm | 1.025 26.04mm | - | 5GOhm | - | 5.72mm | - | 91.44mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-192-36LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.222 5.65mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.502 12.76mm | Unshrouded | - | 36 | Tin | - | - | Black | - | 0.825 20.95mm | - | - | 1.5kV | - | - | 91.44mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67997-212HLF Amphenol ICC (FCI) | 4520 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -65°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 12 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 15.24mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68705-236 Amphenol ICC (FCI) | 19400 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.200 5.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 36 | - | Male | - | Black | 2.41mm | 0.395 10.03mm | - | 5GOhm | 1.5kV | 5.08mm | - | 91.44mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead |