- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Mating Post Length | Hole Diameter | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95736-403 Amphenol ICC (FCI) | In Stock | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Polymer | Tin | - | Phosphor Bronze | Plastic | 1.5kV | - | Bulk | 2009 | Clincher™ | Active | 1 (Unlimited) | Solder | Header | 3 | 130°C | -65°C | Natural | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Natural | - | - | 0.120 3.05mm | Shrouded - 4 Wall | - | 3 | - | - | Black | - | - | 15mOhm | 5kOhm | - | - | - | - | - | - | 12.7mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 57202-G52-02LF Amphenol ICC (FCI) | 500 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2006 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | 2A | 0.079 2.00mm | Black | 200V | 0.079 (2.00mm) | - | Unshrouded | - | 4 | Tin | Male | Black | - | - | 25mOhm | 1GOhm | 650V | - | 4mm | - | - | 6.9mm | 4mm | 4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10127819-08211LF Amphenol ICC (FCI) | 67 |
| - | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 600V | -40°C~105°C | Tray | - | Minitek® Pwr 4.2 | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Natural | 2 | Male | Locking Ramp | Male Pin | Varies by WireGAuge | 4.191mm | - | - | 0.386 9.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | 8 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 20021611-00012T4LF Amphenol ICC (FCI) | 44 |
| - | 14 Weeks | Gold | Through Hole | Through Hole | - | Square | Plastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | 2012 | Minitek127® 20021611 | Active | 1 (Unlimited) | Solder | Header | 12 | 85°C | -40°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 1.27mm | Straight | 5.6mm | 0.327 8.30mm | Board to Cable/Wire | All | 12A | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 12 | - | - | Black | 2.3mm | - | 30mOhm | - | 125V | - | - | - | Keying Slot | - | 22.12mm | - | 10.0μin 0.25μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 75844-318-06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 6 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 6 | - | Male | Black | 3.05mm | 0.445 11.30mm | - | 5GOhm | - | - | 5.72mm | - | - | - | 7.62mm | - | 150.0μin 3.81μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75869-304LF Amphenol ICC (FCI) | 53460 |
| Datasheet | 6 Weeks | GXT, Gold | Through Hole | Through Hole | 20 | Square | Thermoplastic | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | 2015 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 20 | Tin | - | Blue | 3.05mm | - | - | - | 500V | - | 6mm | - | Keying Slot | - | 32.61mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10112690-G03-03LF Amphenol ICC (FCI) | 3181 | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic, Glass Filled | 200V AC/DC | -55°C~125°C | Bulk | 2014 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 11.75mm | 0.157 4.00mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Black | - | 0.079 (2.00mm) | - | Unshrouded | - | 6 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | - | 4mm | - | - | - | 6mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68021-226HLF Amphenol ICC (FCI) | 158400 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 3A per Contact | 2.54mm | Right Angle | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 26 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | - | 33.02mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75869-105LF Amphenol ICC (FCI) | 1330 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | - | Tube | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 9.55mm | 0.377 9.57mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Blue | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | 2.54mm | 26 | Tin | - | Blue | 3.05mm | - | - | 100GOhm | 500V | 26 | 6mm | 1 mm | Keying Slot | - | 40.23mm | 9.55mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10076801-101-26LF Amphenol ICC (FCI) | 556 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 26 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | 26 | Tin | Male | Black | 2.5mm | 0.440 11.18mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | - | 33.02mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021121-00096D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 96 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Unshrouded | - | 96 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | - | Pick and Place | - | 60.96mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00088D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 88 | 85°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 88A | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Unshrouded | - | 88 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | - | Pick and Place | - | 55.88mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00084T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | 2016 | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 84 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Unshrouded | - | 84 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | - | - | - | 53.34mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00066T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 66 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Unshrouded | - | 66 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | - | - | - | 41.91mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00068D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 68 | 85°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 68A | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Unshrouded | - | 68 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | - | Pick and Place | - | 43.18mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00076T1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 76 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Unshrouded | - | 76 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | - | - | - | 48.26mm | - | Flash | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00074T8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 74 | 85°C | -40°C | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | - | 0.050 (1.27mm) | - | Unshrouded | - | 74 | Tin | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | - | - | - | 46.99mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 98414-G06-26LF Amphenol ICC (FCI) | 39600 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 26 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 26 | Tin | Male | Cream | 2.5mm | - | - | 1GOhm | - | - | 4mm | - | Keying Slot | - | 28mm | 6.1mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68653-105HLF Amphenol ICC (FCI) | 4105 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.540 13.72mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 5 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.095 2.41mm | Unshrouded | - | 5 | - | Male | Black | 2.41mm | 0.735 18.67mm | - | 5GOhm | 1.5kV | - | 13.72mm | - | - | - | 12.7mm | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 69133-472HLF Amphenol ICC (FCI) | 39600 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | - | 2 | - | Push-Pull | Male Pin | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | 0.100 (2.54mm) | 0.285 7.24mm | Unshrouded | - | - | - | Male | Black | 7.24mm | 0.615 15.62mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | - | 91.44mm | - | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |