- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021221-00108C8LF Amphenol ICC (FCI) | 99000 |
| Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tape & Reel (TR) | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 1.27mm | - | - | 0.220 5.60mm | Board to Board | 7 | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | 3.05mm | Pick and Place | - | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77317-102-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | 125°C | -65°C | - | 2 | - | Push-Pull | Male Pin | - | - | Right Angle | - | 0.190 4.83mm | Board to Board | All | 1.5A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | Tin | - | - | - | - | - | - | 1.5kV | - | - | 91.44mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-804-04LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 4 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | - | 5.08mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67997-432HLF Amphenol ICC (FCI) | 19200 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 32 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 40.64mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 95293-401-36LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 36 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | - | - | - | Unshrouded | - | - | - | Black | - | - | - | - | 1.5kV | - | - | 91.44mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69167-112 Amphenol ICC (FCI) | 78400 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 12 | 95°C | -40°C | - | 1 | Male | Friction Lock | Male Pin | - | - | Straight | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | - | - | - | - | 3.05mm | 0.465 11.81mm | - | - | 1kV | 5.84mm | - | 30.48mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-401-32LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 32 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 32 | Tin | - | Black | - | 0.425 10.80mm | - | - | 1.5kV | - | - | 81.28mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77313-122-34LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 34 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 34 | Tin | Male | Black | 3.05mm | 0.526 13.35mm | - | 5GOhm | 1.5kV | 7.75mm | - | 43.18mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 57102-G06-05LF Amphenol ICC (FCI) | 98000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -55°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 10 | Tin | - | Black | 2.5mm | 0.315 8.00mm | 25mOhm | 1GOhm | 650V | 4mm | - | 10mm | 4mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 78548-202 Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 2 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | - | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2 | - | Male | - | 3.05mm | 0.538 13.67mm | - | 5GOhm | - | 8.08mm | - | - | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77311-402-03LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 3 | - | - | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | 3 | Tin | - | - | - | 0.465 11.81mm | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 95278-401-46LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | - | Tin | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 46 | - | - | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | 46 | Tin | - | - | - | - | - | - | - | - | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77317-404-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 16 | 125°C | -65°C | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.42mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 16 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | - | 20.32mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77311-401-23LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 23 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | 23 | Tin | - | Black | - | 0.425 10.80mm | - | - | 1.5kV | - | - | 58.42mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 75844-117-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.335 8.51mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 72 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.417 10.59mm | Unshrouded | 72 | - | Male | Black | 10.59mm | 0.852 21.64mm | - | 5GOhm | - | 8.51mm | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 86130341024345E1LF Amphenol ICC (FCI) | 14 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Circular | Polyester | Gold or Gold-Palladium | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Tray | 2011 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 34 | 125°C | -55°C | Grey | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.75mm | 0.557 14.15mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | Tin | - | Grey | - | - | 20mOhm | - | - | - | Keying Slot | 50.19mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 78208-204HLF Amphenol ICC (FCI) | 2079 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Bulk | 2015 | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 1 | - | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Shrouded - 2 Wall | 4 | - | - | Black | 3.05mm | - | - | - | 1kV | 5.84mm | Keying Slot | 10.16mm | - | 15.0μin 0.38μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 69168-124HLF Amphenol ICC (FCI) | 232800 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 24 | - | - | Black | 2 | Male | Friction Lock | Male Pin | - | 2.54mm | Straight | 8.08mm | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | 24 | - | - | Black | 3.05mm | 1.200 30.48mm | - | - | 1kV | 5.84mm | - | 30.48mm | 7.7mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68002-136H Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | Male | - | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 95293-101-09LF Amphenol ICC (FCI) | 39 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 9 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | Unshrouded | 9 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | - | 22.86mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |