- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Power Rating | Voltage - Rated DC | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Voltage - Rated AC | Case Code (Metric) | Row Spacing - Mating | Contact Length - Post | Shrouding | Case Code (Imperial) | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Number of Poles | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77315-101-13LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | - | 13 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | Male Pin | - | 2.54mm | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.101 2.57mm | Unshrouded | - | - | 13 | Tin | Male | Black | 2.41mm | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 33.02mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65863-473 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1kV | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | - | 24 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | - | - | Male Pin | - | 2.54mm | - | - | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 24 | - | - | - | 3.81mm | - | - | - | - | - | 5.84mm | Keying Slot | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 69168-210 Amphenol ICC (FCI) | 79200 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | Active | 1 (Unlimited) | Solder | Header | - | 10 | 95°C | -40°C | Black | 2 | Male | Friction Lock | - | - | Male Pin | - | 2.54mm | - | - | 0.386 9.80mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | - | 10 | - | Male | - | 3.05mm | 0.500 12.70mm | - | 100GOhm | - | - | 5.84mm | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 95278-101A06LF Amphenol ICC (FCI) | 1750 | - | - | 6 Weeks | Gold | Surface Mount | Surface Mount | 0603 | Square | Thermoplastic | Thermoplastic | - | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 50V | - | Tape & Reel (TR) | - | BERGSTIK® | 1% | Active | 1 (Unlimited) | Solder | Header | 49.9Ohm | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | 100mW | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 1608 | 0.100 (2.54mm) | - | Unshrouded | 0603 | 2.54mm | 6 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | Pick and Place | 450μm | 1.6mm | 800μm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68602-206HLF Amphenol ICC (FCI) | 153600 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | - | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | - | 6 | - | Male | Black | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 7.62mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 75869-104LF Amphenol ICC (FCI) | 1794 | - | - | 6 Weeks | Gold | - | Through Hole | - | Square | - | - | - | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | - | 20 | - | - | Blue | 2 | Male | Push-Pull | - | - | Male Pin | - | - | - | - | 0.377 9.57mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Blue | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | 2.54mm | 20 | Tin | - | - | - | - | - | 100GOhm | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 71922-064LF Amphenol ICC (FCI) | 300 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | Gold, GXT™ | 0.228 5.80mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | - | 64 | 125°C | -65°C | Grey | 2 | - | Push-Pull | - | - | Male Pin | - | 2.54mm | Right Angle | 17.4mm | 0.339 8.61mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | 64 | Tin | - | Grey | - | - | - | - | 1.5kV | - | - | Keying Slot, Mounting Flange | - | 100.58mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 67997-400H Amphenol ICC (FCI) | 4455000 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Tape & Reel (TR) | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | - | 45000, Cuttable | 125°C | -65°C | - | 2 | - | Push-Pull | - | 1.5kV | Male Pin | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 2.54mm | - | - | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 98464-G61-08LF Amphenol ICC (FCI) | 200 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | - | Active | 1 (Unlimited) | Solder | Header | - | 8 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | - | Male Pin | 2A AC/DC | 2mm | Right Angle | 7.9mm | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 8 | Tin | Male | Cream | 2.5mm | - | - | - | - | - | 4mm | Keying Slot | - | 10mm | 5.9mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 10127721-081GLF Amphenol ICC (FCI) | 18 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 95278-101-16LF Amphenol ICC (FCI) | 107 | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | - | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | - | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 16 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 20.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67997-414HLF Amphenol ICC (FCI) | 79200 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | Active | 1 (Unlimited) | Solder | Header | - | 14 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 14 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 17.78mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65823-027LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Circular | - | Polyester | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | - | 26 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | - | - | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | 26 | - | - | Blue | 3.81mm | - | - | - | 1kV | - | 5.84mm | Keying Slot, Mounting Flange | - | 52.32mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 66207-145LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Circular | - | Polyester | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | - | Active | 1 (Unlimited) | Solder | Header | - | 10 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.642 16.30mm | Board to Cable/Wire | 9 | - | 0.100 2.54mm | Blue | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 3 Wall | - | - | 10 | - | - | Blue | 27.94mm | 0.570 14.48mm | - | - | 1kV | - | 5.8mm | Keying Slot, Mounting Flange | - | 33.78mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 73547-140LF Amphenol ICC (FCI) | 196020 |
| - | 8 Weeks | Gold | Surface Mount | Surface Mount | - | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.130 3.30mm | Bronze | Thermoplastic, Glass Filled | 800V | -55°C~130°C | Tube | 2008 | Rib-Cage™ III | - | Active | 1 (Unlimited) | Solder | Header | - | 80 | 130°C | -55°C | Natural | 2 | Male | Push-Pull | - | - | Male Pin | - | 1.27mm | Straight | 5.71mm | 0.364 9.25mm | Board to Board | All | 1A | 0.050 1.27mm | Natural | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 80 | Tin | - | Natural | - | - | 25mOhm | - | 800V | - | - | Board Guide | - | 53.9mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 10076801-101-58LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | - | 58 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | - | 58 | Tin | Male | Black | 2.5mm | 0.440 11.18mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | - | 73.66mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68464-464HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | Active | - | Solder | - | - | - | 125°C | -65°C | - | 2 | - | - | - | - | - | - | 2.54mm | Straight | 4.83mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | Black | - | - | - | - | 1.5kV | - | - | - | - | 81.28mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10076801-101-52LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | - | 52 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.112 2.85mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | 0.100 (2.54mm) | 0.098 2.50mm | Unshrouded | - | - | 52 | Tin | - | Black | - | 0.440 11.18mm | - | - | 1.5kV | - | - | - | - | 66.04mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 75160-150-07LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header | - | 7 | - | - | Black | 1 | - | Push-Pull | - | - | Male Pin | - | 2.54mm | Straight | 2.8mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.123 3.12mm | Unshrouded | - | - | - | - | - | Black | - | 0.453 11.50mm | - | - | - | - | - | - | - | 17.78mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77315-418-36LF Amphenol ICC (FCI) | 298 | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | 28.349523g | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | - | 36 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | Male Pin | - | 2.54mm | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 500V | - | - | 0.120 3.05mm | Unshrouded | - | 2.54mm | 36 | Tin | Male | Black | 3.05mm | - | - | 1GOhm | 1.5kV | 36 | 5.84mm | - | 6.096mm | 91.44mm | 91.948mm | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |