- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Mating Post Length | Contact Arrangement | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20021221-00040T4LF Amphenol ICC (FCI) | 10 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | 125V | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 85°C | -40°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | 5.3mm | 0.220 5.60mm | Board to Board | All | 40A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 40 | Tin | - | - | - | - | Black | - | - | - | - | 30mOhm | - | - | 125V | - | - | - | - | - | - | 3.05mm | - | - | 28.39mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 10127721-142GLF Amphenol ICC (FCI) | 18 |
| - | 11 Weeks | - | - | BOARD | - | - | LOCKING | AU | - | COPPER ALLOY | THERMOPLASTIC | STRAIGHT | - | - | - | - | e4 | - | Active | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | YES | - | - | - | 14 | - | - | - | - | - | - | - | - | ONE | UL | COMMERCIAL | 0.969 inch | - | - | - | - | - | - | - | 0.285 inch | FEMALE | - | - | - | 0.433 inch | - | SQ PIN-SKT | 20mOhm | 1000000000Ohm | - | - | SOLDER KINKED LEADS | - | Gold (Au) | 8.0064 N | 2.0016 N | BLACK | - | S0P14 | - | - | FLASH inch | - | - | 0.126 inch | - | - | RoHS Compliant | - | - | ||
![]() 75844-108-08LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | - | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.700 17.78mm | Unshrouded | - | 8 | - | - | - | - | - | - | - | - | 1.025 26.04mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-102B50LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | - | - | - | Thermoplastic | - | - | - | Bronze | - | - | 1.5kV | - | - | - | - | - | Active | - | Solder | - | - | 50 | 125°C | -65°C | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 4.83mm | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | Male | - | Black | - | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | - | 5.84mm | - | - | 63.5mm | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77315-418-05LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 5 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | 5 | Tin | - | - | Male | - | Black | 3.05mm | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | - | 5.84mm | - | - | 12.7mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-401-11LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 11 | Tin | - | - | - | - | Black | - | - | 0.425 10.80mm | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 27.94mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 77317-810-72LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 72 | 125°C | -65°C | - | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 0.190 4.83mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 91.44mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10072353-F01-23ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 46 | 125°C | -40°C | - | 2 | Male | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2 | - | Tin | RECTANGULAR | 0.157 inch | - | 94V-0 | Black | - | - | - | - | 25mOhm | 1GOhm | 0.079 inch | 650V | - | 100 Cycles | - | 1.7514 N | - | - | 4mm | - | - | 46mm | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 77313-824-50LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 50 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 50 | Tin | - | - | Male | - | - | 2.9mm | - | 0.480 12.19mm | - | - | 5GOhm | - | - | - | - | - | - | - | - | 6.75mm | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77313-801-38LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 38 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 38 | Tin | - | - | Male | - | - | 2.41mm | - | 0.425 10.80mm | - | - | 5GOhm | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95293-101-13LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 13 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | Unshrouded | - | 13 | Tin | - | - | Male | - | Black | - | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | - | 5.84mm | - | - | 33.02mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10127721-202LF Amphenol ICC (FCI) | 14 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | - | Copper Alloy | Thermoplastic | - | - | Tray | - | Minitek® Pwr 3.0 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Plug | 20 | - | - | Black | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | 2.9972mm | - | - | - | 0.433 11.00mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | Flash | Flash | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 95278-102-42LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | Gold, GXT™ | 0.315 8.00mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 42 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | 42 | Tin | - | - | Male | - | Black | - | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | - | 5.84mm | - | - | 53.34mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77315-401-32LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 32 | 125°C | -65°C | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.76mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.101 2.57mm | Unshrouded | - | 32 | Tin | - | - | Male | - | Black | 2.41mm | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | - | 5.84mm | - | - | 81.28mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77313-824-54LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.266 6.75mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 54 | 125°C | -65°C | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Unshrouded | - | 54 | Tin | - | - | Male | - | - | 2.9mm | - | 0.480 12.19mm | - | - | 5GOhm | - | - | - | - | - | - | - | - | 6.75mm | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77317-412-10LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 10 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 10 | Tin | - | - | Male | - | Black | - | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | - | - | - | - | 12.7mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77317-112-14LF Amphenol ICC (FCI) | 29 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Gold, GXT™ | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | - | 1.5kV | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | 125°C | -65°C | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 14 | Tin | - | - | Male | - | Black | - | - | - | - | - | 5GOhm | - | 1.5kV | - | - | - | - | - | - | - | - | - | 17.78mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77319-803-04LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | - | - | Black | 2 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 77316-444LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | - | Tin | 0.197 5.00mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 7 | - | - | Black | 1 | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 8.94mm | 0.094 2.40mm | Board to Board | 4 | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.157 4.00mm | Unshrouded | - | 7 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | - | 78.7μin 2.00μm | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 20021121-00006T4LF Amphenol ICC (FCI) | 161 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | - | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | 125V | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | Black | 2 | Male | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | - | - | - | Board to Board | All | 6A | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | 6 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | RoHS Compliant | - | - |