- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10114831-10105LF Amphenol ICC (FCI) | 3944 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Rectangular | Thermoplastic | Tin | - | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 125V | -40°C~105°C | Tape & Reel (TR) | 2012 | 10114831 | - | - | Active | 1 (Unlimited) | Solder | Header | 5 | 105°C | -40°C | Natural | 1 | Male | Detent Lock | - | - | - | - | Male Pin | - | - | 1A | 1.2446mm | Right Angle | 5.5mm | 0.138 3.50mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Natural | - | 0.079 2.00mm | Shrouded - 4 Wall | - | 5 | Tin | - | - | Natural | - | - | 20mOhm | 100MOhm | 125V | 1A | - | - | 8mm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 77315-401-08LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 8 | 125°C | -65°C | Black | 1 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.101 2.57mm | Unshrouded | - | 8 | Tin | Male | - | - | 2.41mm | - | - | 5GOhm | - | - | 5.84mm | - | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 20021121-00028D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | 28 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 28 | Tin | - | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | Pick and Place | 17.78mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021122-00042D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Square | Plastic | Gold | 0.150 3.81mm | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021122 | - | - | Active | 1 (Unlimited) | Solder | Header | 42 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Right Angle | 10.1mm | 0.134 3.40mm | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 42 | Gold | - | - | Black | - | - | 30mOhm | - | 125V | - | 3.8mm | Pick and Place | 26.67mm | - | Flash | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69152-436HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.500 12.70mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | e3 | yes | Obsolete | 1 (Unlimited) | Solder | Header | 36 | 125°C | -65°C | - | 1 | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | - | - | 0.120 3.05mm | Unshrouded | 2.54mm | - | - | Male | 94V-0 | Black | 3.05mm | 0.720 18.29mm | - | 5GOhm | 1.5kV | - | 12.7mm | - | 91.44mm | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 77313-401-04LF Amphenol ICC (FCI) | 32 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 4 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 4 | Tin | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 5.08mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 69191-604 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 4 | - | - | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 4 | - | Male | - | - | 3.05mm | - | - | 5GOhm | - | - | 5.84mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 77317-412-58LF Amphenol ICC (FCI) | 47 |
| - | 8 Weeks | Lead, Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.268 6.80mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 58 | 125°C | -65°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | 13.38mm | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 58 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | - | - | 73.66mm | - | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 68021-404HLF Amphenol ICC (FCI) | 576000 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | 2015 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | 3A per Contact | 2.54mm | - | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 4 | Tin | Male | - | - | 3.05mm | - | - | 5GOhm | - | - | 5.84mm | - | - | - | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20021521-00020D1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | 2014 | Minitek127® 20021521 | - | - | Active | 1 (Unlimited) | Solder | Header | 20 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 20 | Gold | - | - | Black | - | - | 30mOhm | - | 125V | - | - | Keying Slot, Pick and Place | 19mm | - | Flash | Flash | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10072354-F01-08ULF Amphenol ICC (FCI) | 299376 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | Header | 8 | 125°C | -40°C | Cream | 2 | Male | Detent Lock | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 8 | Tin | - | - | Cream | - | - | - | 1GOhm | - | - | 4mm | Keying Slot | 10mm | - | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20021512-00030T4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | - | Tube | - | Minitek127® 20021512 | - | - | Active | 1 (Unlimited) | Solder | Header | 30 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Right Angle | 7.87mm | 0.201 5.10mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | 30 | - | - | - | Black | 2.3mm | - | 30mOhm | - | 125V | - | - | Keying Slot | 25.35mm | - | 10.0μin 0.25μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021121-00038D8LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.120 3.05mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | Header | 38 | 85°C | -40°C | Black | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | - | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 38 | Tin | - | - | Black | - | - | 30mOhm | - | 125V | - | 3.05mm | Pick and Place | 24.13mm | - | 30.0μin 0.76μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68705-104HLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.200 5.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 4 | - | Male | - | - | 2.41mm | 0.395 10.03mm | - | 5GOhm | - | - | 5.08mm | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 95278-101-10LF Amphenol ICC (FCI) | 98000 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | - | Square | Thermoplastic | Gold, GXT™ | 0.232 5.90mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header, Breakaway | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 10 | Tin | Male | - | Black | - | - | - | 5GOhm | 1.5kV | - | 5.84mm | - | 12.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54202-G0803LF Amphenol ICC (FCI) | 470400 |
| - | 11 Weeks | - | - | Surface Mount | - | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10125839-03RAEHLF Amphenol ICC (FCI) | 198000 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 3 | Rectangular | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Solder | Receptacle | 3 | - | - | Black | 1 | - | Detent Lock | - | - | - | - | Tab | - | - | - | 1.1938mm | - | - | 0.098 2.50mm | Board to Cable/Wire | All | - | 0.047 1.20mm | Black | - | - | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | 3.90μin 0.099μm | 2.00μin 0.051μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 76382-402LF Amphenol ICC (FCI) | 49 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | Tin | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Bulk | 2008 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | Header | 2 | 125°C | -40°C | Blue | 1 | Male | Friction Lock | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 2 | Tin | - | - | Blue | 3.4mm | - | - | - | 1kV | - | 5mm | - | 4.9mm | 9.34mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 67996-226HLF Amphenol ICC (FCI) | 19200 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 26 | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 33.02mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 67997-224HLF Amphenol ICC (FCI) | 88 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | Header | 24 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 24 | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | - | 5.84mm | - | 30.48mm | - | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |