- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65863-273LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 60 | - | - | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | - | - | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 60 | Tin | - | - | 2.67mm | - | - | - | - | 5.84mm | Keying Slot | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68016-103HLF Amphenol ICC (FCI) | 2365 | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 3 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68016-204HLF Amphenol ICC (FCI) | In Stock |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | 2013 | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 4 | - | Male | Black | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 10.16mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | - | ||
![]() 76382-314LF Amphenol ICC (FCI) | 1065 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tube | - | Dubox™ | Active | 1 (Unlimited) | Solder | Header | 14 | 125°C | -40°C | Blue | 1 | Male | Friction Lock | Male Pin | - | 2.54mm | Right Angle | - | 0.209 5.30mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 14 | Tin | - | Blue | 3.4mm | - | - | - | 1kV | 5mm | - | 35.38mm | 9.34mm | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 57102-S06-02LF Amphenol ICC (FCI) | 500 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2015 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 4 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 4 | Tin | - | Black | 2.5mm | 0.315 8.00mm | 25mOhm | - | 650V | 4mm | - | 4mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69191-114HLF Amphenol ICC (FCI) | 98000 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 14 | - | - | - | 1 | - | Push-Pull | Male Pin | - | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10127720-202LF Amphenol ICC (FCI) | 24 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold | - | Copper Alloy | Thermoplastic | - | - | Tray | 2016 | Minitek® Pwr 3.0 | Active | 1 (Unlimited) | Solder | Plug | 20 | - | - | Black | 2 | - | Locking Ramp | Male Pin | - | 2.9972mm | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | 0.118 (3.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 20021521-00010T1LF Amphenol ICC (FCI) | 1848 |
| - | 15 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | 125V | - | Tube | - | Minitek127® 20021521 | Active | 1 (Unlimited) | Solder | Header | 10 | 85°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 10 | Gold | - | Black | - | - | 30mOhm | - | 125V | - | Keying Slot | 10.11mm | - | Flash | Flash | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 69191-210HLF Amphenol ICC (FCI) | 98000 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 10 | - | - | - | 1 | - | Push-Pull | Male Pin | - | - | - | - | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | 2.54mm | - | - | Male | - | 3.05mm | - | - | 5GOhm | - | 5.84mm | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 20021121-00050D4LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | - | Tube | - | Minitek127® 1.27mm | Active | 1 (Unlimited) | Solder | Header | 50 | 85°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 3.4mm | - | Board to Board | All | 50A | 0.050 1.27mm | Black | 0.050 (1.27mm) | - | Unshrouded | - | 50 | Tin | - | Black | - | - | 30mOhm | - | 125V | 3.05mm | Pick and Place | 31.75mm | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 75168-119-18LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2014 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 18 | - | - | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.66mm | 0.110 2.79mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 18 | - | Male | Black | 3.05mm | - | - | 5GOhm | - | 5.72mm | - | 45.72mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-193LF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 26 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks, Short | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | - | 26 | Tin | - | Blue | 17.15mm | - | - | - | 1kV | 5.84mm | Keying Slot | 54.1mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77313-102S10LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | - | 2 | - | Push-Pull | Male Pin | - | - | Straight | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.135 3.43mm | Unshrouded | - | - | Tin | Male | - | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 12.7mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 77311-827-16LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 16 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.105 2.67mm | Unshrouded | - | 16 | Tin | Male | Black | 2.66mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 6.6mm | - | 40.64mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 91036-140LF Amphenol ICC (FCI) | 196020 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | Thermoplastic | Gold or Gold, GXT™ | 0.130 3.30mm | - | Thermoplastic, Glass Filled | - | -55°C~130°C | Tube | - | Rib-Cage™ III | Active | 1 (Unlimited) | Solder | Header | 80 | 130°C | -55°C | Natural | 2 | Male | Push-Pull | Male Pin | - | 1.27mm | Straight | 5.71mm | 0.364 9.25mm | Board to Board | All | - | 0.050 1.27mm | Natural | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | 80 | Tin | - | Natural | - | - | 25mOhm | - | 800V | 3.3mm | Board Guide | 53.9mm | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 9.93mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 69191-236HLF Amphenol ICC (FCI) | 59400 |
| - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 36 | - | - | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.120 3.05mm | Unshrouded | - | 36 | - | Male | Black | 3.05mm | - | - | 5GOhm | - | 5.84mm | - | 91.44mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 65496-085LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | Thermoplastic | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bulk | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 17.3mm | 0.260 6.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 24.13mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 69192-424HLF Amphenol ICC (FCI) | 178200 |
| - | - | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Kinked Pin, Solder | Header | 24 | - | - | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | 24 | Tin | Male | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | - | 5.84mm | - | 30.48mm | - | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68002-220HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | - | Male | - | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 50.8mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54101-S05-06 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 6 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.095 2.41mm | Unshrouded | - | 6 | - | Male | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 15.24mm | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | - |