- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Number of Contacts | Contact Finish - Post | Contact Gender | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65823-001LF Amphenol ICC (FCI) | In Stock | - | - | 4 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Circular | - | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze Alloy | Polyester, Glass Filled | - | - | Bulk | 2008 | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Blue | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 17.27mm | 0.305 7.75mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 10 | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot, Mounting Flange | 32mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 78207-208THLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Polychlorinated | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | Tube | - | Mini-PV™, Basics+ | Active | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | - | Friction Lock | Male Pin | - | 2.54mm | Right Angle | 12.93mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | - | - | - | Black | - | - | - | - | - | - | Keying Slot | 10.16mm | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68002-220HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | - | 1 | - | Push-Pull | Male Pin | - | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.150 3.81mm | Unshrouded | - | - | - | Male | - | 3.81mm | 0.480 12.19mm | - | 5GOhm | 1.5kV | 5.84mm | - | 50.8mm | 15.0μin 0.38μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 54202-G0805LF Amphenol ICC (FCI) | 3 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 10 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | - | Unshrouded | - | 10 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | 5.84mm | - | 12.7mm | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10075024-F01-02LF Amphenol ICC (FCI) | 720000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 4 | 125°C | -55°C | Black | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | 4 | Tin | - | Black | - | 0.295 7.49mm | 25mOhm | - | 650V | - | - | 4mm | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 57202-S52-06LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | - | Push-Pull | Male Pin | 2A AC/DC | 2mm | Straight | 4mm | - | Board to Board | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | - | Unshrouded | - | 12 | Tin | - | Black | - | - | 25mOhm | - | 650V | 4mm | - | 12mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 88874-020 Amphenol ICC (FCI) | 77600 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Circular | - | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Blue | 2 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 12.83mm | 0.330 8.38mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | 20 | - | - | Blue | - | - | - | - | 1kV | - | Keying Slot | 32.5mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 87061-217LF Amphenol ICC (FCI) | 26 |
| - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Circular | - | - | Gold | - | Phosphor Bronze | Thermoplastic | - | - | Tray | 2007 | Quickie™ | Active | 1 (Unlimited) | Solder | Header, Stackable (2) | 34, 34 | - | - | Blue | 2 | - | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | - | - | 0.710 18.03mm | Board to Board or Cable | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | - | 30.0μin 0.76μm | 40.0μin 1.02μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 66506-008 Amphenol ICC (FCI) | In Stock | - | Datasheet | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Tray | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 20 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | 20 | - | Male | Blue | 3.81mm | - | - | - | 1kV | 5.84mm | Keying Slot | 32.5mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10072353-F01-06ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 12 | 125°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | - | 12 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 12mm | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68021-372H Amphenol ICC (FCI) | In Stock | - | Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | -65°C~125°C | Bulk | - | BERGSTIK® II | Active | 1 (Unlimited) | Solder | Header | 72 | 125°C | -65°C | Black | 2 | Male | Push-Pull | Male Pin | 3A per Contact | 2.54mm | Right Angle | - | 0.190 4.83mm | Board to Board | All | 3A | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | 2.54mm | 72 | - | Male | - | 3.05mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | - | 50.0μin 1.27μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10075025-F01-44ULF Amphenol ICC (FCI) | 288 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | 2016 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 44 | 125°C | -40°C | Black | 2 | Male | Detent Lock | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Natural | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | 44 | Tin | - | Black | 2mm | - | - | 1GOhm | - | 4mm | Keying Slot | 46mm | Flash | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10079528-106LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.236 6.00mm | Copper Alloy | Thermoplastic | - | - | Tube | - | Quickie™ | Active | 1 (Unlimited) | Solder | Header | 6 | - | - | Black | 2 | - | Latch Holder | Male Pin | - | 2.54mm | Straight | 9.2mm | 0.366 9.30mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | 6 | Tin | - | Black | - | - | - | - | - | - | Keying Slot | 15.02mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 77311-102-03LF Amphenol ICC (FCI) | 1000 |
| - | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | - | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header | 3 | 125°C | -65°C | Black | 1 | Male | Push-Pull | Male Pin | - | 2.54mm | Straight | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.135 3.43mm | Unshrouded | - | 3 | Tin | Male | Black | 3.42mm | 0.465 11.81mm | - | 5GOhm | 1.5kV | 5.84mm | - | 7.62mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 98414-G06-04LF Amphenol ICC (FCI) | 98000 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | 2008 | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 4 | 105°C | -40°C | Cream | 2 | - | Latch Holder | Male Pin | 2A AC/DC | 2mm | Straight | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | 4 | Tin | Male | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 6mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 10072353-G01-08ULF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | Active | 1 (Unlimited) | Solder | Header | 16 | 105°C | -40°C | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 8.25mm | 0.157 4.00mm | Board to Board | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2mm | 16 | Tin | - | Black | - | - | 25mOhm | 1GOhm | 650V | 4mm | - | 16mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 77315-428-26LF Amphenol ICC (FCI) | 7 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Tin | 0.122 3.10mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | Active | 1 (Unlimited) | Solder | Header, Breakaway | 26 | 125°C | -65°C | Black | 1 | - | Push-Pull | Male Pin | - | 2.54mm | Right Angle | 7.14mm | 0.094 2.40mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | 0.122 3.10mm | Unshrouded | - | 26 | Tin | Male | Black | - | - | - | 5GOhm | 1.5kV | - | - | 66.04mm | 78.7μin 2.00μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65863-089 Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | 2014 | Quickie™ | Obsolete | 1 (Unlimited) | Solder | Header | 40 | 125°C | -65°C | Black | 2 | Male | Latch Lock/Eject Hooks | Male Pin | - | 2.54mm | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Blue | 0.100 (2.54mm) | 0.675 17.15mm | Shrouded - 4 Wall | - | 40 | - | - | Blue | 17.15mm | - | - | - | 1kV | 5.84mm | Keying Slot | 71.88mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 58102-G61-04 Amphenol ICC (FCI) | 582000 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Obsolete | 1 (Unlimited) | Solder | Header | 8 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | - | 0.165 4.20mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 8 | Tin-Lead | - | - | 2.5mm | - | - | - | - | 4mm | - | - | 30.0μin 0.76μm | 150.0μin 3.81μm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 58102-S61-06 Amphenol ICC (FCI) | 388000 |
| Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Bulk | - | Minitek® | Obsolete | 1 (Unlimited) | Solder | Header | 12 | - | - | Black | 2 | Male | Push-Pull | Male Pin | 2A AC/DC | 2mm | Right Angle | 8mm | 0.165 4.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | 12 | Tin-Lead | Male | Black | 2.5mm | - | - | - | - | 4mm | - | 12mm | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead |