- Connector Type
- Contact Finish Mating
- Contact Materials
- Contact Plating
- Contact Shape
- Contact Type
- Factory Lead Time
- Fastening Type
- Insulation Color
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Amphenol Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Overall Contact Length | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68004-102 Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | 2014 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | Black | 1 | Male | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.107 2.71mm | Unshrouded | - | 2.54mm | 2 | - | - | Male | - | - | 2.72mm | 0.525 13.34mm | - | 5GOhm | - | 8.08mm | - | - | 30.0μin 0.76μm | - | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 98464-G61-10ULF Amphenol ICC (FCI) | 79524 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Right Angle | - | 7.9mm | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 10 | Tin | - | - | - | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 12mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 98414-G06-20ULF Amphenol ICC (FCI) | 58200 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Tube | 2015 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -40°C | Cream | 2 | Male | Latch Holder | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | Straight | - | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 20 | Tin | - | Male | - | Cream | 2.5mm | - | - | 1GOhm | - | 4mm | Keying Slot | 22mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 58102-S61-11 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 22 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2.0066mm | - | - | - | 0.165 4.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 22 | Tin-Lead | - | - | - | - | 2.5mm | - | - | - | - | 4mm | - | - | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 58102-S61-18 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | Bulk | - | Minitek® | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header | 36 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2.0066mm | - | - | - | 0.165 4.20mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | - | - | 36 | Tin-Lead | - | - | - | - | 2.5mm | - | - | - | - | 4mm | - | - | 15.0μin 0.38μm | 150.0μin 3.81μm | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 10080054-169LF Amphenol ICC (FCI) | 29 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.234 5.94mm | Phosphor Bronze Alloy | Polyester, Glass Filled | 1.5kV | Tray | 2008 | Quickie™ | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 40 | 125°C | -65°C | Blue | 2 | Male | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 9.14mm | 0.640 16.26mm | Board to Cable/Wire | All | 3A | 0.100 2.54mm | Blue | - | - | - | 0.100 (2.54mm) | 0.160 4.06mm | Shrouded - 4 Wall | - | - | 40 | - | - | - | - | Blue | 4.06mm | 0.629 15.97mm | - | 10GOhm | 1.5kV | 5.94mm | Keying Slot | 70.1mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 68405-102HLF Amphenol ICC (FCI) | 7500 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -65°C | - | 2 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | 2.54mm | Right Angle | - | 12.44mm | 0.190 4.83mm | Board to Board | All | 3A | - | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | - | - | - | Male | 94V-0 | - | 2.41mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 2.54mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 67997-438HLF Amphenol ICC (FCI) | 19400 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 38 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Unshrouded | - | - | 38 | Tin | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 48.26mm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77319-103-36LF Amphenol ICC (FCI) | 19 |
| Datasheet | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | Thermoplastic | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 36 | - | - | Black | 2 | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 14.68mm | 0.248 6.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | - | - | 36 | Tin | - | - | - | Black | - | - | - | - | - | - | - | 45.72mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 68015-406HLF Amphenol ICC (FCI) | 12056 |
| - | 8 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Right Angle | - | 9.9mm | 0.095 2.41mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.090 2.29mm | Unshrouded | - | - | 6 | Tin | - | Male | - | Black | 2.29mm | - | - | 5GOhm | 1.5kV | 5.84mm | - | 15.24mm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 77311-822-32LF Amphenol ICC (FCI) | 33 |
| Datasheet | 7 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.305 7.75mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 32 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 32 | Tin | - | Male | - | Black | 3.05mm | 0.525 13.34mm | - | 5GOhm | 1.5kV | 7.75mm | - | 81.28mm | 15.0μin 0.38μm | 78.7μin 2.00μm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 95735-116LF Amphenol ICC (FCI) | 29100 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Square | Polymer | Gold | - | Phosphor Bronze | Plastic | 1.5kV | Bulk | - | Clincher™ | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 16 | 130°C | -65°C | Natural | 1 | Male | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 5.54mm | 0.386 9.80mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Natural | - | - | - | - | 0.120 3.05mm | Shrouded - 4 Wall | - | - | 16 | - | - | - | - | Black | - | 0.465 11.81mm | 15mOhm | 5kOhm | - | - | - | 45.72mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68001-424HLF Amphenol ICC (FCI) | 28500 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 24 | Tin | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 60.96mm | 100.0μin 2.54μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 66506-043LF Amphenol ICC (FCI) | 250 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | Tray | 2012 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 16 | - | - | - | - | Blue | 2.67mm | - | - | - | 1kV | 5.84mm | Keying Slot | 27.4mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75844-128-06LF Amphenol ICC (FCI) | 98000 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold, GXT™ | 0.260 6.60mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | - | - | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.165 4.19mm | Unshrouded | - | - | 6 | - | - | Male | - | Black | 4.19mm | 0.525 13.34mm | - | 5GOhm | - | 6.6mm | - | 7.62mm | 30.0μin 0.76μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 77311-118-24LF Amphenol ICC (FCI) | 24 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | 125°C | -65°C | Black | 1 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 24 | Tin | - | Male | - | Black | 3.05mm | 0.450 11.43mm | - | 5GOhm | 1.5kV | 5.84mm | - | 60.96mm | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 20021111-00028T4LF Amphenol ICC (FCI) | 215622 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | Gold | 0.120 3.05mm | Copper Alloy | Thermoplastic | 125V | Tube | - | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 28 | 85°C | -40°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | Straight | - | 3.4mm | 0.098 2.50mm | Board to Board | All | 28A | 0.050 1.27mm | Black | - | - | - | 0.050 (1.27mm) | 0.091 2.30mm | Unshrouded | - | - | 28 | Tin | - | - | - | Black | 2.3mm | 0.309 7.86mm | 30mOhm | - | 125V | 3.05mm | - | 17.78mm | 10.0μin 0.25μm | 50.0μin 1.27μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 67998-106HLF Amphenol ICC (FCI) | 158400 |
| Datasheet | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.318 8.08mm | Phosphor Bronze | - | 1.5kV | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | - | - | 6 | - | - | Male | - | Black | 2.72mm | 0.525 13.34mm | - | 5GOhm | 1.5kV | 8.08mm | - | 7.62mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 75168-101-03LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Gold, GXT™ | 0.225 5.72mm | Phosphor Bronze | Thermoplastic | 1.5kV | Bulk | 2014 | BERGSTIK® | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | 1 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | Right Angle | 2.54mm | 9.65mm | 0.110 2.79mm | Board to Board | All | 3A | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.101 2.57mm | Unshrouded | 1 | - | - | - | RECTANGULAR | Male | 94V-0 | - | 2.57mm | - | - | 5GOhm | - | 5.72mm | - | 7.62mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 67996-140HLF Amphenol ICC (FCI) | 384 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | Bulk | 2013 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | 125°C | -65°C | Black | 2 | Male | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | 40 | - | - | Male | - | Black | 2.41mm | 0.425 10.80mm | - | 5GOhm | 1.5kV | 5.84mm | - | 50.8mm | 30.0μin 0.76μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - |